☰
UC2853D
UC2853D
Active
Description:  IC PFC CTR AVER CURR 94KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2853D Datasheet
History Price: $4.57000
In Stock: 24640
UC2853D Specification
Specification
Part No
UC2853D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Average Current
Frequency - Switching
56kHz ~ 94kHz
Current - Startup
250 μA
Voltage - Supply
12V ~ 40V
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
UC2853D PDF Datasheet
UC2853D Related Parts
UC2852D
UC2852D
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8SOIC
UC2852DTR
UC2852DTR
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8SOIC
UC2852N
UC2852N
Texas Instruments
IC PFC CTRLR CCM 200KHZ 8DIP
UC2852NG4
UC2852NG4
Texas Instruments
IC PFC CONTROLLER CCM 8DIP
UC2853AD
UC2853AD
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853ADTR
UC2853ADTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853AN
UC2853AN
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2853DTR
UC2853DTR
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8SOIC
UC2853N
UC2853N
Texas Instruments
IC PFC CTR AVER CURR 94KHZ 8DIP
UC2854ADW
UC2854ADW
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854ADWTR
UC2854ADWTR
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
UC2854AN
UC2854AN
Texas Instruments
IC PFC CTR AV CURR 200KHZ 16DIP
UC2853D Description

## Overview

The Texas Instruments UC2853D is a high-performance pulse-width modulation (PWM) controller designed for use in power supply systems, including switch-mode power supplies (SMPS), and other power regulation applications. This device is known for its versatility and high efficiency, making it suitable for various types of DC-DC converters, including boost, buck, and buck-boost converters. The UC2853D integrates advanced control features to enhance power conversion efficiency, improve transient response, and provide robust protection mechanisms.

## Key Specifications

- Type: PWM Controller
- Package: 16-pin SOIC (Small Outline Integrated Circuit)
- Input Voltage Range: 8V to 40V
- Output Voltage Range: Adjustable
- Oscillator Frequency: 100 kHz to 500 kHz
- Peak Current Limit: 1.5A
- Shutdown Current: 0.5 mA (typical)
- Reference Voltage: 2.5V ±1%
- Total Supply Current: 6 mA (typical)
- Error Amplifier Gain: 10V/V
- Temperature Range: -40°C to +85°C

## Electrical Characteristics

1. Input Voltage Range:
- The UC2853D operates over an input voltage range from 8V to 40V. This broad input range supports various power supply designs and allows the controller to work with different power sources.

2. Output Voltage Range:
- The output voltage is adjustable based on the feedback network and external components. This flexibility allows the UC2853D to be used in a wide range of applications requiring different output voltages.

3. Oscillator Frequency:
- The internal oscillator frequency can be adjusted from 100 kHz to 500 kHz. This range allows designers to optimize the switching frequency for efficiency and component size based on the specific requirements of the power supply.

4. Peak Current Limit:
- The UC2853D includes a peak current limit of 1.5A. This feature provides protection against overcurrent conditions, helping to safeguard both the controller and the power supply circuitry.

5. Shutdown Current:
- The typical shutdown current is 0.5 mA. This low shutdown current contributes to the overall efficiency of the power supply when the controller is in standby or shutdown mode.

6. Reference Voltage:
- The internal reference voltage is 2.5V with an accuracy of ±1%. This stable reference voltage ensures precise regulation and accurate feedback in the power supply system.

7. Total Supply Current:
- The total supply current for the UC2853D is 6 mA (typical). This low supply current contributes to the efficiency of the power supply system by minimizing power loss.

8. Error Amplifier Gain:
- The error amplifier has a gain of 10V/V. This high gain allows for precise error correction and stable feedback control, improving the overall performance of the power supply.

9. Temperature Range:
- The UC2853D operates reliably over a temperature range of -40°C to +85°C. This wide temperature range ensures that the controller performs consistently in various environmental conditions.

## Functional Features

1. PWM Control:
- The UC2853D utilizes PWM control to regulate the output voltage of the power supply. By adjusting the duty cycle of the PWM signal, the controller maintains the desired output voltage and improves overall system efficiency.

2. Adjustable Frequency:
- The internal oscillator frequency is adjustable, allowing designers to optimize the switching frequency based on the requirements of the power supply and the characteristics of the passive components used.

3. Peak Current Limiting:
- The peak current limiting feature provides protection against overcurrent conditions, preventing damage to the power supply and associated components during fault conditions.

4. Built-In Reference Voltage:
- The internal 2.5V reference voltage provides a stable reference for feedback and control, ensuring accurate regulation of the output voltage.

5. Error Amplifier:
- The UC2853D includes an internal error amplifier with high gain, which improves the stability and accuracy of the feedback control loop, ensuring precise regulation and response to load changes.

6. Shutdown Function:
- The shutdown feature allows the controller to enter a low-power state, reducing power consumption when the power supply is not in use or during standby conditions.

7. Temperature Range:
- The wide operating temperature range ensures that the UC2853D can be used in a variety of applications and environments, providing reliable performance across different conditions.

## Applications

The UC2853D is suitable for a wide range of applications, including:

- Switch-Mode Power Supplies (SMPS): The UC2853D is commonly used in SMPS designs for its efficient PWM control and reliable performance. It supports various topologies, including boost, buck, and buck-boost converters.
- DC-DC Converters: It is ideal for use in DC-DC converters that require precise voltage regulation and efficient power conversion.
- Power Management Systems: The controller is used in power management systems to regulate voltage, improve efficiency, and provide protection features.
- Battery-Powered Devices: Its low power consumption and adjustable frequency make it suitable for battery-powered applications where efficiency and extended battery life are important.
- Industrial Power Supplies: The UC2853D's wide temperature range and robust features make it suitable for industrial power supply applications requiring high reliability and performance.

## Summary

The Texas Instruments UC2853D is a versatile and high-performance PWM controller designed for efficient power regulation in various applications. With its adjustable input and output voltage ranges, wide oscillator frequency range, peak current limiting, and low shutdown current, the UC2853D provides a comprehensive solution for power supply design. Its internal reference voltage, high-gain error amplifier, and temperature resilience enhance its performance and reliability in diverse operating conditions. Whether used in switch-mode power supplies, DC-DC converters, or industrial power systems, the UC2853D offers precise control, efficient operation, and robust protection features, making it a valuable component in modern power management designs.
UC2853D Compare Parts
  • UC2853D vs UC2855BDWTR
  • UC2853D vs UC2855BDW
  • UC2853D vs UC2855AN
  • UC2853D vs UC2855ADWTRG4
  • UC2853D vs UC2855ADWTR
  • UC2853D vs UC2855ADW
  • UC2853D vs UC2854N
  • UC2853D vs UC2854DWTRG4
  • UC2853D vs UC2854DWTR
  • UC2853D vs UC2854DW
  • UC2853D vs UC2854BQG3
  • UC2853D vs UC2854BQ-TI
  • UC2853D vs UC2854BQ
  • UC2853D vs UC2854BN
  • UC2853D vs UC2854BMDWREPG4
  • UC2853D vs UC2854BMDWREP
  • UC2853D vs UC2854BDWTRG4
  • UC2853D vs UC2854BDWTR
  • UC2853D vs UC2854BDWG4
  • UC2853D vs UC2854BDW
  • UC2853D vs UC2854ANG4
  • UC2853D vs UC2854AN/81289
  • UC2853D vs UC2854AN
  • UC2853D vs UC2854ADWTR
  • UC2853D vs UC2854ADW
  • UC2853D vs UC2853N
  • UC2853D vs UC2853DTR
  • UC2853D vs UC2853AN
  • UC2853D vs UC2853ADTR
  • UC2853D vs UC2853AD
  • UC2853D vs UC2852NG4
  • UC2853D vs UC2852N
  • UC2853D vs UC2852DTR
  • UC2853D vs UC2852D
  • UC2853D vs UC2855ADW
  • UC2853D vs UC2854BQ
  • UC2853D vs UC2854BNG4
  • UC2853D vs UC2853DTR
  • UC2853D vs UC2852DTR
  • UC2853D vs UC2852D
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top