☰
UC3578DPG4
UC3578DPG4
Discontinued
Description:  IC REG CTRLR BUCK 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3578DPG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29600
UC3578DPG4 Specification
Specification
Part No
UC3578DPG4
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
14V ~ 72V
Frequency - Switching
110kHz
Duty Cycle (Max)
90%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UC3578DPG4 PDF Datasheet
UC3578DPG4 Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3578DPG4 Compare Parts
  • UC3578DPG4 vs UC3886N
  • UC3578DPG4 vs UC3886DTR
  • UC3578DPG4 vs UC3886D
  • UC3578DPG4 vs UC3879N
  • UC3578DPG4 vs UC3879DWTR
  • UC3578DPG4 vs UC3879DWG4
  • UC3578DPG4 vs UC3879DW
  • UC3578DPG4 vs UC3877N
  • UC3578DPG4 vs UC3874N-2G4
  • UC3578DPG4 vs UC3874N-2
  • UC3578DPG4 vs UC3874N-1G4
  • UC3578DPG4 vs UC3874N-1
  • UC3578DPG4 vs UC3874DWTR-1G4
  • UC3578DPG4 vs UC3874DWTR-1
  • UC3578DPG4 vs UC3874DW-2
  • UC3578DPG4 vs UC3874DW-1
  • UC3578DPG4 vs UC3870DW-2
  • UC3578DPG4 vs UC3868N
  • UC3578DPG4 vs UC3867NG4
  • UC3578DPG4 vs UC3867N
  • UC3578DPG4 vs UC3867DWTR
  • UC3578DPG4 vs UC3867DW
  • UC3578DPG4 vs UC3866N
  • UC3578DPG4 vs UC3864N
  • UC3578DPG4 vs UC3864DW
  • UC3578DPG4 vs UC3863N
  • UC3578DPG4 vs UC3863DWTRG4
  • UC3578DPG4 vs UC3863DWTR
  • UC3578DPG4 vs UC3863DW
  • UC3578DPG4 vs UC3856QG3
  • UC3578DPG4 vs UC3856Q
  • UC3578DPG4 vs UC3856NG4
  • UC3578DPG4 vs UC3856N
  • UC3578DPG4 vs UC3856DWTR
  • UC3578DPG4 vs UC3856DW
  • UC3578DPG4 vs UC3853D
  • UC3578DPG4 vs UC3847N
  • UC3578DPG4 vs UC3847DWTRG4
  • UC3578DPG4 vs UC3847DWTR
  • UC3578DPG4 vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description