☰
UC3844D
UC3844D
Active
Description:  IC REG CTRLR PWM CM 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3844D Datasheet
History Price: $1.62000
In Stock: 21040
UC3844D Specification
Specification
Part No
UC3844D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Buck-Boost, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
12V ~ 28V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC3844D Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3844D Description
The UC3844D is a highly integrated, high-performance PWM (Pulse Width Modulation) controller designed for use in a variety of power supply applications. It is particularly well-suited for off-line and DC-DC converter applications, providing a robust solution for power management in electronic devices. Below is a detailed overview of the UC3844D, including its specifications and key features.

## Overview

The UC3844D is part of the UC384x family of PWM controllers, which are known for their ease of use and versatility. The device operates in a voltage mode control scheme, which allows for precise regulation of output voltage and current. It is designed to drive power MOSFETs directly, making it suitable for applications such as switch-mode power supplies (SMPS), battery chargers, and other power management systems.

## Key Features

1. High Efficiency: The UC3844D is designed to operate with high efficiency, minimizing power loss and heat generation in power supply applications.

2. Voltage Mode Control: The device employs voltage mode control, which simplifies the design process and enhances stability.

3. Built-in Soft Start: The soft start feature helps to limit inrush current during startup, preventing damage to components and improving reliability.

4. Adjustable Duty Cycle: The UC3844D allows for an adjustable duty cycle, enabling designers to optimize performance for specific applications.

5. Wide Operating Voltage Range: The device can operate over a wide input voltage range, making it suitable for various power supply designs.

6. Integrated Current Sensing: The built-in current sensing capability allows for overcurrent protection, enhancing the safety and reliability of the power supply.

7. Thermal Shutdown: The UC3844D includes thermal shutdown protection to prevent overheating and potential damage to the device.

## Specifications

- Supply Voltage (VCC): 8V to 40V
- Output Voltage (VOUT): Capable of driving external MOSFETs with a peak output current of up to 1A.
- Oscillator Frequency: Adjustable from 100 kHz to 500 kHz, allowing for flexibility in design.
- Duty Cycle: Maximum duty cycle of 50% (typical), which can be adjusted based on application requirements.
- Temperature Range: Operating temperature range from -40°C to +125°C, suitable for a wide range of environmental conditions.
- Package Type: Available in various package types, including DIP-8 and SOIC-8, facilitating easy integration into different circuit designs.

## Applications

The UC3844D is widely used in various applications, including:

- Switch-Mode Power Supplies (SMPS): Ideal for both isolated and non-isolated power supply designs.
- DC-DC Converters: Suitable for step-up (boost), step-down (buck), and buck-boost converters.
- Battery Chargers: Effective in managing charging cycles for different battery types.
- LED Drivers: Can be used in LED lighting applications for efficient power management.

## Conclusion

The UC3844D is a versatile and efficient PWM controller that offers a range of features suitable for various power supply applications. Its high efficiency, built-in protection features, and adjustable parameters make it an excellent choice for designers looking to create reliable and effective power management solutions. Whether used in consumer electronics, industrial applications, or automotive systems, the UC3844D provides a robust platform for modern power supply designs.
UC3844D Compare Parts
  • UC3844D vs UC3886N
  • UC3844D vs UC3886DTR
  • UC3844D vs UC3886D
  • UC3844D vs UC3879N
  • UC3844D vs UC3879DWTR
  • UC3844D vs UC3879DWG4
  • UC3844D vs UC3879DW
  • UC3844D vs UC3877N
  • UC3844D vs UC3874N-2G4
  • UC3844D vs UC3874N-2
  • UC3844D vs UC3874N-1G4
  • UC3844D vs UC3874N-1
  • UC3844D vs UC3874DWTR-1G4
  • UC3844D vs UC3874DWTR-1
  • UC3844D vs UC3874DW-2
  • UC3844D vs UC3874DW-1
  • UC3844D vs UC3870DW-2
  • UC3844D vs UC3868N
  • UC3844D vs UC3867NG4
  • UC3844D vs UC3867N
  • UC3844D vs UC3867DWTR
  • UC3844D vs UC3867DW
  • UC3844D vs UC3866N
  • UC3844D vs UC3864N
  • UC3844D vs UC3864DW
  • UC3844D vs UC3863N
  • UC3844D vs UC3863DWTRG4
  • UC3844D vs UC3863DWTR
  • UC3844D vs UC3863DW
  • UC3844D vs UC3856QG3
  • UC3844D vs UC3856Q
  • UC3844D vs UC3856NG4
  • UC3844D vs UC3856N
  • UC3844D vs UC3856DWTR
  • UC3844D vs UC3856DW
  • UC3844D vs UC3853D
  • UC3844D vs UC3847N
  • UC3844D vs UC3847DWTRG4
  • UC3844D vs UC3847DWTR
  • UC3844D vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description