☰
UC3845DTR
UC3845DTR
Active
Description:  IC REG CTRLR MULT TOP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC3845DTR Datasheet
History Price: $0.58350
In Stock: 39440
UC3845DTR Specification
Specification
Part No
UC3845DTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Buck, Buck-Boost, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
12V ~ 28V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
UC3845DTR Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3845DTR Description

The UC3845DTR is a high-performance, current-mode PWM (Pulse Width Modulation) controller designed for off-line and DC-DC converter applications. It is particularly well-suited for applications requiring high efficiency and a wide input voltage range. This device is often used in power supplies for various electronic devices, providing features that enhance performance, reliability, and design flexibility.

## Key Features

1. Current Mode Control:
- The UC3845 utilizes current mode control, which simplifies the compensation design and enhances transient response, making it ideal for various power supply designs.

2. Wide Input Voltage Range:
- It operates over a wide voltage range, typically from 8 V to 40 V, allowing it to adapt to different power supply requirements and conditions.

3. Oscillator Frequency:
- The device features a built-in oscillator, adjustable up to 500 kHz, which allows designers to select the appropriate switching frequency for their applications.

4. Duty Cycle Limiting:
- It includes internal circuitry for limiting the duty cycle, ensuring that the PWM signal does not exceed safe operational limits, which protects the power stage from saturation.

5. Soft Start Feature:
- The UC3845 incorporates a soft start function to prevent excessive inrush current during startup, enhancing overall reliability and efficiency.

6. High-Speed Comparators:
- The built-in high-speed current sense comparators allow for fast response times and improved accuracy in control.

7. Voltage Feedback:
- It features voltage feedback through an external resistor divider, providing a way to regulate output voltage precisely.

8. Shutdown Functionality:
- The device includes a shutdown pin that allows for low-power operation when the system is not in use, helping to conserve energy.

## Electrical Specifications

- Supply Voltage Range: 8 V to 40 V
- Output Voltage Range: 0 V to VCC
- Oscillator Frequency: Adjustable from 100 kHz to 500 kHz
- Duty Cycle Range: 0% to 100% (limited in certain configurations)
- Current Sense Input Voltage: 0 V to 1 V
- Max Output Current: 1 A
- Temperature Range: -40°C to +125°C
- Package: PDIP-8, SOIC-8, and others depending on the variant

## Application Areas

The UC3845DTR is versatile and can be applied in several areas, including:

- Switching Power Supplies: Widely used in off-line power supplies for computers, televisions, and consumer electronics.
- DC-DC Converters: Ideal for both step-up and step-down applications in portable devices.
- Battery Chargers: Suitable for applications requiring efficient charging of batteries.
- Industrial Power Supplies: Commonly found in industrial automation systems where reliable power supply is critical.

## Design Considerations

When designing with the UC3845DTR, it is essential to consider the following:

- Component Selection: Choose appropriate inductors, capacitors, and diodes to match the desired switching frequency and efficiency.
- Thermal Management: Ensure adequate heat dissipation through PCB layout and component placement to maintain performance under load.
- Feedback Loop Design: Design the feedback loop carefully to achieve stable operation across all load conditions.

## Conclusion

The UC3845DTR from Texas Instruments is a robust and versatile PWM controller that offers a comprehensive set of features for efficient power management in a variety of applications. Its current mode control, wide input voltage range, and soft start capabilities make it an excellent choice for designers looking to create reliable and efficient power supplies. With its adaptable frequency and design flexibility, the UC3845DTR remains a valuable component in the power electronics landscape.
UC3845DTR Compare Parts
  • UC3845DTR vs UC3886N
  • UC3845DTR vs UC3886DTR
  • UC3845DTR vs UC3886D
  • UC3845DTR vs UC3879N
  • UC3845DTR vs UC3879DWTR
  • UC3845DTR vs UC3879DWG4
  • UC3845DTR vs UC3879DW
  • UC3845DTR vs UC3877N
  • UC3845DTR vs UC3874N-2G4
  • UC3845DTR vs UC3874N-2
  • UC3845DTR vs UC3874N-1G4
  • UC3845DTR vs UC3874N-1
  • UC3845DTR vs UC3874DWTR-1G4
  • UC3845DTR vs UC3874DWTR-1
  • UC3845DTR vs UC3874DW-2
  • UC3845DTR vs UC3874DW-1
  • UC3845DTR vs UC3870DW-2
  • UC3845DTR vs UC3868N
  • UC3845DTR vs UC3867NG4
  • UC3845DTR vs UC3867N
  • UC3845DTR vs UC3867DWTR
  • UC3845DTR vs UC3867DW
  • UC3845DTR vs UC3866N
  • UC3845DTR vs UC3864N
  • UC3845DTR vs UC3864DW
  • UC3845DTR vs UC3863N
  • UC3845DTR vs UC3863DWTRG4
  • UC3845DTR vs UC3863DWTR
  • UC3845DTR vs UC3863DW
  • UC3845DTR vs UC3856QG3
  • UC3845DTR vs UC3856Q
  • UC3845DTR vs UC3856NG4
  • UC3845DTR vs UC3856N
  • UC3845DTR vs UC3856DWTR
  • UC3845DTR vs UC3856DW
  • UC3845DTR vs UC3853D
  • UC3845DTR vs UC3847N
  • UC3845DTR vs UC3847DWTRG4
  • UC3845DTR vs UC3847DWTR
  • UC3845DTR vs UC3847DW
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description