☰
UC3853D
UC3853D
Active
Description:  UC3853 HIGH POWER FACTOR PRE-REG
Manufacturer:  Texas Instruments
Datasheet:   UC3853D Datasheet
History Price: $2.07000
In Stock: 44960
UC3853D Specification
Specification
Part No
UC3853D
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UC3853D PDF Datasheet
UC3853D Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3853D Description
The Texas Instruments UC3853D is a high-performance, fixed-frequency current-mode pulse-width modulation (PWM) controller designed for isolated and non-isolated power supply applications requiring precise regulation, fast transient response, and high efficiency. It is a member of the UC385x family of PWM controllers, optimized for medium- to high-power switch-mode power supplies (SMPS), including half-bridge, full-bridge, and flyback topologies. The device integrates a high-gain error amplifier, current sense comparator, oscillator, and a precision undervoltage lockout (UVLO) circuit, providing a complete control solution for regulated DC output voltage. It is fabricated using advanced BiCMOS technology, enabling low input bias currents, precise voltage reference, and tight control over operating parameters. The UC3853D operates over a wide supply voltage range and is designed to facilitate high-frequency operation with minimal external components, providing stable duty cycle modulation, cycle-by-cycle current limiting, and accurate output regulation under varying load and line conditions.

## Device Functionality and Classification

The UC3853D is a current-mode PWM controller that functions as the control element in switching power supply circuits. Its primary role is to generate pulse-width modulated gate drive signals for power MOSFETs or IGBTs, regulating the output voltage by varying the duty cycle in response to feedback from the output. The current-mode control architecture provides inherent cycle-by-cycle current limiting, improved line regulation, and enhanced loop stability compared to voltage-mode controllers. The device includes a dual-input high-gain error amplifier for voltage feedback, a current sense comparator for cycle-by-cycle limiting, and a precision reference voltage (V_REF) of 5 V with tight tolerance. Additionally, it provides a programmable soft-start function to minimize inrush current during startup and an oscillator with external frequency selection to support a wide range of switching frequencies typically between 50 kHz and 500 kHz. The device also features undervoltage lockout circuitry on the supply pin to ensure controlled startup sequencing and prevent operation under insufficient supply voltage conditions.

## Electrical Characteristics and Key Parameters

The UC3853D operates from a supply voltage (V_CC) range of 9 V to 30 V, providing flexibility for various power supply topologies. Its internal reference voltage is specified at 5 V with ±1% initial accuracy and low temperature drift, supporting precise voltage regulation across the operating temperature range of -40°C to +125°C junction temperature. The oscillator frequency can be set externally with resistor-capacitor (RC) timing components, enabling precise control over the switching period. The device features a maximum output source current of 200 mA and a sink capability of 300 mA at the output driver, supporting fast MOSFET switching with minimal propagation delay. The error amplifier exhibits a typical voltage gain of 200 V/V with a wide bandwidth to support fast transient correction. Cycle-by-cycle current limiting is implemented via the current sense comparator, which has a low input offset voltage and fast response time, ensuring accurate current control and protection of the power stage. The device also supports a maximum duty cycle of approximately 90%, which allows high output voltage conversion efficiency while maintaining safe operation of the switching transistor.

The UVLO circuitry asserts reset below a defined supply voltage threshold, typically around 8.5 V with 1.2 V hysteresis, ensuring reliable startup sequencing. Soft-start operation is facilitated through an external capacitor on the dedicated pin, providing a linear ramp of the reference voltage to limit inrush currents during initial energization. The device also provides a shutdown or inhibit function through a dedicated pin, which can be used to disable the output under fault conditions or system control.

## Switching and Control Performance

The UC3853D provides fast and precise PWM control for power MOSFET or IGBT switching. The output driver has typical rise and fall times in the tens of nanoseconds, enabling high-frequency operation with minimal dead time. The current sense comparator allows for cycle-by-cycle peak current limiting, protecting the power stage from overcurrent conditions. The current-mode architecture also contributes to improved line regulation and transient response, as output voltage deviations immediately affect the pulse width in subsequent cycles. The device exhibits low propagation delay between current sense input and output driver transition, minimizing overshoot and ensuring accurate current limiting. It also supports both leading-edge modulation and trailing-edge blanking, depending on external circuit configuration, to minimize sub-harmonic oscillation in continuous conduction mode.

## Thermal and Package Characteristics

The UC3853D is available in an 8-pin dual in-line package (DIP) and surface-mount small-outline integrated circuit (SOIC) packages, which facilitate easy PCB integration. Junction-to-ambient thermal resistance depends on PCB layout, package type, and copper area, with typical values enabling operation at ambient temperatures up to 85°C without additional heatsinking for the device itself, as it dissipates minimal power due to low quiescent current. Quiescent supply current is typically less than 15 mA, reducing thermal loading and improving efficiency in high-density power supply designs. The device’s internal architecture is designed to maintain performance across the full industrial temperature range, ensuring reliable control under varying thermal conditions.

## Typical Application Scenarios

The UC3853D is widely used in medium- to high-power switch-mode power supplies, including half-bridge and full-bridge topologies for industrial power supplies, telecom equipment, and server power rails. It is also applicable in high-performance flyback converters for isolated output regulation in battery chargers, standby power supplies, and auxiliary DC-DC converters. The device’s precise current-mode control, fast response, and cycle-by-cycle current limiting make it particularly suitable for power systems requiring tight output voltage regulation, high efficiency, and robust protection under transient or fault conditions. Additionally, the soft-start and undervoltage lockout features allow reliable integration into systems with sequencing requirements or multiple supply rails.

The UC3853D can be employed in parallel or multi-phase converter designs where synchronized operation is needed, as its oscillator frequency and duty cycle can be accurately adjusted. It is also suitable for high-voltage DC bus applications, where precise current limiting protects MOSFETs or IGBTs from overcurrent stress during start-up or transient load events.

## Conclusion

The Texas Instruments UC3853D is a precision current-mode PWM controller designed for efficient, high-performance power conversion in isolated and non-isolated switch-mode power supplies. With a 9–30 V supply range, 5 V reference voltage with ±1% accuracy, fast output drivers capable of sourcing 200 mA and sinking 300 mA, and integrated UVLO and soft-start functions, it provides comprehensive control and protection features for medium- to high-power DC-DC and AC-DC converters. Its current-mode architecture ensures cycle-by-cycle current limiting, rapid transient response, and stable output regulation, while its packaging options facilitate straightforward integration into industrial and consumer power electronics. The combination of accurate voltage regulation, fast switching performance, and robust protection mechanisms positions the UC3853D as a versatile and reliable solution for modern high-efficiency power supply designs.
UC3853D Compare Parts
  • UC3853D vs UC3886N
  • UC3853D vs UC3886DTR
  • UC3853D vs UC3886D
  • UC3853D vs UC3879N
  • UC3853D vs UC3879DWTR
  • UC3853D vs UC3879DWG4
  • UC3853D vs UC3879DW
  • UC3853D vs UC3877N
  • UC3853D vs UC3874N-2G4
  • UC3853D vs UC3874N-2
  • UC3853D vs UC3874N-1G4
  • UC3853D vs UC3874N-1
  • UC3853D vs UC3874DWTR-1G4
  • UC3853D vs UC3874DWTR-1
  • UC3853D vs UC3874DW-2
  • UC3853D vs UC3874DW-1
  • UC3853D vs UC3870DW-2
  • UC3853D vs UC3868N
  • UC3853D vs UC3867NG4
  • UC3853D vs UC3867N
  • UC3853D vs UC3867DWTR
  • UC3853D vs UC3867DW
  • UC3853D vs UC3866N
  • UC3853D vs UC3864N
  • UC3853D vs UC3864DW
  • UC3853D vs UC3863N
  • UC3853D vs UC3863DWTRG4
  • UC3853D vs UC3863DWTR
  • UC3853D vs UC3863DW
  • UC3853D vs UC3856QG3
  • UC3853D vs UC3856Q
  • UC3853D vs UC3856NG4
  • UC3853D vs UC3856N
  • UC3853D vs UC3856DWTR
  • UC3853D vs UC3856DW
  • UC3853D vs UC3847N
  • UC3853D vs UC3847DWTRG4
  • UC3853D vs UC3847DWTR
  • UC3853D vs UC3847DW
  • UC3853D vs UC3846QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.