UC3874DWTR-1G4
UC3874DWTR-1G4
Obsolete
Description:  IC REG CTRLR BUCK 18SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 40400
UC3874DWTR-1G4 Specification
Specification
Part No
UC3874DWTR-1G4
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
9V ~ 36V
Frequency - Switching
Up to 300kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Soft Start
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
UC3874DWTR-1G4 PDF Datasheet
UC3874DWTR-1G4 Related Parts
UC3524ADW
UC3524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524ADWTR
UC3524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524AN
UC3524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524ANG4
UC3524ANG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524D
UC3524D
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DG4
UC3524DG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTR
UC3524DTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DTRG4
UC3524DTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DW
UC3524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524DWTR
UC3524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC3524N
UC3524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3524NG4
UC3524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC3874DWTR-1G4 Compare Parts
  • UC3874DWTR-1G4 vs UC3886N
  • UC3874DWTR-1G4 vs UC3886DTR
  • UC3874DWTR-1G4 vs UC3886D
  • UC3874DWTR-1G4 vs UC3879N
  • UC3874DWTR-1G4 vs UC3879DWTR
  • UC3874DWTR-1G4 vs UC3879DWG4
  • UC3874DWTR-1G4 vs UC3879DW
  • UC3874DWTR-1G4 vs UC3877N
  • UC3874DWTR-1G4 vs UC3874N-2G4
  • UC3874DWTR-1G4 vs UC3874N-2
  • UC3874DWTR-1G4 vs UC3874N-1G4
  • UC3874DWTR-1G4 vs UC3874N-1
  • UC3874DWTR-1G4 vs UC3874DWTR-1
  • UC3874DWTR-1G4 vs UC3874DW-2
  • UC3874DWTR-1G4 vs UC3874DW-1
  • UC3874DWTR-1G4 vs UC3870DW-2
  • UC3874DWTR-1G4 vs UC3868N
  • UC3874DWTR-1G4 vs UC3867NG4
  • UC3874DWTR-1G4 vs UC3867N
  • UC3874DWTR-1G4 vs UC3867DWTR
  • UC3874DWTR-1G4 vs UC3867DW
  • UC3874DWTR-1G4 vs UC3866N
  • UC3874DWTR-1G4 vs UC3864N
  • UC3874DWTR-1G4 vs UC3864DW
  • UC3874DWTR-1G4 vs UC3863N
  • UC3874DWTR-1G4 vs UC3863DWTRG4
  • UC3874DWTR-1G4 vs UC3863DWTR
  • UC3874DWTR-1G4 vs UC3863DW
  • UC3874DWTR-1G4 vs UC3856QG3
  • UC3874DWTR-1G4 vs UC3856Q
  • UC3874DWTR-1G4 vs UC3856NG4
  • UC3874DWTR-1G4 vs UC3856N
  • UC3874DWTR-1G4 vs UC3856DWTR
  • UC3874DWTR-1G4 vs UC3856DW
  • UC3874DWTR-1G4 vs UC3853D
  • UC3874DWTR-1G4 vs UC3847N
  • UC3874DWTR-1G4 vs UC3847DWTRG4
  • UC3874DWTR-1G4 vs UC3847DWTR
  • UC3874DWTR-1G4 vs UC3847DW
  • UC3874DWTR-1G4 vs UC3846QTR
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you