UCC21530QDWKQ1
UCC21530QDWKQ1
Active
Description:  IC GATE DRVR ISOLATED
Manufacturer:  Texas Instruments
History Price: $6.94000
In Stock: 18000
UCC21530QDWKQ1 Specification
Specification
Part No
UCC21530QDWKQ1
Category
PMIC - Gate Drivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
3V ~ 18V
Logic Voltage - VIL, VIH
1.2V, 1.6V
Current - Peak Output (Source, Sink)
4A, 6A
Input Type
CMOS/TTL
High Side Voltage - Max (Bootstrap)
-
Rise / Fall Time (Typ)
6ns, 7ns
Operating Temperature
-40 ℃ ~ 130 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
UCC21530QDWKQ1 Related Parts
UCC21222D
UCC21222D
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222DR
UCC21222DR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDQ1
UCC21222QDQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21222QDRQ1
UCC21222QDRQ1
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC
UCC21530DWK
UCC21530DWK
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530DWKR
UCC21530DWKR
Texas Instruments
IC GATE DRVR ISOLATED
UCC21530QDWKRQ1
UCC21530QDWKRQ1
Texas Instruments
IC GATE DRVR ISOLATED
UCC24624DR
UCC24624DR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC24624DT
UCC24624DT
Texas Instruments
IC GATE DRVR ISOLATED
UCC27200AD
UCC27200AD
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
UCC27200ADDA
UCC27200ADDA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC27200ADDAR
UCC27200ADDAR
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOPWR
UCC21530QDWKQ1 Description
The Texas Instruments UCC21530QDWKQ1 is a high-speed, isolated gate driver designed for driving power MOSFETs and IGBTs in various applications, including automotive, industrial, and renewable energy systems. This device is part of the UCC21530 family, which is known for its robust performance, high efficiency, and advanced features that enhance the reliability and performance of power conversion systems. Below is a detailed overview of the UCC21530QDWKQ1, including its specifications and features.

## Overview

The UCC21530QDWKQ1 is a dual-channel gate driver that provides isolated output signals to control power devices. It is designed to operate in high-voltage environments, making it suitable for applications such as motor drives, power inverters, and power supplies. The device features a high-speed operation, low propagation delay, and integrated protection features, ensuring reliable performance in demanding applications.

## Key Features

1. High-Speed Operation:
- The UCC21530QDWKQ1 supports fast switching speeds, with a rise time of 20 ns and a fall time of 15 ns, enabling efficient control of power devices.

2. Isolated Gate Drive:
- The device provides galvanic isolation between the input and output, allowing for safe operation in high-voltage applications while protecting the control circuitry.

3. Wide Supply Voltage Range:
- It operates with a supply voltage range of 15 V to 30 V for the high-side and low-side drivers, providing flexibility for various power supply configurations.

4. Integrated Protection Features:
- The UCC21530QDWKQ1 includes features such as under-voltage lockout (UVLO), which prevents the driver from operating when the supply voltage is too low, and fault reporting capabilities to enhance system reliability.

5. High Output Current:
- The device can deliver peak output currents of up to 4 A, allowing it to drive large gate capacitances effectively.

6. Low Propagation Delay:
- The propagation delay is typically around 30 ns, which is critical for maintaining synchronization in high-frequency applications.

7. Thermal Performance:
- The UCC21530QDWKQ1 is designed to operate over a wide temperature range, making it suitable for automotive and industrial environments.

8. Compact Package:
- Available in a QFN package, which allows for a small footprint and efficient thermal management.

## Specifications

- Supply Voltage Range: 15 V to 30 V
- Output Current: Up to 4 A (peak)
- Rise Time: 20 ns (typical)
- Fall Time: 15 ns (typical)
- Propagation Delay: 30 ns (typical)
- Under-Voltage Lockout (UVLO): 10 V (typical)
- Input Voltage Range: 3 V to 15 V
- Isolation Voltage: 2500 V (rms)
- Temperature Range: -40°C to +125°C
- Package Type: QFN (5 mm x 5 mm)
- Pin Count: 16

## Applications

The UCC21530QDWKQ1 is suitable for a wide range of applications, including:

- Motor Drives: Used in driving power MOSFETs and IGBTs for efficient motor control in industrial and automotive applications.
- Power Inverters: Ideal for renewable energy systems, such as solar inverters and wind turbine converters, where reliable gate driving is essential.
- Power Supplies: Employed in switch-mode power supplies (SMPS) to control power devices with high efficiency.
- Industrial Automation: Used in various industrial control systems requiring robust and reliable gate driving solutions.

## Conclusion

The Texas Instruments UCC21530QDWKQ1 is a high-performance isolated gate driver that meets the demands of modern power electronics applications. With its high-speed operation, integrated protection features, and robust design, it is an excellent choice for engineers looking to implement reliable and efficient gate driving solutions in their power conversion systems. Its versatility and performance make it a valuable component in a wide range of applications, from automotive to industrial and renewable energy systems.
UCC21530QDWKQ1 Compare Parts
  • UCC21530QDWKQ1 vs UCC5870QDWJQ1
  • UCC21530QDWKQ1 vs UCC3776N
  • UCC21530QDWKQ1 vs UCC37325P
  • UCC21530QDWKQ1 vs UCC37325DR
  • UCC21530QDWKQ1 vs UCC37325DGNRG4
  • UCC21530QDWKQ1 vs UCC37325DGNR
  • UCC21530QDWKQ1 vs UCC37325DGN
  • UCC21530QDWKQ1 vs UCC37325D
  • UCC21530QDWKQ1 vs UCC37324PG4
  • UCC21530QDWKQ1 vs UCC37324PE4
  • UCC21530QDWKQ1 vs UCC37324P
  • UCC21530QDWKQ1 vs UCC37324DR
  • UCC21530QDWKQ1 vs UCC37324DGNR
  • UCC21530QDWKQ1 vs UCC37324DGN
  • UCC21530QDWKQ1 vs UCC37324DG4
  • UCC21530QDWKQ1 vs UCC37324D
  • UCC21530QDWKQ1 vs UCC37323PE4
  • UCC21530QDWKQ1 vs UCC37323P
  • UCC21530QDWKQ1 vs UCC37323P
  • UCC21530QDWKQ1 vs UCC37323DR
  • UCC21530QDWKQ1 vs UCC37323DGNR
  • UCC21530QDWKQ1 vs UCC37323DGN
  • UCC21530QDWKQ1 vs UCC37323DGN
  • UCC21530QDWKQ1 vs UCC37323D
  • UCC21530QDWKQ1 vs UCC37322P
  • UCC21530QDWKQ1 vs UCC37322DRG4
  • UCC21530QDWKQ1 vs UCC37322DR
  • UCC21530QDWKQ1 vs UCC37322DGNRG4
  • UCC21530QDWKQ1 vs UCC37322DGNR
  • UCC21530QDWKQ1 vs UCC37322DGNG4
  • UCC21530QDWKQ1 vs UCC37322DGN
  • UCC21530QDWKQ1 vs UCC37322DG4
  • UCC21530QDWKQ1 vs UCC37322D
  • UCC21530QDWKQ1 vs UCC37321PG4
  • UCC21530QDWKQ1 vs UCC37321P
  • UCC21530QDWKQ1 vs UCC37321DRG4
  • UCC21530QDWKQ1 vs UCC37321DR
  • UCC21530QDWKQ1 vs UCC37321DGNR
  • UCC21530QDWKQ1 vs UCC37321DGN
  • UCC21530QDWKQ1 vs UCC37321D
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping