☰
DG534ADJ-E3
DG534ADJ-E3
Obsolete
Description:  IC AMP/VIDEO/MUX LP 4/8CH 20DIP
Manufacturer:  Vishay
Datasheet:   DG534ADJ-E3 Datasheet
History Price: Obsolete
In Stock: 3040
DG534ADJ-E3 Specification
Specification
Part No
DG534ADJ-E3
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Ultrasound, Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
2
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
10V ~ 21V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
500MHz
Features
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
DG534ADJ-E3 PDF Datasheet
DG534ADJ-E3 Related Parts
DG534ADN
DG534ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG534ADN-E3
DG534ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG535DJ
DG535DJ
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG535DJ-E3
DG535DJ-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG536DN-E3
DG536DN-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 44PLCC
DG538ADJ
DG538ADJ
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADJ-E3
DG538ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADN
DG538ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-E3
DG538ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1
DG538ADN-T1
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1-E3
DG538ADN-T1-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG540DJ-E3
DG540DJ-E3
Vishay
IC SWITCH QUAD SPST 20DIP
DG534ADJ-E3 Description
The Vishay DG534ADJ-E3 is a high-performance monolithic analog multiplexer/demultiplexer designed for precision signal routing in both digital and analog systems. This device integrates four independent single-pole, single-throw (SPST) switches in a compact package, enabling flexible configuration for signal multiplexing, analog signal routing, and test instrumentation. Its architecture emphasizes low on-resistance, fast switching speeds, and minimal signal distortion, making it suitable for audio, video, and data acquisition applications. The DG534ADJ-E3 also offers low power consumption and high reliability over a wide range of operating conditions.

## Device Overview

The DG534ADJ-E3 is based on CMOS technology, providing rail-to-rail analog signal transmission. It operates from a single-supply or dual-supply voltage, allowing compatibility with a wide range of digital and analog systems. Its internal design ensures low charge injection and low crosstalk between channels, which is critical in precision analog systems. The device features a low-voltage logic interface compatible with TTL and CMOS logic families, facilitating seamless integration with microcontrollers, FPGAs, and other logic devices.

## Key Specifications

* Device Type: Quad SPST analog switch
* Analog Signal Range: ±15 V (dual supply) or 0–30 V (single supply)
* On-Resistance (Rds(on)): 30 Ω typical at Vdd = 15 V
* On-Resistance Flatness: 10 Ω typical across analog input range
* Maximum Continuous Current (Imax): 50 mA per switch
* Off-Leakage Current (Ioff): ±100 nA at 25°C, ±1 μA max at 85°C
* On-Leakage Current (Ion): ±500 nA at 25°C
* Switching Time (tON/tOFF): 90 ns typical
* Charge Injection: 5 pC typical
* Capacitance Between Switch Terminals: 20 pF typical
* Logic Input Levels: TTL/CMOS compatible, Vih = 2 V minimum, Vil = 0.8 V maximum
* Supply Voltage (Vdd – Vss): 10 V to 36 V single supply or ±5 V to ±15 V dual supply
* Operating Temperature Range (TA): −40°C to +85°C
* Package Type: SOIC-16 or TSSOP-16 depending on configuration
* Power Dissipation: 300 mW typical

## Electrical Characteristics

The DG534ADJ-E3 features low on-resistance with minimal variation across the input voltage range, ensuring accurate signal transmission with low distortion. The device exhibits minimal leakage currents, making it suitable for high-impedance signal routing and precision measurement circuits. Switching times are fast, with typical turn-on and turn-off times of 90 ns, supporting high-frequency applications without significant signal degradation. The low charge injection characteristic ensures minimal transient disturbance when switching sensitive analog signals.

## Switching and Signal Performance

The switch provides near-ideal analog behavior with low series resistance, low capacitance, and excellent linearity. Crosstalk between channels is typically −80 dB at 1 MHz, minimizing signal interference in multiplexed systems. Total harmonic distortion is negligible, making it suitable for audio and low-distortion data acquisition applications. The device can pass both analog and digital signals up to several megahertz without introducing significant attenuation or phase shift.

## Thermal and Reliability Characteristics

Thermal resistance junction-to-ambient (RthJA) is 120 K/W in standard SOIC-16 PCB layout, allowing for moderate power dissipation without active cooling. The device maintains stable performance across its full operating temperature range of −40°C to +85°C. It is capable of withstanding typical power-on and power-off transients, and the CMOS fabrication ensures robustness against latch-up and electrostatic discharge up to ±2 kV HBM.

## Applications

* Audio and video signal routing
* Precision data acquisition systems and instrumentation
* Multiplexed sensor arrays
* Communication systems requiring low crosstalk
* Microcontroller-based analog signal switching
* Test and measurement equipment requiring high linearity

## Package and Mechanical Data

The DG534ADJ-E3 is offered in compact SOIC-16 or TSSOP-16 packages, supporting surface-mount technology for dense PCB layouts. Pin assignments follow a standard quad switch configuration with separate enable inputs for flexible control. The package ensures low parasitic capacitance and optimal thermal performance, allowing designers to integrate multiple switches in a small footprint without compromising electrical performance.

## Summary

The Vishay DG534ADJ-E3 provides a combination of low on-resistance, high-speed switching, and low charge injection in a robust CMOS analog switch design. Its wide analog range, precision signal handling, and TTL/CMOS logic compatibility make it ideal for high-performance multiplexing applications in audio, video, and precision instrumentation. The device’s thermal stability, low leakage, and low crosstalk characteristics enable reliable operation across demanding electrical and environmental conditions, making it a versatile solution for complex analog signal routing systems.
DG534ADJ-E3 Compare Parts
  • DG534ADJ-E3 vs DG542DY-T1
  • DG534ADJ-E3 vs DG542DY-E3
  • DG534ADJ-E3 vs DG542DY
  • DG534ADJ-E3 vs DG542DJ-E3
  • DG534ADJ-E3 vs DG542DJ
  • DG534ADJ-E3 vs DG542AP
  • DG534ADJ-E3 vs DG541DY-T1-E3
  • DG534ADJ-E3 vs DG541DY-T1
  • DG534ADJ-E3 vs DG541DY-E3
  • DG534ADJ-E3 vs DG541DY
  • DG534ADJ-E3 vs DG541DJ-E3
  • DG534ADJ-E3 vs DG541DJ
  • DG534ADJ-E3 vs DG541AP
  • DG534ADJ-E3 vs DG540DN-E3
  • DG534ADJ-E3 vs DG540DN
  • DG534ADJ-E3 vs DG540DJ-E3
  • DG534ADJ-E3 vs DG538ADN-T1-E3
  • DG534ADJ-E3 vs DG538ADN-T1
  • DG534ADJ-E3 vs DG538ADN-E3
  • DG534ADJ-E3 vs DG538ADN
  • DG534ADJ-E3 vs DG538ADJ-E3
  • DG534ADJ-E3 vs DG538ADJ
  • DG534ADJ-E3 vs DG536DN-E3
  • DG534ADJ-E3 vs DG535DJ-E3
  • DG534ADJ-E3 vs DG535DJ
  • DG534ADJ-E3 vs DG534ADN-E3
  • DG534ADJ-E3 vs DG534ADN
  • DG534ADJ-E3 vs DG540DJ
  • DG534ADJ-E3 vs DG540AP/883
  • DG534ADJ-E3 vs DG540AP
  • DG534ADJ-E3 vs DG536DN
  • DG534ADJ-E3 vs DG534ADJ
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)