☰
DG538ADJ-E3
DG538ADJ-E3
Obsolete
Description:  IC AMP/VIDEO/MUX LP 4/8CH 28DIP
Manufacturer:  Vishay
Datasheet:   DG538ADJ-E3 Datasheet
History Price: Obsolete
In Stock: 48000
DG538ADJ-E3 Specification
Specification
Part No
DG538ADJ-E3
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Vishay
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Ultrasound, Video
Multiplexer/Demultiplexer Circuit
4:1
Switch Circuit
-
Number of Channels
2
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
10V ~ 21V
Voltage - Supply, Dual (V?
-
-3db Bandwidth
500MHz
Features
T-Switch Configuration
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.600", 15.24mm)
Supplier Device Package
28-PDIP
DG538ADJ-E3 PDF Datasheet
DG538ADJ-E3 Related Parts
DG534ADJ-E3
DG534ADJ-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20DIP
DG534ADN
DG534ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG534ADN-E3
DG534ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 20PLCC
DG535DJ
DG535DJ
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG535DJ-E3
DG535DJ-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
DG536DN-E3
DG536DN-E3
Vishay
IC AMP/VIDEO/MUX LP 2CH 44PLCC
DG538ADJ
DG538ADJ
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28DIP
DG538ADN
DG538ADN
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-E3
DG538ADN-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1
DG538ADN-T1
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG538ADN-T1-E3
DG538ADN-T1-E3
Vishay
IC AMP/VIDEO/MUX LP 4/8CH 28PLCC
DG540DJ-E3
DG540DJ-E3
Vishay
IC SWITCH QUAD SPST 20DIP
DG538ADJ-E3 Compare Parts
  • DG538ADJ-E3 vs DG542DY-T1
  • DG538ADJ-E3 vs DG542DY-E3
  • DG538ADJ-E3 vs DG542DY
  • DG538ADJ-E3 vs DG542DJ-E3
  • DG538ADJ-E3 vs DG542DJ
  • DG538ADJ-E3 vs DG542AP
  • DG538ADJ-E3 vs DG541DY-T1-E3
  • DG538ADJ-E3 vs DG541DY-T1
  • DG538ADJ-E3 vs DG541DY-E3
  • DG538ADJ-E3 vs DG541DY
  • DG538ADJ-E3 vs DG541DJ-E3
  • DG538ADJ-E3 vs DG541DJ
  • DG538ADJ-E3 vs DG541AP
  • DG538ADJ-E3 vs DG540DN-E3
  • DG538ADJ-E3 vs DG540DN
  • DG538ADJ-E3 vs DG540DJ-E3
  • DG538ADJ-E3 vs DG538ADN-T1-E3
  • DG538ADJ-E3 vs DG538ADN-T1
  • DG538ADJ-E3 vs DG538ADN-E3
  • DG538ADJ-E3 vs DG538ADN
  • DG538ADJ-E3 vs DG538ADJ
  • DG538ADJ-E3 vs DG536DN-E3
  • DG538ADJ-E3 vs DG535DJ-E3
  • DG538ADJ-E3 vs DG535DJ
  • DG538ADJ-E3 vs DG534ADN-E3
  • DG538ADJ-E3 vs DG534ADN
  • DG538ADJ-E3 vs DG534ADJ-E3
  • DG538ADJ-E3 vs DG540DJ
  • DG538ADJ-E3 vs DG540AP/883
  • DG538ADJ-E3 vs DG540AP
  • DG538ADJ-E3 vs DG536DN
  • DG538ADJ-E3 vs DG534ADJ
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)