XC2C128-7CPG132I
XC2C128-7CPG132I
Active
Description:  IC CPLD 128MC 7NS 132CSPBGA
Manufacturer:  Xilinx
History Price: $34.93000
In Stock: 46400
XC2C128-7CPG132I Specification
Specification
Part No
XC2C128-7CPG132I
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Xilinx
Series
CoolRunner II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7 ns
Voltage Supply - Internal
1.7V ~ 1.9V
Number of Logic Elements/Blocks
8
Number of Macrocells
128
Number of Gates
3000
Number of I/O
100
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
132-TFBGA, CSPBGA
Supplier Device Package
132-CSPBGA (8x8)
XC2C128-7CPG132I Related Parts
XC2C128-6CPG132C
XC2C128-6CPG132C
Xilinx
IC CPLD 128MC 5.7NS 132CSPBGA
XC2C128-6TQ144C
XC2C128-6TQ144C
Xilinx
IC CPLD 128MC 5.7NS 100TQFP
XC2C128-6TQG144C
XC2C128-6TQG144C
Xilinx
IC CPLD 128MC 5.7NS 144TQFP
XC2C128-6VQ100C
XC2C128-6VQ100C
Xilinx
IC CPLD 128MC 5.7NS 100VQFP
XC2C128-6VQG100C
XC2C128-6VQG100C
Xilinx
IC CPLD 128MC 5.7NS 100VQFP
XC2C128-7CP132C
XC2C128-7CP132C
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CP132I
XC2C128-7CP132I
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CPG132C
XC2C128-7CPG132C
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7TQ144I
XC2C128-7TQ144I
Xilinx
IC CPLD 128MC 7NS 100TQFP
XC2C128-7TQG144C
XC2C128-7TQG144C
Xilinx
IC CPLD 128MC 7NS 144TQFP
XC2C128-7TQG144I
XC2C128-7TQG144I
Xilinx
IC CPLD 128MC 7NS 144TQFP
XC2C128-7VQ100C
XC2C128-7VQ100C
Xilinx
IC CPLD 128MC 7NS 100VQFP
XC2C128-7CPG132I Compare Parts
  • XC2C128-7CPG132I vs XC2C64A-7VQG44C
  • XC2C128-7CPG132I vs XC2C64A-7VQG100I
  • XC2C128-7CPG132I vs XC2C64A-7VQG100C
  • XC2C128-7CPG132I vs XC2C64A-7VQ44I
  • XC2C128-7CPG132I vs XC2C64A-7VQ44C
  • XC2C128-7CPG132I vs XC2C64A-7VQ100I
  • XC2C128-7CPG132I vs XC2C64A-7VQ100C
  • XC2C128-7CPG132I vs XC2C64A-7QFG48I
  • XC2C128-7CPG132I vs XC2C64A-7QFG48C
  • XC2C128-7CPG132I vs XC2C64A-5VQG44C
  • XC2C128-7CPG132I vs XC2C64A-5VQG100C
  • XC2C128-7CPG132I vs XC2C64A-5VQ44C
  • XC2C128-7CPG132I vs XC2C64A-5VQ100C
  • XC2C128-7CPG132I vs XC2C64A-5QFG48C
  • XC2C128-7CPG132I vs XC2C512-7PQG208C
  • XC2C128-7CPG132I vs XC2C512-7PQ208C
  • XC2C128-7CPG132I vs XC2C512-7FTG256I
  • XC2C128-7CPG132I vs XC2C512-7FTG256C
  • XC2C128-7CPG132I vs XC2C512-7FT256I
  • XC2C128-7CPG132I vs XC2C512-7FT256C
  • XC2C128-7CPG132I vs XC2C512-7FGG324C
  • XC2C128-7CPG132I vs XC2C512-7FG324C
  • XC2C128-7CPG132I vs XC2C512-10PQG208I
  • XC2C128-7CPG132I vs XC2C512-10PQG208C
  • XC2C128-7CPG132I vs XC2C512-10PQ208I
  • XC2C128-7CPG132I vs XC2C512-10FTG256I
  • XC2C128-7CPG132I vs XC2C512-10FTG256C
  • XC2C128-7CPG132I vs XC2C512-10FT256I
  • XC2C128-7CPG132I vs XC2C512-10FT256C
  • XC2C128-7CPG132I vs XC2C512-10FGG324I
  • XC2C128-7CPG132I vs XC2C512-10FGG324C
  • XC2C128-7CPG132I vs XC2C512-10FG324I
  • XC2C128-7CPG132I vs XC2C512-10FG324C
  • XC2C128-7CPG132I vs XC2C384-7TQG144C
  • XC2C128-7CPG132I vs XC2C384-7TQ144C
  • XC2C128-7CPG132I vs XC2C384-7PQ208C
  • XC2C128-7CPG132I vs XC2C384-7FTG256C
  • XC2C128-7CPG132I vs XC2C384-7FT256C
  • XC2C128-7CPG132I vs XC2C384-10TQG144I
  • XC2C128-7CPG132I vs XC2C384-10TQG144C
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.