XC2C128-7TQG144C
XC2C128-7TQG144C
Active
Description:  IC CPLD 128MC 7NS 144TQFP
Manufacturer:  Xilinx
History Price: $27.58000
In Stock: 29200
XC2C128-7TQG144C Specification
Specification
Part No
XC2C128-7TQG144C
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Xilinx
Series
CoolRunner II
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7 ns
Voltage Supply - Internal
1.7V ~ 1.9V
Number of Logic Elements/Blocks
8
Number of Macrocells
128
Number of Gates
3000
Number of I/O
100
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
XC2C128-7TQG144C Related Parts
XC2C128-6CPG132C
XC2C128-6CPG132C
Xilinx
IC CPLD 128MC 5.7NS 132CSPBGA
XC2C128-6TQ144C
XC2C128-6TQ144C
Xilinx
IC CPLD 128MC 5.7NS 100TQFP
XC2C128-6TQG144C
XC2C128-6TQG144C
Xilinx
IC CPLD 128MC 5.7NS 144TQFP
XC2C128-6VQ100C
XC2C128-6VQ100C
Xilinx
IC CPLD 128MC 5.7NS 100VQFP
XC2C128-6VQG100C
XC2C128-6VQG100C
Xilinx
IC CPLD 128MC 5.7NS 100VQFP
XC2C128-7CP132C
XC2C128-7CP132C
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CP132I
XC2C128-7CP132I
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CPG132C
XC2C128-7CPG132C
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7CPG132I
XC2C128-7CPG132I
Xilinx
IC CPLD 128MC 7NS 132CSPBGA
XC2C128-7TQ144I
XC2C128-7TQ144I
Xilinx
IC CPLD 128MC 7NS 100TQFP
XC2C128-7TQG144I
XC2C128-7TQG144I
Xilinx
IC CPLD 128MC 7NS 144TQFP
XC2C128-7VQ100C
XC2C128-7VQ100C
Xilinx
IC CPLD 128MC 7NS 100VQFP
XC2C128-7TQG144C Description
The Xilinx XC2C128-7TQG144C is a member of the CoolRunner-II family of Field Programmable Gate Arrays (FPGAs). This device is designed for low-power applications, making it ideal for battery-operated devices, portable electronics, and other applications where power efficiency is critical. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The CoolRunner-II series is known for its ultra-low power consumption and high performance, making it suitable for a variety of applications that require flexibility and efficiency. The XC2C128-7TQG144C is particularly well-suited for applications in consumer electronics, automotive, industrial control, and telecommunications.

## Key Specifications

1. Device Family: CoolRunner-II
2. Part Number: XC2C128-7TQG144C
3. Package Type: TQG (Thin Quad Flat Package)
4. Package Size: 144 pins
5. Logic Cells: 128
6. Look-Up Tables (LUTs): 256
7. Flip-Flops: 256
8. Maximum I/O Pins: 100
9. Maximum Clock Frequency: Up to 200 MHz
10. Power Supply Voltage: 1.2V (core voltage)
11. I/O Voltage Levels: Supports multiple I/O standards including LVCMOS and LVTTL.
12. Configuration: Supports multiple configuration modes including JTAG and serial configuration.

## Performance Features

- Low Power Consumption: The XC2C128 is designed for ultra-low power operation, making it suitable for applications where battery life is a concern. It features a sleep mode that significantly reduces power consumption when the device is not in active use.
- High-Speed Operation: With a maximum clock frequency of up to 200 MHz, the XC2C128 can handle a variety of high-speed applications, providing the necessary performance for real-time processing.
- Flexible I/O Options: The device supports multiple I/O standards, allowing for easy integration into various systems and compatibility with different voltage levels.
- Configurable Logic: The XC2C128 features a flexible architecture that allows designers to implement custom logic functions, making it suitable for a wide range of applications.

## Applications

The XC2C128-7TQG144C is suitable for a variety of applications, including but not limited to:

- Consumer Electronics: Used in portable devices such as smartphones, tablets, and wearable technology, where low power consumption is essential.
- Automotive: Ideal for applications in automotive electronics, including sensor interfaces, control systems, and infotainment systems.
- Industrial Control: Utilized in automation systems, robotics, and machine control applications that require reliable and efficient processing.
- Telecommunications: Supports applications in communication devices, including routers, switches, and base stations, where flexibility and performance are critical.

## Development Tools

Xilinx provides a range of development tools for the CoolRunner-II family, including:

- ISE Design Suite: A comprehensive design environment that supports the development of both hardware and software components for Xilinx FPGAs. It includes tools for synthesis, simulation, and implementation.
- ChipScope Pro: A tool for debugging and analyzing designs in real-time, allowing developers to monitor internal signals and performance metrics.
- Xilinx Platform Studio: A development environment that enables the integration of hardware and software components, facilitating the design of complex systems.

## Conclusion

The Xilinx XC2C128-7TQG144C is a versatile and efficient FPGA that offers a rich set of features and capabilities for a variety of low-power applications. Its combination of low power consumption, flexible logic resources, and high-speed operation makes it an excellent choice for engineers looking to implement cost-effective and energy-efficient designs. With the support of Xilinx%27s development tools, users can efficiently design, simulate, and deploy their applications, maximizing the potential of this advanced FPGA. The XC2C128 stands out as a reliable solution for applications that demand both performance and power efficiency.
XC2C128-7TQG144C Compare Parts
  • XC2C128-7TQG144C vs XC2C64A-7VQG44C
  • XC2C128-7TQG144C vs XC2C64A-7VQG100I
  • XC2C128-7TQG144C vs XC2C64A-7VQG100C
  • XC2C128-7TQG144C vs XC2C64A-7VQ44I
  • XC2C128-7TQG144C vs XC2C64A-7VQ44C
  • XC2C128-7TQG144C vs XC2C64A-7VQ100I
  • XC2C128-7TQG144C vs XC2C64A-7VQ100C
  • XC2C128-7TQG144C vs XC2C64A-7QFG48I
  • XC2C128-7TQG144C vs XC2C64A-7QFG48C
  • XC2C128-7TQG144C vs XC2C64A-5VQG44C
  • XC2C128-7TQG144C vs XC2C64A-5VQG100C
  • XC2C128-7TQG144C vs XC2C64A-5VQ44C
  • XC2C128-7TQG144C vs XC2C64A-5VQ100C
  • XC2C128-7TQG144C vs XC2C64A-5QFG48C
  • XC2C128-7TQG144C vs XC2C512-7PQG208C
  • XC2C128-7TQG144C vs XC2C512-7PQ208C
  • XC2C128-7TQG144C vs XC2C512-7FTG256I
  • XC2C128-7TQG144C vs XC2C512-7FTG256C
  • XC2C128-7TQG144C vs XC2C512-7FT256I
  • XC2C128-7TQG144C vs XC2C512-7FT256C
  • XC2C128-7TQG144C vs XC2C512-7FGG324C
  • XC2C128-7TQG144C vs XC2C512-7FG324C
  • XC2C128-7TQG144C vs XC2C512-10PQG208I
  • XC2C128-7TQG144C vs XC2C512-10PQG208C
  • XC2C128-7TQG144C vs XC2C512-10PQ208I
  • XC2C128-7TQG144C vs XC2C512-10FTG256I
  • XC2C128-7TQG144C vs XC2C512-10FTG256C
  • XC2C128-7TQG144C vs XC2C512-10FT256I
  • XC2C128-7TQG144C vs XC2C512-10FT256C
  • XC2C128-7TQG144C vs XC2C512-10FGG324I
  • XC2C128-7TQG144C vs XC2C512-10FGG324C
  • XC2C128-7TQG144C vs XC2C512-10FG324I
  • XC2C128-7TQG144C vs XC2C512-10FG324C
  • XC2C128-7TQG144C vs XC2C384-7TQG144C
  • XC2C128-7TQG144C vs XC2C384-7TQ144C
  • XC2C128-7TQG144C vs XC2C384-7PQ208C
  • XC2C128-7TQG144C vs XC2C384-7FTG256C
  • XC2C128-7TQG144C vs XC2C384-7FT256C
  • XC2C128-7TQG144C vs XC2C384-10TQG144I
  • XC2C128-7TQG144C vs XC2C384-10TQG144C
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.