ACPL-824-000E
ACPL-824-000E
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8DIP
Manufacturer:  Broadcom
History Price: $0.46999
In Stock: 8000
ACPL-824-000E Specification
Specification
Part No
ACPL-824-000E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
ACPL-824-000E Related Parts
ACPL-P454-000E
ACPL-P454-000E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-020E
ACPL-P454-020E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-060E
ACPL-P454-060E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-500E
ACPL-P454-500E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-824-060E
ACPL-824-060E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-500E
ACPL-824-500E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-300E
ACPL-824-300E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-560E
ACPL-824-560E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-W00E
ACPL-824-W00E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-W60E
ACPL-824-W60E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-000E
ACPL-827-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-00BE
ACPL-827-00BE
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-000E Compare Parts
  • ACPL-824-000E vs ACPL-W454-020E
  • ACPL-824-000E vs ACPL-K453-520E
  • ACPL-824-000E vs ACPL-K453-020E
  • ACPL-824-000E vs ACPL-W454-560E
  • ACPL-824-000E vs ACPL-W50L-560E
  • ACPL-824-000E vs ACPL-W50L-500E
  • ACPL-824-000E vs ACPL-W50L-060E
  • ACPL-824-000E vs ACPL-W454-500E
  • ACPL-824-000E vs ACPL-M43T-500E
  • ACPL-824-000E vs ACPL-W50L-000E
  • ACPL-824-000E vs ACPL-M51L-000E
  • ACPL-824-000E vs ACPL-M50L-560E
  • ACPL-824-000E vs ACPL-M50L-500E
  • ACPL-824-000E vs ACPL-M50L-060E
  • ACPL-824-000E vs ACPL-M50L-000E
  • ACPL-824-000E vs ACPL-M49U-500E
  • ACPL-824-000E vs ACPL-M49U-000E
  • ACPL-824-000E vs ACPL-M49T-560E
  • ACPL-824-000E vs ACPL-M49T-500E
  • ACPL-824-000E vs ACPL-M49T-000E
  • ACPL-824-000E vs ACPL-M43U-500E
  • ACPL-824-000E vs ACPL-M51L-500E
  • ACPL-824-000E vs ACPL-M43T-560E
  • ACPL-824-000E vs ACPL-M51L-560E
  • ACPL-824-000E vs ACPL-M43T-500
  • ACPL-824-000E vs ACPL-M43T-000E
  • ACPL-824-000E vs ACPL-M43T
  • ACPL-824-000E vs ACPL-K70A-560E
  • ACPL-824-000E vs ACPL-K70A-500E
  • ACPL-824-000E vs ACPL-K54L-560E
  • ACPL-824-000E vs ACPL-M43U-000E
  • ACPL-824-000E vs ACPL-W454-060E
  • ACPL-824-000E vs ACPL-M51L-060E
  • ACPL-824-000E vs ACPL-W454-000E
  • ACPL-824-000E vs ACPL-P454-560E
  • ACPL-824-000E vs ACPL-P454-520E
  • ACPL-824-000E vs ACPL-K54L-000E
  • ACPL-824-000E vs ACPL-1772L
  • ACPL-824-000E vs ACPL-1770L-300
  • ACPL-824-000E vs ACPL-1770L-200
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.