☰
ACPL-824-560E
ACPL-824-560E
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8SMD
Manufacturer:  Broadcom
History Price: $0.45833
In Stock: 32960
ACPL-824-560E Specification
Specification
Part No
ACPL-824-560E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
ACPL-824-560E Related Parts
ACPL-P454-000E
ACPL-P454-000E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-020E
ACPL-P454-020E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-060E
ACPL-P454-060E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-500E
ACPL-P454-500E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-824-000E
ACPL-824-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-060E
ACPL-824-060E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-500E
ACPL-824-500E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-300E
ACPL-824-300E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-W00E
ACPL-824-W00E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-W60E
ACPL-824-W60E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-000E
ACPL-827-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-00BE
ACPL-827-00BE
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-560E Description
The Broadcom ACPL-824-560E is a high-performance optocoupler designed for various applications in industrial and consumer electronics. This device is particularly well-suited for use in isolated communication systems, power supply circuits, and signal isolation, where reliable performance and safety are paramount.

## Key Features:

1. Isolation Voltage: The ACPL-824-560E offers a high isolation voltage of up to 5,000 Vrms, ensuring robust electrical isolation between the input and output. This feature is critical for protecting sensitive components from high voltages and transients.

2. Data Rate: This optocoupler supports high-speed data transmission with a maximum data rate of 10 Mbps. This capability makes it suitable for applications requiring fast signal processing and communication.

3. Input Current: The device has a low input current requirement, typically around 10 mA, which helps in reducing power consumption and allows for easy interfacing with various control circuits.

4. Output Type: The ACPL-824-560E features a photodiode and a high-speed transistor output, providing a fast response time and ensuring that the output signal closely follows the input signal.

5. Temperature Range: The device operates over a wide temperature range of -40°C to +100°C, making it suitable for use in harsh environments and ensuring reliable performance in various applications.

6. Package Type: The ACPL-824-560E is available in a compact, surface-mount package (SO-8), which facilitates easy integration into printed circuit boards (PCBs) and helps save space in electronic designs.

7. Common Mode Transient Immunity (CMTI): The optocoupler exhibits excellent common mode transient immunity, typically rated at 15 kV/µs. This feature is essential for maintaining signal integrity in environments with high electromagnetic interference (EMI).

8. Low Propagation Delay: The device has a low propagation delay, typically around 50 ns, which is crucial for applications requiring precise timing and synchronization.

## Applications:

The Broadcom ACPL-824-560E is ideal for a variety of applications, including:

- Industrial Automation: Used in control systems and automation equipment for signal isolation and communication.
- Power Supply Circuits: Provides isolation in switch-mode power supplies (SMPS) and other power conversion applications.
- Data Communication: Suitable for isolated data communication interfaces, including RS-232 and RS-485.
- Consumer Electronics: Employed in various consumer devices for signal isolation and protection.

## Conclusion:

In summary, the Broadcom ACPL-824-560E is a versatile and reliable optocoupler that offers excellent performance characteristics, including high isolation voltage, fast data rates, and low input current. Its robust design and wide operational temperature range make it an ideal choice for engineers and designers working in industrial, consumer, and communication applications. With its compact form factor and high-speed capabilities, the ACPL-824-560E is well-suited for modern electronic designs that require both performance and reliability.
ACPL-824-560E Compare Parts
  • ACPL-824-560E vs ACPL-W454-020E
  • ACPL-824-560E vs ACPL-K453-520E
  • ACPL-824-560E vs ACPL-K453-020E
  • ACPL-824-560E vs ACPL-W454-560E
  • ACPL-824-560E vs ACPL-W50L-560E
  • ACPL-824-560E vs ACPL-W50L-500E
  • ACPL-824-560E vs ACPL-W50L-060E
  • ACPL-824-560E vs ACPL-W454-500E
  • ACPL-824-560E vs ACPL-M43T-500E
  • ACPL-824-560E vs ACPL-W50L-000E
  • ACPL-824-560E vs ACPL-M51L-000E
  • ACPL-824-560E vs ACPL-M50L-560E
  • ACPL-824-560E vs ACPL-M50L-500E
  • ACPL-824-560E vs ACPL-M50L-060E
  • ACPL-824-560E vs ACPL-M50L-000E
  • ACPL-824-560E vs ACPL-M49U-500E
  • ACPL-824-560E vs ACPL-M49U-000E
  • ACPL-824-560E vs ACPL-M49T-560E
  • ACPL-824-560E vs ACPL-M49T-500E
  • ACPL-824-560E vs ACPL-M49T-000E
  • ACPL-824-560E vs ACPL-M43U-500E
  • ACPL-824-560E vs ACPL-M51L-500E
  • ACPL-824-560E vs ACPL-M43T-560E
  • ACPL-824-560E vs ACPL-M51L-560E
  • ACPL-824-560E vs ACPL-M43T-500
  • ACPL-824-560E vs ACPL-M43T-000E
  • ACPL-824-560E vs ACPL-M43T
  • ACPL-824-560E vs ACPL-K70A-560E
  • ACPL-824-560E vs ACPL-K70A-500E
  • ACPL-824-560E vs ACPL-K54L-560E
  • ACPL-824-560E vs ACPL-M43U-000E
  • ACPL-824-560E vs ACPL-W454-060E
  • ACPL-824-560E vs ACPL-M51L-060E
  • ACPL-824-560E vs ACPL-W454-000E
  • ACPL-824-560E vs ACPL-P454-560E
  • ACPL-824-560E vs ACPL-P454-520E
  • ACPL-824-560E vs ACPL-K54L-000E
  • ACPL-824-560E vs ACPL-1772L
  • ACPL-824-560E vs ACPL-1770L-300
  • ACPL-824-560E vs ACPL-1770L-200
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller