ACPL-824-300E
ACPL-824-300E
Active
Description:  OPTOISOLATOR 5KV 2CH TRANS 8SMD
Manufacturer:  Broadcom
History Price: $0.42723
In Stock: 49200
ACPL-824-300E Specification
Specification
Part No
ACPL-824-300E
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 1mA
Current Transfer Ratio (Max)
300% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
ACPL-824-300E Related Parts
ACPL-P454-000E
ACPL-P454-000E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-020E
ACPL-P454-020E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-060E
ACPL-P454-060E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-P454-500E
ACPL-P454-500E
Broadcom
OPTOISOLATOR 3.75KV TRANS 6SOIC
ACPL-824-000E
ACPL-824-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-060E
ACPL-824-060E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-500E
ACPL-824-500E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-560E
ACPL-824-560E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8SMD
ACPL-824-W00E
ACPL-824-W00E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-W60E
ACPL-824-W60E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-000E
ACPL-827-000E
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-827-00BE
ACPL-827-00BE
Broadcom
OPTOISOLATOR 5KV 2CH TRANS 8DIP
ACPL-824-300E Description
The Broadcom ACPL-824-300E is a high-performance optocoupler designed for applications requiring electrical isolation and reliable signal transmission. This device is particularly well-suited for use in industrial automation, power supply circuits, and data communication systems, where safety and performance are critical.

## Key Features:

1. Isolation Voltage: The ACPL-824-300E provides a high isolation voltage of up to 5,000 Vrms. This level of isolation is essential for protecting sensitive components from high voltages and ensuring safe operation in various applications.

2. Data Rate: This optocoupler supports high-speed data transmission with a maximum data rate of 10 Mbps. This capability allows for fast and efficient communication in systems that require quick signal processing.

3. Input Current: The device has a low input current requirement, typically around 10 mA. This low input current helps reduce power consumption and allows for easy interfacing with various control circuits.

4. Output Type: The ACPL-824-300E features a photodiode and a high-speed transistor output. This configuration provides a fast response time, ensuring that the output signal accurately follows the input signal.

5. Temperature Range: The device operates over a wide temperature range of -40°C to +100°C, making it suitable for use in harsh environments and ensuring reliable performance in various applications.

6. Package Type: The ACPL-824-300E is available in a compact, surface-mount package (SO-8), which facilitates easy integration into printed circuit boards (PCBs) and helps save space in electronic designs.

7. Common Mode Transient Immunity (CMTI): The optocoupler exhibits excellent common mode transient immunity, typically rated at 15 kV/µs. This feature is crucial for maintaining signal integrity in environments with high electromagnetic interference (EMI).

8. Low Propagation Delay: The device has a low propagation delay, typically around 50 ns, which is important for applications requiring precise timing and synchronization.

9. High Gain-Bandwidth Product: The ACPL-824-300E has a high gain-bandwidth product, which allows it to maintain performance across a wide range of frequencies, making it suitable for various signal processing applications.

## Applications:

The Broadcom ACPL-824-300E is ideal for a variety of applications, including:

- Industrial Automation: Used in control systems and automation equipment for signal isolation and communication.
- Power Supply Circuits: Provides isolation in switch-mode power supplies (SMPS) and other power conversion applications.
- Data Communication: Suitable for isolated data communication interfaces, including RS-232 and RS-485.
- Consumer Electronics: Employed in various consumer devices for signal isolation and protection.

## Conclusion:

In summary, the Broadcom ACPL-824-300E is a versatile and reliable optocoupler that offers excellent performance characteristics, including high isolation voltage, fast data rates, and low input current. Its robust design and wide operational temperature range make it an ideal choice for engineers and designers working in industrial, consumer, and communication applications. With its compact form factor and high-speed capabilities, the ACPL-824-300E is well-suited for modern electronic designs that require both performance and reliability.
ACPL-824-300E Compare Parts
  • ACPL-824-300E vs ACPL-W454-020E
  • ACPL-824-300E vs ACPL-K453-520E
  • ACPL-824-300E vs ACPL-K453-020E
  • ACPL-824-300E vs ACPL-W454-560E
  • ACPL-824-300E vs ACPL-W50L-560E
  • ACPL-824-300E vs ACPL-W50L-500E
  • ACPL-824-300E vs ACPL-W50L-060E
  • ACPL-824-300E vs ACPL-W454-500E
  • ACPL-824-300E vs ACPL-M43T-500E
  • ACPL-824-300E vs ACPL-W50L-000E
  • ACPL-824-300E vs ACPL-M51L-000E
  • ACPL-824-300E vs ACPL-M50L-560E
  • ACPL-824-300E vs ACPL-M50L-500E
  • ACPL-824-300E vs ACPL-M50L-060E
  • ACPL-824-300E vs ACPL-M50L-000E
  • ACPL-824-300E vs ACPL-M49U-500E
  • ACPL-824-300E vs ACPL-M49U-000E
  • ACPL-824-300E vs ACPL-M49T-560E
  • ACPL-824-300E vs ACPL-M49T-500E
  • ACPL-824-300E vs ACPL-M49T-000E
  • ACPL-824-300E vs ACPL-M43U-500E
  • ACPL-824-300E vs ACPL-M51L-500E
  • ACPL-824-300E vs ACPL-M43T-560E
  • ACPL-824-300E vs ACPL-M51L-560E
  • ACPL-824-300E vs ACPL-M43T-500
  • ACPL-824-300E vs ACPL-M43T-000E
  • ACPL-824-300E vs ACPL-M43T
  • ACPL-824-300E vs ACPL-K70A-560E
  • ACPL-824-300E vs ACPL-K70A-500E
  • ACPL-824-300E vs ACPL-K54L-560E
  • ACPL-824-300E vs ACPL-M43U-000E
  • ACPL-824-300E vs ACPL-W454-060E
  • ACPL-824-300E vs ACPL-M51L-060E
  • ACPL-824-300E vs ACPL-W454-000E
  • ACPL-824-300E vs ACPL-P454-560E
  • ACPL-824-300E vs ACPL-P454-520E
  • ACPL-824-300E vs ACPL-K54L-000E
  • ACPL-824-300E vs ACPL-1772L
  • ACPL-824-300E vs ACPL-1770L-300
  • ACPL-824-300E vs ACPL-1770L-200
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.