☰
HCPL-0600
HCPL-0600
Active
Description:  OPTOISO 3.75KV OPN COLLECTOR 8SO
Manufacturer:  Broadcom
Datasheet:   HCPL-0600 Datasheet
History Price: $3.62
In Stock: 37520
HCPL-0600 Specification
Specification
Part No
HCPL-0600
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
5kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10MBd
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
24ns, 10ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO Tall
HCPL-0600 Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-0600 Description
The Broadcom HCPL-0600 is a high-performance optocoupler designed for applications that require electrical isolation and reliable signal transmission. This device is particularly well-suited for use in industrial automation, power supplies, and communication systems. Below is a detailed overview of the HCPL-0600, including its specifications, features, and typical applications.

## Overview

The HCPL-0600 is a high-speed optocoupler that utilizes a Gallium Arsenide (GaAs) infrared LED and a photodiode detector. This combination allows for efficient signal transmission while providing electrical isolation between the input and output. The device is designed to operate in a wide range of temperatures, making it suitable for various demanding environments.

## Key Features

1. High-Speed Performance: The HCPL-0600 is capable of high-speed data transmission, with a typical propagation delay of 35 ns, making it ideal for applications that require fast response times.
2. Electrical Isolation: The device provides robust electrical isolation, typically rated at 5000 VRMS, ensuring safety and reliability in various applications.
3. Wide Operating Temperature Range: The optocoupler operates effectively over a temperature range of -40°C to +100°C, making it suitable for harsh environments.
4. Low Input Current: The device features a low input current requirement, which helps in reducing overall power consumption.
5. High Common-Mode Rejection Ratio (CMRR): The HCPL-0600 exhibits a high CMRR, which is essential for maintaining signal integrity in noisy environments.

## Specifications

- Input Characteristics:
- LED Forward Voltage (Vf): Typically 1.2V at If = 10 mA
- LED Forward Current (If): Maximum 20 mA
- LED Reverse Voltage (Vr): Maximum 5V

- Output Characteristics:
- Collector-Emitter Voltage (Vce): Maximum 30V
- Collector Current (Ic): Maximum 50 mA
- Output Voltage (Vo): Typically 0.5V at Ic = 10 mA

- Isolation Voltage: 5000 VRMS for 1 minute

- Temperature Range: -40°C to +100°C

- Common-Mode Transient Immunity (CMTI): Typically 100 kV/µs

- Propagation Delay: Typically 35 ns

- Rise and Fall Times: Typically 10 ns (rise), 10 ns (fall)

## Applications

The HCPL-0600 is widely used in various applications, including:

- Industrial Automation: For isolating control signals in industrial equipment and machinery, ensuring safety and reliability.
- Power Supply Systems: In feedback loops for power converters and switch-mode power supplies to maintain stable operation.
- Communication Systems: For isolating data lines in telecommunication equipment to prevent ground loops and ensure signal integrity.
- Consumer Electronics: In devices requiring signal isolation for safety and performance.

## Conclusion

The Broadcom HCPL-0600 optocoupler is a versatile and reliable component that meets the demands of modern electronic applications. With its high-speed performance, excellent electrical isolation, and wide operating temperature range, it is an ideal choice for engineers looking to implement safe and efficient signal transmission in their designs. Whether in industrial, consumer, or communication applications, the HCPL-0600 stands out as a robust solution for electrical isolation needs.
HCPL-0600 Compare Parts
  • HCPL-0600 vs HCPL0601R1
  • HCPL-0600 vs HCPL0600_F132
  • HCPL-0600 vs HCPL0600V
  • HCPL-0600 vs HCPL0600V
  • HCPL-0600 vs HCPL0600R2V
  • HCPL-0600 vs HCPL0600R1V
  • HCPL-0600 vs HCPL0600R1
  • HCPL-0600 vs HCPL0600R1
  • HCPL-0600 vs HCPL-M456-060E
  • HCPL-0600 vs HCPL-7611-500E
  • HCPL-0600 vs HCPL-7611-300E
  • HCPL-0600 vs HCPL-7611-000E
  • HCPL-0600 vs HCPL-261A#500
  • HCPL-0600 vs HCPL-2601#520
  • HCPL-0600 vs HCPL-2601#320
  • HCPL-0600 vs HCPL-2601#060
  • HCPL-0600 vs HCPL-2411#500
  • HCPL-0600 vs HCPL-2411#300
  • HCPL-0600 vs HCPL-2411#060
  • HCPL-0600 vs HCPL-2400#500
  • HCPL-0600 vs HCPL-2400#060
  • HCPL-0600 vs HCPL-2300#560
  • HCPL-0600 vs HCPL-2300#360
  • HCPL-0600 vs HCPL-2611#560
  • HCPL-0600 vs HCPL-260L-520
  • HCPL-0600 vs HCPL-261N#020
  • HCPL-0600 vs HCPL-261A#060
  • HCPL-0600 vs HCPL-261A#020
  • HCPL-0600 vs HCPL-260L-320
  • HCPL-0600 vs HCPL-260L-300
  • HCPL-0600 vs HCPL-260L-020
  • HCPL-0600 vs HCPL-260L#560
  • HCPL-0600 vs HCPL-260L#500
  • HCPL-0600 vs HCPL-260L#060
  • HCPL-0600 vs HCPL-2212#300
  • HCPL-0600 vs HCPL-2212#060
  • HCPL-0600 vs HCPL-2611#360
  • HCPL-0600 vs HCPL-2631#320
  • HCPL-0600 vs HCPL-263N#500
  • HCPL-0600 vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.