☰
HCPL-0708
HCPL-0708
Obsolete
Description:  OPTOISO 3.75KV PUSH PULL 8SO
Manufacturer:  Broadcom
Datasheet:   HCPL-0708 Datasheet
History Price: Obsolete
In Stock: 12120
HCPL-0708 Specification
Specification
Part No
HCPL-0708
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
2 mA
Data Rate
15MBd
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
Rise / Fall Time (Typ)
20ns, 25ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO Tall
HCPL-0708 Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-0708 Description
Here’s a detailed introduction to the Broadcom HCPL-0708, including its specifications and features:

---

## Broadcom HCPL-0708: Detailed Overview

## Overview

The Broadcom HCPL-0708 is a high-speed, optically isolated gate driver designed for driving power MOSFETs and IGBTs. This device provides robust isolation and precise signal transmission, making it ideal for use in high-power and high-voltage applications, such as motor drives, power inverters, and other industrial automation systems. Its high-speed performance and excellent isolation characteristics ensure reliable operation in demanding environments.

## Key Specifications

1. General Description:
- Type: Optocoupler Gate Driver
- Package Type: 8-pin Dual In-Line Package (DIP) or Surface Mount (SO-8)
- Isolation Voltage: 5,000V RMS
- Temperature Range: -40°C to +100°C

2. Electrical Characteristics:
- Supply Voltage (V_CC):
- Minimum: 15V
- Typical: 15V
- Maximum: 30V
- Input Current (I_F):
- Minimum: 7mA
- Typical: 10mA
- Maximum: 20mA
- Output High Voltage (V_OH):
- Minimum: V_CC - 2V (at I_OH = 1A)
- Output Low Voltage (V_OL):
- Maximum: 2V (at I_OL = 1A)
- Propagation Delay (t_PHL and t_PHL):
- Typical: 150ns
- Maximum: 200ns
- Pulse Width Distortion (PWD):
- Typical: 20ns
- Supply Current (I_CC):
- Typical: 20mA
- Input-Output Isolation Resistance:
- Minimum: 10^12 Ω
- Input-Output Capacitance:
- Typical: 1pF

3. Features:
- High-Speed Operation: The HCPL-0708 supports fast switching with a propagation delay of 150ns (typical), making it suitable for high-speed applications where rapid signal transmission is crucial.
- High Isolation Voltage: Provides 5,000V RMS isolation, which ensures safety and protection against high-voltage spikes and transients, crucial for reliable operation in industrial environments.
- Low Pulse Width Distortion: With a pulse width distortion of 20ns (typical), the HCPL-0708 maintains signal integrity and accuracy, which is essential for high-frequency applications.
- Wide Temperature Range: Operates reliably across a temperature range of -40°C to +100°C, allowing it to be used in various harsh environments.
- High Current Drive Capability: Capable of driving up to 1A of output current, suitable for controlling high-power MOSFETs and IGBTs in power electronics applications.
- Low Supply Current: With a typical supply current of 20mA, the HCPL-0708 offers energy-efficient operation.

4. Applications:
- Motor Drives: Used in the gate drive circuitry of motor driver systems, providing reliable isolation and control for power transistors.
- Power Inverters: Essential for driving the gates of MOSFETs and IGBTs in power inverters used in renewable energy systems, such as solar and wind power.
- Industrial Automation: Ideal for use in industrial control systems that require isolation between high-voltage and low-voltage sections.
- Switching Power Supplies: Provides isolation and precise control for switching power supplies in various electronic devices.
- HVAC Systems: Utilized in heating, ventilation, and air conditioning systems for controlling high-power switching devices.

5. Pin Configuration (DIP-8 / SOIC-8):
- Pin 1: Anode (Input)
- Pin 2: Cathode (Input)
- Pin 3: V_CC (Power Supply)
- Pin 4: Ground (GND)
- Pin 5: Collector (Output)
- Pin 6: Emitter (Output)
- Pin 7: V_O (Power Supply for Output Stage)
- Pin 8: Ground (GND for Output Stage)

6. Typical Application Circuit:
- Gate Driver Circuit: The HCPL-0708 is typically used to drive the gates of MOSFETs or IGBTs in a half-bridge or full-bridge configuration. It provides electrical isolation between the low-voltage control circuitry and the high-voltage power stages, ensuring safe and reliable operation.

## Conclusion

The Broadcom HCPL-0708 is a high-performance optically isolated gate driver that delivers fast switching speeds, high isolation voltage, and robust current driving capability. Its features make it an excellent choice for a wide range of applications, including motor drives, power inverters, and industrial automation systems. For detailed design considerations and application guidelines, it is recommended to consult the official datasheet provided by Broadcom.

---

This detailed overview covers the key aspects and specifications of the Broadcom HCPL-0708, providing valuable information for engineers and designers working with this gate driver.
HCPL-0708 Compare Parts
  • HCPL-0708 vs HCPL0601R1
  • HCPL-0708 vs HCPL0600_F132
  • HCPL-0708 vs HCPL0600V
  • HCPL-0708 vs HCPL0600V
  • HCPL-0708 vs HCPL0600R2V
  • HCPL-0708 vs HCPL0600R1V
  • HCPL-0708 vs HCPL0600R1
  • HCPL-0708 vs HCPL0600R1
  • HCPL-0708 vs HCPL-M456-060E
  • HCPL-0708 vs HCPL-7611-500E
  • HCPL-0708 vs HCPL-7611-300E
  • HCPL-0708 vs HCPL-7611-000E
  • HCPL-0708 vs HCPL-261A#500
  • HCPL-0708 vs HCPL-2601#520
  • HCPL-0708 vs HCPL-2601#320
  • HCPL-0708 vs HCPL-2601#060
  • HCPL-0708 vs HCPL-2411#500
  • HCPL-0708 vs HCPL-2411#300
  • HCPL-0708 vs HCPL-2411#060
  • HCPL-0708 vs HCPL-2400#500
  • HCPL-0708 vs HCPL-2400#060
  • HCPL-0708 vs HCPL-2300#560
  • HCPL-0708 vs HCPL-2300#360
  • HCPL-0708 vs HCPL-2611#560
  • HCPL-0708 vs HCPL-260L-520
  • HCPL-0708 vs HCPL-261N#020
  • HCPL-0708 vs HCPL-261A#060
  • HCPL-0708 vs HCPL-261A#020
  • HCPL-0708 vs HCPL-260L-320
  • HCPL-0708 vs HCPL-260L-300
  • HCPL-0708 vs HCPL-260L-020
  • HCPL-0708 vs HCPL-260L#560
  • HCPL-0708 vs HCPL-260L#500
  • HCPL-0708 vs HCPL-260L#060
  • HCPL-0708 vs HCPL-2212#300
  • HCPL-0708 vs HCPL-2212#060
  • HCPL-0708 vs HCPL-2611#360
  • HCPL-0708 vs HCPL-2631#320
  • HCPL-0708 vs HCPL-263N#500
  • HCPL-0708 vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.