☰
HCPL-2211
HCPL-2211
Active
Description:  OPTOISO 3.75KV PUSH PULL 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-2211 Datasheet
History Price: $2.82311
In Stock: 41200
HCPL-2211 Specification
Specification
Part No
HCPL-2211
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
5kV/µs, 10kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
5MBd
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
Rise / Fall Time (Typ)
30ns, 7ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-2211 Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-2211 Compare Parts
  • HCPL-2211 vs HCPL0601R1
  • HCPL-2211 vs HCPL0600_F132
  • HCPL-2211 vs HCPL0600V
  • HCPL-2211 vs HCPL0600V
  • HCPL-2211 vs HCPL0600R2V
  • HCPL-2211 vs HCPL0600R1V
  • HCPL-2211 vs HCPL0600R1
  • HCPL-2211 vs HCPL0600R1
  • HCPL-2211 vs HCPL-M456-060E
  • HCPL-2211 vs HCPL-7611-500E
  • HCPL-2211 vs HCPL-7611-300E
  • HCPL-2211 vs HCPL-7611-000E
  • HCPL-2211 vs HCPL-261A#500
  • HCPL-2211 vs HCPL-2601#520
  • HCPL-2211 vs HCPL-2601#320
  • HCPL-2211 vs HCPL-2601#060
  • HCPL-2211 vs HCPL-2411#500
  • HCPL-2211 vs HCPL-2411#300
  • HCPL-2211 vs HCPL-2411#060
  • HCPL-2211 vs HCPL-2400#500
  • HCPL-2211 vs HCPL-2400#060
  • HCPL-2211 vs HCPL-2300#560
  • HCPL-2211 vs HCPL-2300#360
  • HCPL-2211 vs HCPL-2611#560
  • HCPL-2211 vs HCPL-260L-520
  • HCPL-2211 vs HCPL-261N#020
  • HCPL-2211 vs HCPL-261A#060
  • HCPL-2211 vs HCPL-261A#020
  • HCPL-2211 vs HCPL-260L-320
  • HCPL-2211 vs HCPL-260L-300
  • HCPL-2211 vs HCPL-260L-020
  • HCPL-2211 vs HCPL-260L#560
  • HCPL-2211 vs HCPL-260L#500
  • HCPL-2211 vs HCPL-260L#060
  • HCPL-2211 vs HCPL-2212#300
  • HCPL-2211 vs HCPL-2212#060
  • HCPL-2211 vs HCPL-2611#360
  • HCPL-2211 vs HCPL-2631#320
  • HCPL-2211 vs HCPL-263N#500
  • HCPL-2211 vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.