☰
HCPL-2231
HCPL-2231
Active
Description:  OPTOISO 3.75KV 2CH PSH PULL 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-2231 Datasheet
History Price: $12.86
In Stock: 31640
HCPL-2231 Specification
Specification
Part No
HCPL-2231
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
1kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
5MBd
Propagation Delay tpLH / tpHL (Max)
300ns, 300ns
Rise / Fall Time (Typ)
30ns, 7ns
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.5V ~ 20V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-2231 Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-2231 Description
The Broadcom HCPL-2231 is a high-performance optocoupler designed for applications that require electrical isolation and reliable signal transmission. This device is part of Broadcom%27s extensive portfolio of optoelectronic components, which are widely used in various industries, including industrial automation, telecommunications, and consumer electronics.

## Overview

The HCPL-2231 features a Gallium Arsenide (GaAs) infrared LED coupled with a photodiode and a signal conditioning circuit. This configuration allows for high-speed data transmission while providing electrical isolation between the input and output. The HCPL-2231 is particularly well-suited for applications that require precise signal transfer and high reliability, making it an excellent choice for modern electronic systems.

## Key Features

1. High-Speed Performance: The HCPL-2231 is capable of achieving a typical propagation delay of 50 ns, with rise and fall times of approximately 20 ns. This makes it suitable for high-speed data communication applications.

2. High Isolation Voltage: The device offers a high isolation voltage of 5000 VRMS, ensuring robust protection against voltage spikes and electrical noise, which is critical in many industrial and consumer applications.

3. Wide Operating Temperature Range: The HCPL-2231 operates effectively over a temperature range of -40°C to +100°C, allowing it to be used in various environmental conditions without compromising performance.

4. Low Input Current: The device requires a low input current of around 10 mA for operation, which helps minimize power consumption and heat generation.

5. Compact Package: The HCPL-2231 is available in an 8-pin DIP (Dual In-line Package) form factor, making it easy to integrate into circuit designs and saving valuable board space.

## Specifications

- Input Characteristics:
- Input Current (IF): 10 mA (maximum)
- Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)

- Output Characteristics:
- Collector-Emitter Voltage (VCE): 30 V (maximum)
- Collector Current (IC): 50 mA (maximum)

- Electrical Isolation:
- Isolation Voltage: 5000 VRMS
- Creepage Distance: 7.62 mm (minimum)
- Clearance Distance: 7.62 mm (minimum)

- Switching Characteristics:
- Propagation Delay (tpHL): 50 ns (typical)
- Propagation Delay (tpLH): 50 ns (typical)
- Rise Time (tr): 20 ns (typical)
- Fall Time (tf): 20 ns (typical)

- Temperature Characteristics:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

- Package Information:
- Package Type: 8-Pin DIP
- Dimensions: 0.300" x 0.150" x 0.100" (7.62 mm x 3.81 mm x 2.54 mm)

## Applications

The HCPL-2231 is utilized in a variety of applications, including:

- Data Communication: It is ideal for isolating data lines in communication systems, ensuring signal integrity and protection from noise.
- Industrial Automation: The device is commonly used in control systems to provide isolation between control circuits and high-voltage power circuits.
- Power Supply Feedback: It is often found in switch-mode power supplies for feedback isolation, enhancing system stability and performance.
- Consumer Electronics: The HCPL-2231 is used in various consumer devices that require signal isolation and noise reduction.

## Conclusion

The Broadcom HCPL-2231 is a versatile and reliable optocoupler that meets the demands of high-speed data transmission and electrical isolation. With its robust specifications and features, it is suitable for a wide range of applications across different industries. Whether in industrial automation, telecommunications, or consumer electronics, the HCPL-2231 provides the necessary performance and safety required in modern electronic designs. Its combination of high-speed operation, excellent isolation characteristics, and compact packaging makes it an ideal choice for engineers and designers looking to enhance the reliability and efficiency of their systems.
HCPL-2231 Compare Parts
  • HCPL-2231 vs HCPL0601R1
  • HCPL-2231 vs HCPL0600_F132
  • HCPL-2231 vs HCPL0600V
  • HCPL-2231 vs HCPL0600V
  • HCPL-2231 vs HCPL0600R2V
  • HCPL-2231 vs HCPL0600R1V
  • HCPL-2231 vs HCPL0600R1
  • HCPL-2231 vs HCPL0600R1
  • HCPL-2231 vs HCPL-M456-060E
  • HCPL-2231 vs HCPL-7611-500E
  • HCPL-2231 vs HCPL-7611-300E
  • HCPL-2231 vs HCPL-7611-000E
  • HCPL-2231 vs HCPL-261A#500
  • HCPL-2231 vs HCPL-2601#520
  • HCPL-2231 vs HCPL-2601#320
  • HCPL-2231 vs HCPL-2601#060
  • HCPL-2231 vs HCPL-2411#500
  • HCPL-2231 vs HCPL-2411#300
  • HCPL-2231 vs HCPL-2411#060
  • HCPL-2231 vs HCPL-2400#500
  • HCPL-2231 vs HCPL-2400#060
  • HCPL-2231 vs HCPL-2300#560
  • HCPL-2231 vs HCPL-2300#360
  • HCPL-2231 vs HCPL-2611#560
  • HCPL-2231 vs HCPL-260L-520
  • HCPL-2231 vs HCPL-261N#020
  • HCPL-2231 vs HCPL-261A#060
  • HCPL-2231 vs HCPL-261A#020
  • HCPL-2231 vs HCPL-260L-320
  • HCPL-2231 vs HCPL-260L-300
  • HCPL-2231 vs HCPL-260L-020
  • HCPL-2231 vs HCPL-260L#560
  • HCPL-2231 vs HCPL-260L#500
  • HCPL-2231 vs HCPL-260L#060
  • HCPL-2231 vs HCPL-2212#300
  • HCPL-2231 vs HCPL-2212#060
  • HCPL-2231 vs HCPL-2611#360
  • HCPL-2231 vs HCPL-2631#320
  • HCPL-2231 vs HCPL-263N#500
  • HCPL-2231 vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.