☰
HCPL-543K
HCPL-543K
Active
Description:  OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-543K Datasheet
History Price: $699.76333
In Stock: 18220
HCPL-543K Specification
Specification
Part No
HCPL-543K
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
2
Inputs - Side 1/Side 2
2/0
Voltage - Isolation
1500VDC
Common Mode Transient Immunity (Min)
500V/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
25 mA
Data Rate
40Mbps
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
Rise / Fall Time (Typ)
15ns, 10ns
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
10mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-543K Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-543K Description
The Broadcom HCPL-543K is a high-speed optocoupler designed for applications requiring electrical isolation between input and output circuits. This device is particularly useful in data communication, industrial automation, and power supply applications where signal integrity and isolation are critical. The HCPL-543K features a photodiode and a high-speed transistor, providing a reliable means of transferring signals while maintaining electrical isolation.

## Key Features:

1. Isolation Voltage: The HCPL-543K offers a high isolation voltage of up to 5000 VRMS, ensuring robust protection against voltage spikes and transients between the input and output.

2. Data Rate: This optocoupler supports high-speed data transmission with a typical data rate of up to 10 Mbps, making it suitable for high-speed communication applications.

3. Input Current: The device operates with a low input current, typically around 10 mA, which helps to minimize power consumption while ensuring reliable operation.

4. Output Current: The HCPL-543K can provide an output current of up to 50 mA, allowing it to drive various loads effectively.

5. Propagation Delay: The optocoupler features a low propagation delay of approximately 30 ns, which is essential for maintaining signal integrity in high-speed applications.

6. Temperature Range: The HCPL-543K is designed to operate over a wide temperature range of -40°C to +100°C, making it suitable for use in harsh environments.

7. Package Type: The device is available in a 5-pin DIP (Dual In-line Package) configuration, which facilitates easy integration into various circuit designs.

8. Common Mode Transient Immunity (CMTI): The HCPL-543K exhibits excellent CMTI performance, typically rated at 15 kV/µs, which helps to ensure reliable operation in environments with high electromagnetic interference (EMI).

## Applications:

- Data Communication: The HCPL-543K is widely used in communication interfaces, such as RS-232 and RS-485, where signal isolation is necessary to protect sensitive components from voltage spikes.

- Industrial Automation: This optocoupler is ideal for interfacing sensors and actuators in industrial control systems, providing isolation between control and power circuits.

- Power Supply: The HCPL-543K is commonly used in switch-mode power supplies (SMPS) for feedback and control, ensuring safe operation by isolating the high-voltage side from the low-voltage control circuitry.

- Microcontroller Interfacing: It is often used to interface microcontrollers with high-voltage systems, providing a safe means of communication while protecting the microcontroller from potential damage.

## Conclusion:

The Broadcom HCPL-543K is a versatile and high-performance optocoupler that provides reliable electrical isolation and high-speed data transmission capabilities. Its combination of high isolation voltage, low propagation delay, and wide operating temperature range makes it an excellent choice for a variety of applications in data communication, industrial automation, and power supply systems. With its robust design and reliable performance, the HCPL-543K is a trusted component for engineers looking to ensure signal integrity and safety in their electronic designs.
HCPL-543K Compare Parts
  • HCPL-543K vs HCPL0601R1
  • HCPL-543K vs HCPL0600_F132
  • HCPL-543K vs HCPL0600V
  • HCPL-543K vs HCPL0600V
  • HCPL-543K vs HCPL0600R2V
  • HCPL-543K vs HCPL0600R1V
  • HCPL-543K vs HCPL0600R1
  • HCPL-543K vs HCPL0600R1
  • HCPL-543K vs HCPL-M456-060E
  • HCPL-543K vs HCPL-7611-500E
  • HCPL-543K vs HCPL-7611-300E
  • HCPL-543K vs HCPL-7611-000E
  • HCPL-543K vs HCPL-261A#500
  • HCPL-543K vs HCPL-2601#520
  • HCPL-543K vs HCPL-2601#320
  • HCPL-543K vs HCPL-2601#060
  • HCPL-543K vs HCPL-2411#500
  • HCPL-543K vs HCPL-2411#300
  • HCPL-543K vs HCPL-2411#060
  • HCPL-543K vs HCPL-2400#500
  • HCPL-543K vs HCPL-2400#060
  • HCPL-543K vs HCPL-2300#560
  • HCPL-543K vs HCPL-2300#360
  • HCPL-543K vs HCPL-2611#560
  • HCPL-543K vs HCPL-260L-520
  • HCPL-543K vs HCPL-261N#020
  • HCPL-543K vs HCPL-261A#060
  • HCPL-543K vs HCPL-261A#020
  • HCPL-543K vs HCPL-260L-320
  • HCPL-543K vs HCPL-260L-300
  • HCPL-543K vs HCPL-260L-020
  • HCPL-543K vs HCPL-260L#560
  • HCPL-543K vs HCPL-260L#500
  • HCPL-543K vs HCPL-260L#060
  • HCPL-543K vs HCPL-2212#300
  • HCPL-543K vs HCPL-2212#060
  • HCPL-543K vs HCPL-2611#360
  • HCPL-543K vs HCPL-2631#320
  • HCPL-543K vs HCPL-263N#500
  • HCPL-543K vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.