☰
HCPL-7721
HCPL-7721
Active
Description:  OPTOISO 3.75KV PUSH PULL 8DIP
Manufacturer:  Broadcom
Datasheet:   HCPL-7721 Datasheet
History Price: $5.09156
In Stock: 7060
HCPL-7721 Specification
Specification
Part No
HCPL-7721
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Broadcom
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
Input Type
Logic
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
25MBd
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Rise / Fall Time (Typ)
9ns, 8ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
HCPL-7721 Related Parts
HCPL-7710-520E
HCPL-7710-520E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7720
HCPL-7720
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-300E
HCPL-7710-300E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-320E
HCPL-7710-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7710-500E
HCPL-7710-500E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-560E
HCPL-7710-560E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#060
HCPL-7710#060
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP
HCPL-7710-360E
HCPL-7710-360E
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710-020E
HCPL-7710-020E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP
HCPL-7720#500
HCPL-7720#500
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7710#300
HCPL-7710#300
Broadcom
OPTOISO 3.75KV PUSH PULL 8DIP GW
HCPL-7720-320E
HCPL-7720-320E
Broadcom
OPTOISO 5KV PUSH PULL 8DIP GW
HCPL-7721 Description
The Broadcom HCPL-7721 is a high-performance optocoupler designed for applications requiring electrical isolation between input and output circuits. This device is particularly well-suited for use in industrial automation, motor control, and power supply applications, where it provides reliable signal transmission while ensuring safety and protection against high voltages.

## Overview

The HCPL-7721 is a high-speed optocoupler that utilizes a GaAs (Gallium Arsenide) infrared LED as the light source and a photodiode, amplifier, and output transistor in a single package. This configuration allows for fast switching speeds and high isolation voltage, making it ideal for applications that require precise signal transmission over long distances.

## Key Specifications

1. Isolation Voltage:
- The HCPL-7721 offers a high isolation voltage of up to 5000 Vrms, ensuring safety and protection against electrical surges.

2. Input Characteristics:
- Input Current (IF): The recommended forward current is typically 10 mA, with a maximum of 20 mA.
- Input Voltage (VF): The forward voltage drop across the LED is typically 1.2 V at 10 mA.

3. Output Characteristics:
- Output Voltage (VO): The output voltage can range from 0 V to 30 V.
- Output Current (IO): The maximum output current is typically 50 mA.

4. Switching Speed:
- The HCPL-7721 features a fast switching speed with a rise time (tr) of approximately 15 µs and a fall time (tf) of about 10 µs, making it suitable for high-speed applications.

5. Temperature Range:
- The device operates over a wide temperature range of -40°C to +100°C, making it suitable for various environmental conditions.

6. Package Type:
- The HCPL-7721 is available in a 6-pin DIP (Dual In-line Package) and a 5-pin surface mount package (SO-5), providing flexibility in design and integration.

7. Common Mode Transient Immunity (CMTI):
- The device exhibits excellent CMTI performance, typically rated at 15 kV/µs, which helps to maintain signal integrity in noisy environments.

## Features

- High-Speed Operation: The HCPL-7721 is designed for high-speed applications, providing fast response times and reliable performance.
- High Isolation Voltage: With a 5000 Vrms isolation rating, the device ensures safety and protection in high-voltage applications.
- Low Input Current: The optocoupler operates efficiently with low input current, which helps to reduce power consumption.
- Wide Operating Temperature Range: The device can function effectively in a variety of temperature conditions, making it suitable for industrial applications.
- Compact Design: The available package options allow for easy integration into various circuit designs, saving space on PCBs.

## Applications

The Broadcom HCPL-7721 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems, PLCs (Programmable Logic Controllers), and motor drives to provide isolation and signal transmission.
- Power Supply Circuits: Ideal for feedback and control in switch-mode power supplies (SMPS) and other power conversion applications.
- Data Communication: Employed in data transmission systems where electrical isolation is required to protect sensitive components.
- Measurement and Instrumentation: Utilized in measurement devices to isolate high-voltage signals from low-voltage control circuits.

## Conclusion

The Broadcom HCPL-7721 is a versatile and reliable optocoupler that meets the demands of modern electronic applications requiring electrical isolation. With its high-speed performance, excellent isolation voltage, and wide operating temperature range, it is an ideal choice for engineers and designers looking to enhance the safety and reliability of their systems. Its compact design and flexibility in packaging further contribute to its suitability for a variety of applications across different industries.
HCPL-7721 Compare Parts
  • HCPL-7721 vs HCPL0601R1
  • HCPL-7721 vs HCPL0600_F132
  • HCPL-7721 vs HCPL0600V
  • HCPL-7721 vs HCPL0600V
  • HCPL-7721 vs HCPL0600R2V
  • HCPL-7721 vs HCPL0600R1V
  • HCPL-7721 vs HCPL0600R1
  • HCPL-7721 vs HCPL0600R1
  • HCPL-7721 vs HCPL-M456-060E
  • HCPL-7721 vs HCPL-7611-500E
  • HCPL-7721 vs HCPL-7611-300E
  • HCPL-7721 vs HCPL-7611-000E
  • HCPL-7721 vs HCPL-261A#500
  • HCPL-7721 vs HCPL-2601#520
  • HCPL-7721 vs HCPL-2601#320
  • HCPL-7721 vs HCPL-2601#060
  • HCPL-7721 vs HCPL-2411#500
  • HCPL-7721 vs HCPL-2411#300
  • HCPL-7721 vs HCPL-2411#060
  • HCPL-7721 vs HCPL-2400#500
  • HCPL-7721 vs HCPL-2400#060
  • HCPL-7721 vs HCPL-2300#560
  • HCPL-7721 vs HCPL-2300#360
  • HCPL-7721 vs HCPL-2611#560
  • HCPL-7721 vs HCPL-260L-520
  • HCPL-7721 vs HCPL-261N#020
  • HCPL-7721 vs HCPL-261A#060
  • HCPL-7721 vs HCPL-261A#020
  • HCPL-7721 vs HCPL-260L-320
  • HCPL-7721 vs HCPL-260L-300
  • HCPL-7721 vs HCPL-260L-020
  • HCPL-7721 vs HCPL-260L#560
  • HCPL-7721 vs HCPL-260L#500
  • HCPL-7721 vs HCPL-260L#060
  • HCPL-7721 vs HCPL-2212#300
  • HCPL-7721 vs HCPL-2212#060
  • HCPL-7721 vs HCPL-2611#360
  • HCPL-7721 vs HCPL-2631#320
  • HCPL-7721 vs HCPL-263N#500
  • HCPL-7721 vs HCPL-263N#320
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.