☰
EL2201
EL2201
Active
Description:  LINEAR IC
Manufacturer:  Everlight Electronics
Datasheet:   EL2201 Datasheet
History Price: $1.85711
In Stock: 48000
EL2201 Specification
Specification
Part No
EL2201
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Everlight Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
EL2201 Related Parts
EL2200
EL2200
Everlight Electronics
OPTOISO 5KV TRI-STATE 8DIP
EL2630-V
EL2630-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S(TA)-V
EL2631S(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2631
EL2631
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-DIP
EL2630S(TA)
EL2630S(TA)
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2630
EL2630
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2611
EL2611
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL260L
EL260L
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2601
EL2601
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8DIP
EL2631S1(TA)-V
EL2631S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2630S1(TA)-V
EL2630S1(TA)-V
Everlight Electronics
OPTOISO 5KV 2CH OPN COLL 8-SMD
EL2611S1(TA)-V
EL2611S1(TA)-V
Everlight Electronics
OPTOISO 5KV OPEN COLLECTOR 8SMD
EL2201 Compare Parts
  • EL2201 vs EL260L
  • EL2201 vs EL2611
  • EL2201 vs EL2630
  • EL2201 vs EL2630S(TA)
  • EL2201 vs EL2631
  • EL2201 vs EL2631S(TA)-V
  • EL2201 vs EL2630-V
  • EL2201 vs EL2200
  • EL2201 vs EL2630S(TA)-V
  • EL2201 vs EL2601S(TA)-V
  • EL2201 vs EL2601S1(TA)
  • EL2201 vs EL2611S(TA)-V
  • EL2201 vs EL2611S1(TA)-V
  • EL2201 vs EL2630S1(TA)-V
  • EL2201 vs EL2631S1(TA)-V
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give