IS2701-1
IS2701-1
Active
Description:  OPTOISO 3.75KV TRANS MINI-FLAT
Manufacturer:  Isocom Components
Datasheet:   IS2701-1 Datasheet
History Price: $0.57
In Stock: 44400
IS2701-1 Specification
Specification
Part No
IS2701-1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
IS2701-1 PDF Datasheet
IS2701-1 Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS281E
IS281E
Isocom Components
OPTOCOUP TRANS 4SMD
IS2701-1 Compare Parts
  • IS2701-1 vs IS281GR
  • IS2701-1 vs IS281E
  • IS2701-1 vs IS281GB
  • IS2701-1 vs IS281
  • IS2701-1 vs IS281D
  • IS2701-1 vs IS281C
  • IS2701-1 vs IS281B
  • IS2701-1 vs IS281A
  • IS2701-1 vs IS281-4
  • IS2701-1 vs IS2805-4
  • IS2701-1 vs IS2801-4
  • IS2701-1 vs IS281-4GB
  • IS2701-1 vs IS281F
  • IS2701-1 vs IS283
  • IS2701-1 vs IS281J
  • IS2701-1 vs IS281I
  • IS2701-1 vs IS201XSM
  • IS2701-1 vs IS201X
  • IS2701-1 vs IS201SMT&R
  • IS2701-1 vs IS201SM
  • IS2701-1 vs IS201G
  • IS2701-1 vs IS201
  • IS2701-1 vs IS201XSMT&R
  • IS2701-1 vs IS206XSMT&R
  • IS2701-1 vs IS2705-1
  • IS2701-1 vs IS2702-1
  • IS2701-1 vs IS2701-1D
  • IS2701-1 vs IS2701-1C
  • IS2701-1 vs IS2701-1BL
  • IS2701-1 vs IS2701-1B
  • IS2701-1 vs IS206
  • IS2701-1 vs IS280-4GR
  • IS2701-1 vs IS206XSM
  • IS2701-1 vs IS206XG
  • IS2701-1 vs IS206X
  • IS2701-1 vs IS206SMT&R
  • IS2701-1 vs IS206SM
  • IS2701-1 vs IS201XG
  • IS2701-1 vs IS2701-1A
  • IS2701-1 vs IS281BL
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.