Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Isocom Components ISQ1X
ISQ1X
Active
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISO 5.3KV 4CH TRANS 16DIP
Manufacturer:
Isocom Components
Datasheet:
ISQ1X Datasheet
History Price: $1.97
In Stock: 41300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ISQ1X Specification
Specification
Part No
ISQ1X
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
20% @ 10mA
Current Transfer Ratio (Max)
300% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
ISQ1X PDF Datasheet
ISQ1X Datasheet
Click and Download: ISQ1X Datasheet
ISQ1X Related Parts
ISQ74X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISQ2X
Isocom Components
OPTOISO 3.75KV 4CH TRANS 16DIP
ISQ74XSMT&R
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74G
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5X
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5XG
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5XSM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74SM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74SMT&R
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74XG
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74XSM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ1X Compare Parts
ISQ1X vs ISQ74X
ISQ1X vs ISQ5SMT&R
ISQ1X vs ISQ5G
ISQ1X vs ISQ5SM
ISQ1X vs ISQ1SMT&R
ISQ1X vs ISQ201G
ISQ1X vs ISQ201
ISQ1X vs ISQ1XSMT&R
ISQ1X vs ISQ1XSM
ISQ1X vs ISQ1SM
ISQ1X vs ISQ1G
ISQ1X vs ISQ1
ISQ1X vs ISQ1XG
ISQ1X vs ISQ5
ISQ1X vs ISQ201SM
ISQ1X vs ISQ204
ISQ1X vs ISQ2SMT&R
ISQ1X vs ISQ204XSMT&R
ISQ1X vs ISQ204XSM
ISQ1X vs ISQ204-1SMT&R
ISQ1X vs ISQ204-1SM
ISQ1X vs ISQ204-1
ISQ1X vs ISQ203XSMT&R
ISQ1X vs ISQ203XSM
ISQ1X vs ISQ203XG
ISQ1X vs ISQ203X
ISQ1X vs ISQ203SMT&R
ISQ1X vs ISQ204-1G
ISQ1X vs ISQ201XSMT&R
ISQ1X vs ISQ203
ISQ1X vs ISQ202XSMT&R
ISQ1X vs ISQ202XSM
ISQ1X vs ISQ202XG
ISQ1X vs ISQ202X
ISQ1X vs ISQ202SMT&R
ISQ1X vs ISQ202G
ISQ1X vs ISQ201XSM
ISQ1X vs ISQ201XG
ISQ1X vs ISQ201X
ISQ1X vs ISQ201SMT&R
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.