ISQ74
ISQ74
Active
Description:  16PIN TRANSISTOR OUTPUT, QUAD OP
Manufacturer:  Isocom Components
Datasheet:   ISQ74 Datasheet
History Price: $1.97
In Stock: 22400
ISQ74 Specification
Specification
Part No
ISQ74
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
ISQ74
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
12.5% @ 16mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
2.6µs, 2.2µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
50V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
-
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
ISQ74 PDF Datasheet
ISQ74 Related Parts
ISQ74X
ISQ74X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISQ2X
ISQ2X
Isocom Components
OPTOISO 3.75KV 4CH TRANS 16DIP
ISQ1X
ISQ1X
Isocom Components
OPTOISO 5.3KV 4CH TRANS 16DIP
ISQ74XSMT&R
ISQ74XSMT&R
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74G
ISQ74G
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5X
ISQ5X
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5XG
ISQ5XG
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ5XSM
ISQ5XSM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74SM
ISQ74SM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74SMT&R
ISQ74SMT&R
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74XG
ISQ74XG
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74XSM
ISQ74XSM
Isocom Components
16PIN TRANSISTOR OUTPUT, QUAD OP
ISQ74 Compare Parts
  • ISQ74 vs ISQ2X
  • ISQ74 vs ISQ74X
  • ISQ74 vs ISQ5SMT&R
  • ISQ74 vs ISQ5G
  • ISQ74 vs ISQ5SM
  • ISQ74 vs ISQ1SMT&R
  • ISQ74 vs ISQ201G
  • ISQ74 vs ISQ201
  • ISQ74 vs ISQ1XSMT&R
  • ISQ74 vs ISQ1XSM
  • ISQ74 vs ISQ1SM
  • ISQ74 vs ISQ1G
  • ISQ74 vs ISQ1
  • ISQ74 vs ISQ1XG
  • ISQ74 vs ISQ5
  • ISQ74 vs ISQ201SM
  • ISQ74 vs ISQ204
  • ISQ74 vs ISQ2SMT&R
  • ISQ74 vs ISQ204XSMT&R
  • ISQ74 vs ISQ204XSM
  • ISQ74 vs ISQ204-1SMT&R
  • ISQ74 vs ISQ204-1SM
  • ISQ74 vs ISQ204-1
  • ISQ74 vs ISQ203XSMT&R
  • ISQ74 vs ISQ203XSM
  • ISQ74 vs ISQ203XG
  • ISQ74 vs ISQ203X
  • ISQ74 vs ISQ203SMT&R
  • ISQ74 vs ISQ204-1G
  • ISQ74 vs ISQ201XSMT&R
  • ISQ74 vs ISQ203
  • ISQ74 vs ISQ202XSMT&R
  • ISQ74 vs ISQ202XSM
  • ISQ74 vs ISQ202XG
  • ISQ74 vs ISQ202X
  • ISQ74 vs ISQ202SMT&R
  • ISQ74 vs ISQ202G
  • ISQ74 vs ISQ201XSM
  • ISQ74 vs ISQ201XG
  • ISQ74 vs ISQ201X
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi