LTV-355T-A
LTV-355T-A
Active
Description:  OPTOISO 3.75KV DARLINGTON 4SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-355T-A Datasheet
History Price: Active
In Stock: 22000
LTV-355T-A Specification
Specification
Part No
LTV-355T-A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-355T
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
LTV-355T-A PDF Datasheet
LTV-355T-A Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-355T-A Description
Lite-On Inc. LTV-355T-A is a versatile optocoupler designed for various applications requiring electrical isolation between different parts of a circuit. This component is particularly useful in environments where high voltage and low voltage circuits need to be interfaced safely. Below is a detailed introduction to the LTV-355T-A, including its specifications and parameters.

## Overview

The LTV-355T-A is a high-speed optocoupler that utilizes a gallium arsenide (GaAs) infrared LED and a photodetector in a single package. This device is designed to provide electrical isolation while allowing for signal transmission between the input and output. It is commonly used in applications such as data communication, power supply feedback, and microcontroller interfacing.

## Key Features

1. High Isolation Voltage: The LTV-355T-A offers a high isolation voltage of up to 5,000 Vrms, ensuring safe operation in high-voltage environments.

2. High Speed: With a typical propagation delay of 10 µs and a rise/fall time of 5 µs, this optocoupler is suitable for high-speed data transmission.

3. Wide Operating Temperature Range: The device operates effectively within a temperature range of -40°C to +100°C, making it suitable for various industrial applications.

4. Compact Package: The LTV-355T-A is available in a compact DIP-4 package, which is ideal for space-constrained designs.

5. Low Input Current: The input current required for operation is low, typically around 10 mA, which helps in reducing power consumption.

## Specifications

- Input Specifications:
- LED Forward Voltage (Vf): 1.2V (typical at If = 10 mA)
- LED Forward Current (If): 10 mA (max)
- Reverse Voltage (Vr): 5V (max)

- Output Specifications:
- Collector-Emitter Voltage (Vce): 30V (max)
- Collector Current (Ic): 50 mA (max)
- Output Current (Io): 50 mA (max)

- Electrical Characteristics:
- Isolation Voltage: 5,000 Vrms
- Propagation Delay (tpd): 10 µs (typical)
- Rise Time (tr): 5 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Current Transfer Ratio (CTR): 100% to 600% (at If = 10 mA, Vce = 5V)

- Environmental Specifications:
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C

## Applications

The LTV-355T-A is widely used in various applications, including:

- Data Communication: It is used in communication interfaces to ensure signal integrity while providing isolation.
- Power Supply Feedback: The optocoupler is employed in switching power supplies for feedback control, enhancing safety and performance.
- Microcontroller Interfacing: It allows microcontrollers to interface with high-voltage systems without risking damage to the low-voltage components.

## Conclusion

The Lite-On Inc. LTV-355T-A optocoupler is a reliable and efficient component for applications requiring electrical isolation and high-speed signal transmission. Its robust specifications, including high isolation voltage, wide operating temperature range, and low input current, make it an excellent choice for various industrial and consumer applications. Whether used in data communication, power supply feedback, or microcontroller interfacing, the LTV-355T-A provides the necessary performance and safety features to meet the demands of modern electronic designs.
LTV-355T-A Compare Parts
  • LTV-355T-A vs LTV-845S-TA
  • LTV-355T-A vs LTV-845S-TA1
  • LTV-355T-A vs LTV-844HS-TA1
  • LTV-355T-A vs LTV-844HS-TA
  • LTV-355T-A vs LTV-824HM
  • LTV-355T-A vs LTV-844S-TA1
  • LTV-355T-A vs LTV-847S-TA1
  • LTV-355T-A vs LTV-847S-TA
  • LTV-355T-A vs LTV-846S-TA1
  • LTV-355T-A vs LTV-846S-TA
  • LTV-355T-A vs LTV-352T-C
  • LTV-355T-A vs LTV-352T-D
  • LTV-355T-A vs LTV-816S
  • LTV-355T-A vs LTV-816S-TA
  • LTV-355T-A vs LTV-816S-TA1
  • LTV-355T-A vs LTV-207
  • LTV-355T-A vs LTV-817
  • LTV-355T-A vs LTV-817-A
  • LTV-355T-A vs LTV-817-B
  • LTV-355T-A vs LTV-817-C
  • LTV-355T-A vs LTV-352T-B
  • LTV-355T-A vs LTV-352T-A
  • LTV-355T-A vs LTV-0501
  • LTV-355T-A vs LTV-0701
  • LTV-355T-A vs LTV-200
  • LTV-355T-A vs LTV-205
  • LTV-355T-A vs LTV-206
  • LTV-355T-A vs LTV-817S
  • LTV-355T-A vs LTV-355T-D
  • LTV-355T-A vs LTV-354T-A
  • LTV-355T-A vs LTV-354T-B
  • LTV-355T-A vs LTV-354T-C
  • LTV-355T-A vs LTV-354T-D
  • LTV-355T-A vs LTV-355T
  • LTV-355T-A vs LTV-817D
  • LTV-355T-A vs LTV-355T-C
  • LTV-355T-A vs LTV-356T
  • LTV-355T-A vs LTV-356T-A
  • LTV-355T-A vs LTV-356T-B
  • LTV-355T-A vs LTV-356T-C
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!