LTV-814HS-TA1
LTV-814HS-TA1
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 4-SMD
Manufacturer:  Lite-On Inc
History Price: $0.55
In Stock: 31200
LTV-814HS-TA1 Specification
Specification
Part No
LTV-814HS-TA1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
20% @ 100mA
Current Transfer Ratio (Max)
80% @ 100mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
AC, DC
Output Type
Transistor
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
150 mA
Vce Saturation (Max)
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
LTV-814HS-TA1 PDF Datasheet
LTV-814HS-TA1 Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815S-TA
LTV-815S-TA
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-SMD
LTV-814HS-TA1 Description
The Lite-On Inc LTV-814HS-TA1 is a high-performance optocoupler (also known as an opto-isolator) designed for use in applications requiring electrical isolation between different circuit sections. Optocouplers are essential in providing isolation and signal transfer between components operating at different voltage levels.

## Overview

The LTV-814HS-TA1 is a transistor output optocoupler featuring a gallium arsenide (GaAs) infrared LED and a silicon phototransistor. This component is known for its high-speed switching and reliable isolation characteristics, making it suitable for a variety of applications, including signal isolation, digital interfacing, and power supply feedback.

## Key Specifications

- Isolation Voltage (Viso): 5kV RMS (min)
- Collector-Emitter Voltage (Vceo): 50V (max)
- Emitter-Collector Voltage (Veco): 5V (max)
- Collector Current (Ic): 50mA (max)
- Current Transfer Ratio (CTR): 50% to 600% (at If = 5mA)
- Forward Current (If): 20mA (max)
- Power Dissipation (Ptot): 100mW (max)
- Switching Time (tr/tf): 1µs (typical)
- Storage Temperature Range (Ts): -55°C to +125°C
- Operating Temperature Range (Topr): -55°C to +100°C
- Package Type: DIP-4 (Dual In-line Package, 4-pin)

## Features

- High Isolation Voltage: With an isolation voltage of 5kV RMS, the LTV-814HS-TA1 provides excellent isolation between input and output, enhancing safety and reducing noise.
- Wide CTR Range: The wide range of current transfer ratios (CTR) allows for flexible design and adaptation to various circuit requirements.
- Fast Switching Speed: The optocoupler’s quick switching times make it suitable for high-speed digital applications, ensuring reliable signal transmission.
- Compact Package: The DIP-4 package is compact and easy to handle, making it suitable for integration into various electronic designs.
- Reliable Performance: Designed to operate over a wide temperature range, the LTV-814HS-TA1 ensures consistent performance in diverse environments.

## Applications

The LTV-814HS-TA1 is versatile and can be used in numerous applications, such as:
- Signal Isolation: Provides isolation between different stages of a circuit, protecting sensitive components from high voltage spikes and reducing noise.
- Power Supply Feedback: Used in power supply circuits to transfer feedback signals while maintaining isolation between the high-voltage and low-voltage sections.
- Digital Interfacing: Facilitates communication between digital logic circuits operating at different voltage levels.
- Data Communication: Ensures accurate and noise-free signal transmission in data communication systems.

## Summary

The Lite-On LTV-814HS-TA1 is a reliable and high-performance optocoupler ideal for various applications requiring electrical isolation and signal transfer. Its high isolation voltage, wide CTR range, and fast switching speed make it suitable for use in power supply circuits, signal isolation, and digital interfacing. With its robust performance characteristics and compact DIP-4 package, it provides an effective solution for maintaining signal integrity and ensuring safety in electronic designs.
LTV-814HS-TA1 Compare Parts
  • LTV-814HS-TA1 vs LTV-845S-TA
  • LTV-814HS-TA1 vs LTV-845S-TA1
  • LTV-814HS-TA1 vs LTV-844HS-TA1
  • LTV-814HS-TA1 vs LTV-844HS-TA
  • LTV-814HS-TA1 vs LTV-824HM
  • LTV-814HS-TA1 vs LTV-844S-TA1
  • LTV-814HS-TA1 vs LTV-847S-TA1
  • LTV-814HS-TA1 vs LTV-847S-TA
  • LTV-814HS-TA1 vs LTV-846S-TA1
  • LTV-814HS-TA1 vs LTV-846S-TA
  • LTV-814HS-TA1 vs LTV-352T-C
  • LTV-814HS-TA1 vs LTV-352T-D
  • LTV-814HS-TA1 vs LTV-816S
  • LTV-814HS-TA1 vs LTV-816S-TA
  • LTV-814HS-TA1 vs LTV-816S-TA1
  • LTV-814HS-TA1 vs LTV-207
  • LTV-814HS-TA1 vs LTV-817
  • LTV-814HS-TA1 vs LTV-817-A
  • LTV-814HS-TA1 vs LTV-817-B
  • LTV-814HS-TA1 vs LTV-817-C
  • LTV-814HS-TA1 vs LTV-352T-B
  • LTV-814HS-TA1 vs LTV-352T-A
  • LTV-814HS-TA1 vs LTV-0501
  • LTV-814HS-TA1 vs LTV-0701
  • LTV-814HS-TA1 vs LTV-200
  • LTV-814HS-TA1 vs LTV-205
  • LTV-814HS-TA1 vs LTV-206
  • LTV-814HS-TA1 vs LTV-817S
  • LTV-814HS-TA1 vs LTV-355T-D
  • LTV-814HS-TA1 vs LTV-354T-A
  • LTV-814HS-TA1 vs LTV-354T-B
  • LTV-814HS-TA1 vs LTV-354T-C
  • LTV-814HS-TA1 vs LTV-354T-D
  • LTV-814HS-TA1 vs LTV-355T
  • LTV-814HS-TA1 vs LTV-355T-A
  • LTV-814HS-TA1 vs LTV-817D
  • LTV-814HS-TA1 vs LTV-355T-C
  • LTV-814HS-TA1 vs LTV-356T
  • LTV-814HS-TA1 vs LTV-356T-A
  • LTV-814HS-TA1 vs LTV-356T-B
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!