LTV-355T
LTV-355T
Active
Description:  OPTOISO 3.75KV DARLINGTON 4SOP
Manufacturer:  Lite-On Inc
Datasheet:   LTV-355T Datasheet
History Price: $0.5
In Stock: 38400
LTV-355T Specification
Specification
Part No
LTV-355T
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-355T
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SOP
LTV-355T PDF Datasheet
LTV-355T Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-355T Compare Parts
  • LTV-355T vs LTV-845S-TA
  • LTV-355T vs LTV-845S-TA1
  • LTV-355T vs LTV-844HS-TA1
  • LTV-355T vs LTV-844HS-TA
  • LTV-355T vs LTV-824HM
  • LTV-355T vs LTV-844S-TA1
  • LTV-355T vs LTV-847S-TA1
  • LTV-355T vs LTV-847S-TA
  • LTV-355T vs LTV-846S-TA1
  • LTV-355T vs LTV-846S-TA
  • LTV-355T vs LTV-352T-C
  • LTV-355T vs LTV-352T-D
  • LTV-355T vs LTV-816S
  • LTV-355T vs LTV-816S-TA
  • LTV-355T vs LTV-816S-TA1
  • LTV-355T vs LTV-207
  • LTV-355T vs LTV-817
  • LTV-355T vs LTV-817-A
  • LTV-355T vs LTV-817-B
  • LTV-355T vs LTV-817-C
  • LTV-355T vs LTV-352T-B
  • LTV-355T vs LTV-352T-A
  • LTV-355T vs LTV-0501
  • LTV-355T vs LTV-0701
  • LTV-355T vs LTV-200
  • LTV-355T vs LTV-205
  • LTV-355T vs LTV-206
  • LTV-355T vs LTV-817S
  • LTV-355T vs LTV-355T-D
  • LTV-355T vs LTV-354T-A
  • LTV-355T vs LTV-354T-B
  • LTV-355T vs LTV-354T-C
  • LTV-355T vs LTV-354T-D
  • LTV-355T vs LTV-355T-A
  • LTV-355T vs LTV-817D
  • LTV-355T vs LTV-355T-C
  • LTV-355T vs LTV-356T
  • LTV-355T vs LTV-356T-A
  • LTV-355T vs LTV-356T-B
  • LTV-355T vs LTV-356T-C
  • LTV-355T FAQ
    Q1: What is the Lite-On Inc LTV-355T?
    A1: The Lite-On Inc LTV-355T is an optocoupler designed to transfer electrical signals between isolated circuits using light, typically used for high-speed data transmission and signal isolation in industrial applications.

    Q2: What are the key features of the LTV-355T?
    A2: The LTV-355T features high-speed optocoupling, with a wide operating voltage range, low input current, and low power consumption, making it suitable for data communication, signal isolation, and interfacing sensitive components.

    Q3: What is the maximum input voltage for the LTV-355T?
    A3: The LTV-355T has a maximum input voltage of 5V, making it compatible with most standard logic circuits.

    Q4: What is the typical forward current of the LTV-355T?
    A4: The typical forward current for the LTV-355T is 10mA, allowing efficient operation with low power consumption in communication circuits.

    Q5: What is the isolation voltage of the LTV-355T?
    A5: The LTV-355T provides an isolation voltage of up to 5kV, ensuring that the signal integrity is maintained without electrical interference between the input and output sides.

    Q6: What is the response time of the LTV-355T?
    A6: The LTV-355T has a fast switching response time, typically in the range of 150ns, which makes it suitable for high-speed data transmission in digital communication systems.

    Q7: What is the operating temperature range of the LTV-355T?
    A7: The LTV-355T operates within a temperature range of -55°C to +100°C, making it suitable for use in a wide variety of industrial and automotive applications.

    Q8: Can the LTV-355T be used for power supply applications?
    A8: Yes, the LTV-355T can be used for isolating power supplies in industrial equipment, offering a reliable isolation solution for sensitive control circuits.

    Q9: What is the typical application of the LTV-355T?
    A9: The LTV-355T is typically used in applications such as data transmission, microcontroller interfacing, signal isolation, and as a buffer between high-voltage and low-voltage components in industrial control systems.

    Q10: How many channels does the LTV-355T support?
    A10: The LTV-355T is a single-channel optocoupler, ideal for isolating one signal at a time in digital circuits or communication systems.

    Q11: Does the LTV-355T support both high and low-speed signal transmission?
    A11: Yes, the LTV-355T is capable of high-speed signal transmission, with an excellent rise and fall time, making it suitable for both low and high-speed signal isolation.

    Q12: What is the pin configuration of the LTV-355T?
    A12: The LTV-355T features a 4-pin configuration, with two pins for input and two pins for output, ensuring simple integration into digital systems.

    Q13: What is the maximum collector-emitter voltage of the LTV-355T?
    A13: The LTV-355T has a maximum collector-emitter voltage of 35V, providing protection for the output circuit from voltage spikes.

    Q14: Can the LTV-355T be used in communication systems?
    A14: Yes, the LTV-355T is ideal for communication systems where electrical isolation is needed between the transmitting and receiving parts, such as in data transmission over long distances.

    Q15: Is the LTV-355T RoHS compliant?
    A15: Yes, the LTV-355T is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium, ensuring it is environmentally friendly.

    Q16: What is the power dissipation of the LTV-355T?
    A16: The power dissipation of the LTV-355T is relatively low, typically around 25mW during operation, ensuring minimal heat generation in applications.

    Q17: How is the LTV-355T mounted?
    A17: The LTV-355T is available in a compact 4-pin DIP (Dual In-line Package) form, designed for easy mounting onto standard PCB boards for through-hole soldering.

    Q18: Can the LTV-355T be used in automotive electronics?
    A18: Yes, the LTV-355T is suitable for automotive electronics applications, offering robust performance in high-temperature and high-vibration environments.

    Q19: What are the advantages of using the LTV-355T over other optocouplers?
    A19: The LTV-355T offers a combination of high-speed performance, wide temperature range, high isolation voltage, and low power consumption, making it an excellent choice for applications requiring reliable signal isolation.

    Q20: Where can I buy the LTV-355T?
    A20: The LTV-355T can be purchased from authorized distributors such as Digi-Key, Mouser, RS Components, or directly from Lite-On's official website or its authorized resellers.
    Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!