LTV-815S-TA
LTV-815S-TA
Active
Description:  OPTOISOLTR 5KV DARLINGTON 4-SMD
Manufacturer:  Lite-On Inc
Datasheet:   LTV-815S-TA Datasheet
History Price: Active
In Stock: 47600
LTV-815S-TA Specification
Specification
Part No
LTV-815S-TA
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-8x5
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
60µs, 53µs
Input Type
DC
Output Type
Darlington
Voltage - Output (Max)
35V
Current - Output / Channel
80mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
LTV-815S-TA PDF Datasheet
LTV-815S-TA Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815S-TA Compare Parts
  • LTV-815S-TA vs LTV-845S-TA
  • LTV-815S-TA vs LTV-845S-TA1
  • LTV-815S-TA vs LTV-844HS-TA1
  • LTV-815S-TA vs LTV-844HS-TA
  • LTV-815S-TA vs LTV-824HM
  • LTV-815S-TA vs LTV-844S-TA1
  • LTV-815S-TA vs LTV-847S-TA1
  • LTV-815S-TA vs LTV-847S-TA
  • LTV-815S-TA vs LTV-846S-TA1
  • LTV-815S-TA vs LTV-846S-TA
  • LTV-815S-TA vs LTV-352T-C
  • LTV-815S-TA vs LTV-352T-D
  • LTV-815S-TA vs LTV-816S
  • LTV-815S-TA vs LTV-816S-TA
  • LTV-815S-TA vs LTV-816S-TA1
  • LTV-815S-TA vs LTV-207
  • LTV-815S-TA vs LTV-817
  • LTV-815S-TA vs LTV-817-A
  • LTV-815S-TA vs LTV-817-B
  • LTV-815S-TA vs LTV-817-C
  • LTV-815S-TA vs LTV-352T-B
  • LTV-815S-TA vs LTV-352T-A
  • LTV-815S-TA vs LTV-0501
  • LTV-815S-TA vs LTV-0701
  • LTV-815S-TA vs LTV-200
  • LTV-815S-TA vs LTV-205
  • LTV-815S-TA vs LTV-206
  • LTV-815S-TA vs LTV-817S
  • LTV-815S-TA vs LTV-355T-D
  • LTV-815S-TA vs LTV-354T-A
  • LTV-815S-TA vs LTV-354T-B
  • LTV-815S-TA vs LTV-354T-C
  • LTV-815S-TA vs LTV-354T-D
  • LTV-815S-TA vs LTV-355T
  • LTV-815S-TA vs LTV-355T-A
  • LTV-815S-TA vs LTV-817D
  • LTV-815S-TA vs LTV-355T-C
  • LTV-815S-TA vs LTV-356T
  • LTV-815S-TA vs LTV-356T-A
  • LTV-815S-TA vs LTV-356T-B
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!