LTV-816S-TA1
LTV-816S-TA1
Active
Description:  OPTOISOLATR 5KV TRANSISTOR 4-SMD
Manufacturer:  Lite-On Inc
History Price: $0.45
In Stock: 29600
LTV-816S-TA1 Specification
Specification
Part No
LTV-816S-TA1
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Lite-On Inc
Series
LTV-816
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
200mV
Operating Temperature
-50 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
4-SMD
LTV-816S-TA1 PDF Datasheet
LTV-816S-TA1 Related Parts
LTV-357T-D
LTV-357T-D
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T
LTV-358T
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SOP
LTV-358T-A
LTV-358T-A
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-358T-B
LTV-358T-B
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4SOP
LTV-214
LTV-214
Lite-On Inc
OPTOISOLATOR 3.75KV TRANS 4-SMD
LTV-208
LTV-208
Lite-On Inc
OPTOISO 3.75KV 2CH TRANS 8-SOP
LTV-814HS
LTV-814HS
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-815
LTV-815
Lite-On Inc
OPTOISOLTR 5KV DARLINGTON 4-DIP
LTV-814S-TA1
LTV-814S-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S-TA
LTV-814S-TA
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814S
LTV-814S
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-814HS-TA1
LTV-814HS-TA1
Lite-On Inc
OPTOISOLATR 5KV TRANSISTOR 4-SMD
LTV-816S-TA1 Description
The Lite-On Inc. LTV-816S-TA1 is a high-performance optocoupler designed for applications requiring electrical isolation between input and output circuits. This device is particularly useful in environments where signal integrity and safety are critical, such as in power supplies, data communication, and industrial automation systems. The LTV-816S-TA1 features a phototransistor output, which allows for efficient signal transmission while maintaining electrical isolation.

## Key Features:

1. High Isolation Voltage: The LTV-816S-TA1 provides a high isolation voltage of up to 5,000 Vrms, ensuring safety and protection against high voltage spikes.
2. Wide Operating Temperature Range: The device operates effectively over a wide temperature range, making it suitable for various environmental conditions, from -40°C to +100°C.
3. Fast Switching Speed: With a fast switching speed, the LTV-816S-TA1 can handle high-frequency signals, making it ideal for data communication applications.
4. Low Input Current: The optocoupler requires a low input current to operate, which helps in reducing power consumption and improving efficiency.
5. Compact Package: The LTV-816S-TA1 is available in a compact DIP-8 package, facilitating easy integration into various circuit designs.
6. High Current Transfer Ratio (CTR): The device offers a high current transfer ratio, which enhances its performance in signal transmission.

## Specifications:

- Isolation Voltage: 5,000 Vrms
- Input Current (IF): 10 mA (maximum)
- Output Collector-Emitter Voltage (VCE): 30 V (maximum)
- Output Current (IC): 50 mA (maximum)
- Switching Speed (tPHL/tPLH): 10 µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -40°C to +125°C
- Forward Voltage (VF): 1.2 V (typical at IF = 10 mA)
- Current Transfer Ratio (CTR): 100% to 600% (at IF = 10 mA, VCE = 5 V)
- Package Type: DIP-8 (Dual In-line Package)

## Applications:

- Power Supply Isolation: The LTV-816S-TA1 is commonly used in switching power supplies to provide isolation between the primary and secondary sides, ensuring safety and reliability.
- Signal Isolation: It is ideal for isolating signals in data communication systems, ensuring that high voltages do not affect sensitive components.
- Microcontroller Interfacing: The optocoupler can be used to interface microcontrollers with high-voltage circuits, providing safety and protection for the microcontroller.
- Industrial Automation: Suitable for use in industrial control systems where electrical isolation is necessary to protect sensitive equipment from high voltages.
- Telecommunications: The LTV-816S-TA1 can be employed in telecommunications equipment to ensure reliable signal transmission while maintaining isolation.

## Conclusion:

The Lite-On Inc. LTV-816S-TA1 is a versatile and reliable optocoupler that provides excellent electrical isolation and performance for a wide range of applications. Its high isolation voltage, fast switching speed, and low input current make it an ideal choice for designers looking to enhance the safety and efficiency of their electronic systems. Whether in power supplies, data communication, or industrial automation, the LTV-816S-TA1 delivers the performance and reliability needed for modern electronic applications.
LTV-816S-TA1 Compare Parts
  • LTV-816S-TA1 vs LTV-845S-TA
  • LTV-816S-TA1 vs LTV-845S-TA1
  • LTV-816S-TA1 vs LTV-844HS-TA1
  • LTV-816S-TA1 vs LTV-844HS-TA
  • LTV-816S-TA1 vs LTV-824HM
  • LTV-816S-TA1 vs LTV-844S-TA1
  • LTV-816S-TA1 vs LTV-847S-TA1
  • LTV-816S-TA1 vs LTV-847S-TA
  • LTV-816S-TA1 vs LTV-846S-TA1
  • LTV-816S-TA1 vs LTV-846S-TA
  • LTV-816S-TA1 vs LTV-352T-C
  • LTV-816S-TA1 vs LTV-352T-D
  • LTV-816S-TA1 vs LTV-816S
  • LTV-816S-TA1 vs LTV-816S-TA
  • LTV-816S-TA1 vs LTV-207
  • LTV-816S-TA1 vs LTV-817
  • LTV-816S-TA1 vs LTV-817-A
  • LTV-816S-TA1 vs LTV-817-B
  • LTV-816S-TA1 vs LTV-817-C
  • LTV-816S-TA1 vs LTV-352T-B
  • LTV-816S-TA1 vs LTV-352T-A
  • LTV-816S-TA1 vs LTV-0501
  • LTV-816S-TA1 vs LTV-0701
  • LTV-816S-TA1 vs LTV-200
  • LTV-816S-TA1 vs LTV-205
  • LTV-816S-TA1 vs LTV-206
  • LTV-816S-TA1 vs LTV-817S
  • LTV-816S-TA1 vs LTV-355T-D
  • LTV-816S-TA1 vs LTV-354T-A
  • LTV-816S-TA1 vs LTV-354T-B
  • LTV-816S-TA1 vs LTV-354T-C
  • LTV-816S-TA1 vs LTV-354T-D
  • LTV-816S-TA1 vs LTV-355T
  • LTV-816S-TA1 vs LTV-355T-A
  • LTV-816S-TA1 vs LTV-817D
  • LTV-816S-TA1 vs LTV-355T-C
  • LTV-816S-TA1 vs LTV-356T
  • LTV-816S-TA1 vs LTV-356T-A
  • LTV-816S-TA1 vs LTV-356T-B
  • LTV-816S-TA1 vs LTV-356T-C
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!