☰
FOD3150
FOD3150
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8DIP
Manufacturer:  onsemi
Datasheet:   FOD3150 Datasheet
History Price: $1.93
In Stock: 11760
FOD3150 Specification
Specification
Part No
FOD3150
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
60ns, 60ns
Current - Output High, Low
1A, 1A
Current - Peak Output
1.5A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Approval Agency
UL
FOD3150 PDF Datasheet
FOD3150 Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3150 Description

## Overview of onsemi FOD3150

The onsemi FOD3150 is a high-performance optocoupler that provides electrical isolation and efficient signal transfer in various applications. It is specifically designed for use in power management, industrial, and consumer electronics systems. The optocoupler features a phototransistor output, offering low power consumption, high isolation voltage, and fast switching speeds. The FOD3150 is ideal for use in applications that require noise immunity, high-speed data transmission, and robust performance in demanding environments.

## Key Specifications of FOD3150

* Type: Phototransistor Optocoupler
* Package Type: DIP-8
* Input-Output Isolation Voltage (V_ISOL): 5kV RMS (Min)
* Output Voltage (V_CE): 50V
* Collector Current (I_C): 50mA (Max)
* CTR (Current Transfer Ratio): 50% to 600% (at I_F = 5mA)
* Forward Voltage (V_F): 1.2V (Max) at I_F = 5mA
* Input Forward Current (I_F): 20mA (Max)
* Total Power Dissipation (P_D): 150mW (Max)
* Operating Temperature Range (T_A): -40°C to 85°C
* Storage Temperature Range (T_STG): -40°C to 125°C
* Rise Time (t_r): 100ns (Max)
* Fall Time (t_f): 150ns (Max)
* Lead Soldering Temperature: 260°C for 10s (Max)

## Performance Characteristics

* High Isolation Voltage: The FOD3150 provides a high isolation voltage of 5kV RMS, which ensures reliable separation between the input and output circuits. This makes it ideal for use in sensitive systems requiring electrical isolation to prevent noise and voltage spikes from affecting the control or signal processing stages.
* Fast Switching Speed: With a rise time of 100ns and a fall time of 150ns, the FOD3150 offers high-speed switching performance, making it suitable for high-frequency applications that demand quick response times. The fast switching characteristics ensure minimal signal distortion during transmission.
* Wide Current Transfer Ratio (CTR): The FOD3150 offers a wide CTR range from 50% to 600%, depending on the input current (I_F). This flexibility allows the device to be used in a variety of applications, where different levels of current gain are required to meet specific system needs.
* Low Power Consumption: The device is designed with low input forward voltage (V_F) and low power dissipation, contributing to efficient energy consumption in power-sensitive applications.
* Thermal Stability: The FOD3150 is built to operate in a wide temperature range of -40°C to 85°C, making it suitable for use in industrial and automotive environments where temperature fluctuations are common. The device is also capable of withstanding storage temperatures from -40°C to 125°C, ensuring its long-term reliability under harsh conditions.

## Applications

The onsemi FOD3150 optocoupler is widely used in various applications, including:

* Power Supply Systems: The optocoupler is used for feedback isolation in switch-mode power supplies (SMPS), providing high-voltage isolation between the control circuit and the high-power output stages.
* Industrial Automation: It is used in industrial control systems to isolate signals between different sections of a system, improving noise immunity and signal integrity in harsh industrial environments.
* Motor Control Circuits: The FOD3150 is often used in motor driver circuits to isolate the control logic from the power section, providing protection and reducing the risk of signal distortion.
* Data Communication: Due to its fast switching speeds and high CTR, the FOD3150 is used in data communication systems that require high-speed, noise-immune signal transfer between different circuit parts.
* Automotive Applications: It is utilized in automotive electronics for isolating signals between low-voltage control circuits and high-voltage components, such as in battery management systems and electric vehicle charging systems.

## Key Advantages

* High-Speed Performance: With fast rise and fall times, the FOD3150 is ideal for high-speed data communication, where minimal signal distortion and fast response times are essential.
* Robust Electrical Isolation: The 5kV RMS isolation voltage ensures that sensitive components are protected from high-voltage spikes, making the device a reliable choice for applications where safety and performance are paramount.
* Noise Immunity: The FOD3150 is designed to provide high resistance to electrical noise, making it an excellent choice for industrial and automotive applications where electromagnetic interference (EMI) is a concern.
* Flexibility in Current Transfer Ratio: The wide range of current transfer ratios allows for flexibility in design, enabling the FOD3150 to be used in various applications with different current-gain requirements.
* Compact Package: The DIP-8 package provides a compact and easy-to-mount solution, suitable for integration into a wide range of electronic devices, especially in space-constrained designs.

## Conclusion

The onsemi FOD3150 optocoupler offers outstanding performance for applications requiring electrical isolation and fast, noise-immune signal transmission. Its high isolation voltage, wide CTR range, fast switching speeds, and low power consumption make it an excellent choice for power management, industrial automation, motor control, and automotive systems. The device is designed for high reliability and operates effectively in harsh environmental conditions, providing engineers with a versatile and dependable component for their circuit designs. Whether used for feedback isolation in power supplies or signal isolation in motor control circuits, the FOD3150 delivers superior performance, efficiency, and protection.
FOD3150 Compare Parts
  • FOD3150 vs FOD3181TV
  • FOD3150 vs FOD3181
  • FOD3150 vs FOD3120TSR2
  • FOD3150 vs FOD3182TSR2
  • FOD3150 vs FOD3184TSR2
  • FOD3150 vs FOD3184TSD
  • FOD3150 vs FOD3184TSDV
  • FOD3150 vs FOD3150AS
  • FOD3150 vs FOD3181V
  • FOD3150 vs FOD3181TV
  • FOD3150 vs FOD3181T
  • FOD3150 vs FOD3181SV
  • FOD3150 vs FOD3181SD
  • FOD3150 vs FOD3120TSR2
  • FOD3150 vs FOD3180V
  • FOD3150 vs FOD3180T
  • FOD3150 vs FOD3181SDV
  • FOD3150 vs FOD3181
  • FOD3150 vs FOD3181S
  • FOD3150 vs FOD3120T
  • FOD3150 vs FOD3120TS
  • FOD3150 vs FOD3150T
  • FOD3150 vs FOD3150TS
  • FOD3150 vs FOD3150TSR2
  • FOD3150 vs FOD3150S
  • FOD3150 vs FOD3150TV
  • FOD3150 vs FOD3150V
  • FOD3150 vs FOD3120S
  • FOD3150 vs FOD3120SV
  • FOD3150 vs FOD3120V
  • FOD3150 vs FOD3182TSV
  • FOD3150 vs FOD8332
  • FOD3150 vs FOD3182SV
  • FOD3150 vs FOD8332R2
  • FOD3150 vs FOD8342TR2
  • FOD3150 vs FOD3180
  • FOD3150 vs FOD3120TSV
  • FOD3150 vs FOD3180TV
  • FOD3150 vs FOD8384V
  • FOD3150 vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.