☰
FOD3150TSV
FOD3150TSV
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3150TSV Datasheet
History Price: $2.47
In Stock: 16880
FOD3150TSV Specification
Specification
Part No
FOD3150TSV
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
Pulse Width Distortion (Max)
300ns
Rise / Fall Time (Typ)
60ns, 60ns
Current - Output High, Low
1A, 1A
Current - Peak Output
1.5A
Voltage - Forward (Vf) (Typ)
1.5V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
IEC, UL
FOD3150TSV PDF Datasheet
FOD3150TSV Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3150TSV Compare Parts
  • FOD3150TSV vs FOD3181TV
  • FOD3150TSV vs FOD3181
  • FOD3150TSV vs FOD3120TSR2
  • FOD3150TSV vs FOD3182TSR2
  • FOD3150TSV vs FOD3184TSR2
  • FOD3150TSV vs FOD3184TSD
  • FOD3150TSV vs FOD3184TSDV
  • FOD3150TSV vs FOD3150AS
  • FOD3150TSV vs FOD3181V
  • FOD3150TSV vs FOD3181TV
  • FOD3150TSV vs FOD3181T
  • FOD3150TSV vs FOD3181SV
  • FOD3150TSV vs FOD3181SD
  • FOD3150TSV vs FOD3120TSR2
  • FOD3150TSV vs FOD3180V
  • FOD3150TSV vs FOD3180T
  • FOD3150TSV vs FOD3181SDV
  • FOD3150TSV vs FOD3181
  • FOD3150TSV vs FOD3181S
  • FOD3150TSV vs FOD3120T
  • FOD3150TSV vs FOD3120TS
  • FOD3150TSV vs FOD3150T
  • FOD3150TSV vs FOD3150TS
  • FOD3150TSV vs FOD3150TSR2
  • FOD3150TSV vs FOD3150S
  • FOD3150TSV vs FOD3150TV
  • FOD3150TSV vs FOD3150V
  • FOD3150TSV vs FOD3120S
  • FOD3150TSV vs FOD3120SV
  • FOD3150TSV vs FOD3120V
  • FOD3150TSV vs FOD3182TSV
  • FOD3150TSV vs FOD8332
  • FOD3150TSV vs FOD3182SV
  • FOD3150TSV vs FOD8332R2
  • FOD3150TSV vs FOD8342TR2
  • FOD3150TSV vs FOD3180
  • FOD3150TSV vs FOD3120TSV
  • FOD3150TSV vs FOD3180TV
  • FOD3150TSV vs FOD8384V
  • FOD3150TSV vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.