☰
FOD3184SDV
FOD3184SDV
Active
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  onsemi
Datasheet:   FOD3184SDV Datasheet
History Price: $3.33
In Stock: 20220
FOD3184SDV Specification
Specification
Part No
FOD3184SDV
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
210ns, 210ns
Pulse Width Distortion (Max)
65ns
Rise / Fall Time (Typ)
38ns, 24ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.43V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
15V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SMD, Gull Wing
Supplier Device Package
8-SMD
Approval Agency
IEC/EN/DIN, UL
FOD3184SDV PDF Datasheet
FOD3184SDV Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD3184SDV Compare Parts
  • FOD3184SDV vs FOD3181TV
  • FOD3184SDV vs FOD3181
  • FOD3184SDV vs FOD3120TSR2
  • FOD3184SDV vs FOD3182TSR2
  • FOD3184SDV vs FOD3184TSR2
  • FOD3184SDV vs FOD3184TSD
  • FOD3184SDV vs FOD3184TSDV
  • FOD3184SDV vs FOD3150AS
  • FOD3184SDV vs FOD3181V
  • FOD3184SDV vs FOD3181TV
  • FOD3184SDV vs FOD3181T
  • FOD3184SDV vs FOD3181SV
  • FOD3184SDV vs FOD3181SD
  • FOD3184SDV vs FOD3120TSR2
  • FOD3184SDV vs FOD3180V
  • FOD3184SDV vs FOD3180T
  • FOD3184SDV vs FOD3181SDV
  • FOD3184SDV vs FOD3181
  • FOD3184SDV vs FOD3181S
  • FOD3184SDV vs FOD3120T
  • FOD3184SDV vs FOD3120TS
  • FOD3184SDV vs FOD3150T
  • FOD3184SDV vs FOD3150TS
  • FOD3184SDV vs FOD3150TSR2
  • FOD3184SDV vs FOD3150S
  • FOD3184SDV vs FOD3150TV
  • FOD3184SDV vs FOD3150V
  • FOD3184SDV vs FOD3120S
  • FOD3184SDV vs FOD3120SV
  • FOD3184SDV vs FOD3120V
  • FOD3184SDV vs FOD3182TSV
  • FOD3184SDV vs FOD8332
  • FOD3184SDV vs FOD3182SV
  • FOD3184SDV vs FOD8332R2
  • FOD3184SDV vs FOD8342TR2
  • FOD3184SDV vs FOD3180
  • FOD3184SDV vs FOD3120TSV
  • FOD3184SDV vs FOD3180TV
  • FOD3184SDV vs FOD8384V
  • FOD3184SDV vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.