Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Triac, SCR Output Optoisolators
/ onsemi FOD4208S
FOD4208S
Active
Optoisolators - Triac, SCR Output Optoisolators
Description:
OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:
onsemi
Datasheet:
FOD4208S Datasheet
History Price: $4.41
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FOD4208S Specification
Specification
Part No
FOD4208S
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
800 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
2mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.28V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
cUL, FIMKO, UL
FOD4208S PDF Datasheet
FOD4208S Datasheet
Click and Download: FOD4208S Datasheet
FOD4208S Related Parts
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4208S Compare Parts
FOD4208S vs FODM3063
FOD4208S vs FODM3063
FOD4208S vs FODM3063R2
FOD4208S vs FODM3083
FOD4208S vs FODM3083R2
FOD4208S vs FODM3053R2V-NF098
FOD4208S vs FOD4208
FOD4208S vs FOD420SDV
FOD4208S vs FOD4118SD
FOD4208S vs FOD4118SDV
FOD4208S vs FOD4118SV
FOD4208S vs FOD4118TV
FOD4208S vs FOD4118TV
FOD4208S vs FOD4118V
FOD4208S vs FOD4118S
FOD4208S vs FOD420
FOD4208S vs FOD4208SD
FOD4208S vs FOD4208SD
FOD4208S vs FOD4208SDV
FOD4208S vs FOD4208SV
FOD4208S vs FOD4208TV
FOD4208S vs FOD4208TV
FOD4208S vs FOD4208V
FOD4208S vs FOD420
FOD4208S vs FOD4116SDV
FOD4208S vs FOD410TV
FOD4208S vs FOD410V
FOD4208S vs FOD410V
FOD4208S vs FOD4116
FOD4208S vs FOD4116S
FOD4208S vs FOD4118S
FOD4208S vs FOD4116SV
FOD4208S vs FOD4116TV
FOD4208S vs FOD4116V
FOD4208S vs FOD4118
FOD4208S vs FOD4116SD
FOD4208S vs FODM3023NF098
FOD4208S vs FOD4218TV
FOD4208S vs FOD4218TV
FOD4208S vs FOD4218V
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping