☰
FOD4216SDV
FOD4216SDV
Active
Description:  OPTOISOLATOR 5KV TRIAC 6SMD
Manufacturer:  onsemi
Datasheet:   FOD4216SDV Datasheet
History Price: $4.4
In Stock: 24920
FOD4216SDV Specification
Specification
Part No
FOD4216SDV
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5000Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
10kV/µs
Current - LED Trigger (Ift) (Max)
1.3mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎
Turn On Time
60祍
Voltage - Forward (Vf) (Typ)
1.28V
Current - DC Forward (If) (Max)
30 mA
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
cUL, FIMKO, UL, VDE
FOD4216SDV PDF Datasheet
FOD4216SDV Related Parts
FODM3011R2
FODM3011R2
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3011
FODM3011
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3022R1_NF098
FODM3022R1_NF098
onsemi
OPTOISOLATOR 3.75KV TRIAC 4SMD
FODM3010R2V
FODM3010R2V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R2V
FODM3010R2V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3
FODM3010R3
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3
FODM3010R3
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R3V
FODM3010R3V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R3V
FODM3010R3V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4
FODM3010R4
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FODM3010R4V
FODM3010R4V
Fairchild Semiconductor
TRIAC OUTPUT OPTOCOUPLER
FODM3010R1V
FODM3010R1V
onsemi
OPTOISOLATOR 3.75KV TRIAC 4MFP
FOD4216SDV Compare Parts
  • FOD4216SDV vs FODM3063
  • FOD4216SDV vs FODM3063
  • FOD4216SDV vs FODM3063R2
  • FOD4216SDV vs FODM3083
  • FOD4216SDV vs FODM3083R2
  • FOD4216SDV vs FODM3053R2V-NF098
  • FOD4216SDV vs FOD4208
  • FOD4216SDV vs FOD420SDV
  • FOD4216SDV vs FOD4118SD
  • FOD4216SDV vs FOD4118SDV
  • FOD4216SDV vs FOD4118SV
  • FOD4216SDV vs FOD4118TV
  • FOD4216SDV vs FOD4118TV
  • FOD4216SDV vs FOD4118V
  • FOD4216SDV vs FOD4118S
  • FOD4216SDV vs FOD420
  • FOD4216SDV vs FOD4208S
  • FOD4216SDV vs FOD4208SD
  • FOD4216SDV vs FOD4208SD
  • FOD4216SDV vs FOD4208SDV
  • FOD4216SDV vs FOD4208SV
  • FOD4216SDV vs FOD4208TV
  • FOD4216SDV vs FOD4208TV
  • FOD4216SDV vs FOD4208V
  • FOD4216SDV vs FOD420
  • FOD4216SDV vs FOD4116SDV
  • FOD4216SDV vs FOD410TV
  • FOD4216SDV vs FOD410V
  • FOD4216SDV vs FOD410V
  • FOD4216SDV vs FOD4116
  • FOD4216SDV vs FOD4116S
  • FOD4216SDV vs FOD4118S
  • FOD4216SDV vs FOD4116SV
  • FOD4216SDV vs FOD4116TV
  • FOD4216SDV vs FOD4116V
  • FOD4216SDV vs FOD4118
  • FOD4216SDV vs FOD4116SD
  • FOD4216SDV vs FODM3023NF098
  • FOD4216SDV vs FOD4218TV
  • FOD4216SDV vs FOD4218TV
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.