☰
FOD8332V
FOD8332V
Active
Description:  OPTOISO 4.243KV GATE DRIVER 16SO
Manufacturer:  onsemi
Datasheet:   FOD8332V Datasheet
History Price: $8.91
In Stock: 2480
FOD8332V Specification
Specification
Part No
FOD8332V
Category
Isolators Gate Drivers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Optical Coupling
Number of Channels
1
Voltage - Isolation
4243Vrms
Common Mode Transient Immunity (Min)
35kV/µs
Propagation Delay tpLH / tpHL (Max)
250ns, 250ns
Pulse Width Distortion (Max)
100ns
Rise / Fall Time (Typ)
50ns, 50ns
Current - Output High, Low
2.5A, 2.5A
Current - Peak Output
3A
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
25 mA
Voltage - Output Supply
3V ~ 15V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SO
Approval Agency
IEC/EN/DIN, UL
FOD8332V PDF Datasheet
FOD8332V Related Parts
FOD8314TR2V
FOD8314TR2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8334
FOD8334
onsemi
INPUT LED DRIVE 3.0A GATE DRIVER
FOD8333V
FOD8333V
onsemi
OPTOISO 4.243KV GATE DRIVER 16SO
FOD8383V
FOD8383V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342TV
FOD8342TV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8320V
FOD8320V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8384
FOD8384
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8383
FOD8383
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8321V
FOD8321V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 5SOP
FOD8342R2V
FOD8342R2V
onsemi
OPTOISO 5KV 1CH GATE DRIVER 6SOP
FOD8480TR2
FOD8480TR2
onsemi
IPM DRIVER WL T&R
FOD3150SDV
FOD3150SDV
onsemi
OPTOISO 5KV 1CH GATE DRIVER 8SMD
FOD8332V Description
The onsemi FOD8332V is a high-performance optocoupler designed for applications requiring high-speed data transmission and isolation. This device is particularly suitable for industrial automation, power supply, and communication systems where reliable signal isolation is critical. Below is a detailed overview of the FOD8332V, including its specifications and features.

## Overview

The FOD8332V is a high-speed optocoupler that utilizes a GaAlAs infrared LED and a high-speed photodetector to provide electrical isolation between its input and output. This device is designed to operate at high data rates while maintaining excellent performance characteristics, making it ideal for various applications in the industrial and consumer electronics sectors.

## Key Specifications

- Isolation Voltage: The FOD8332V offers a high isolation voltage of up to 5000 VRMS, ensuring robust protection against voltage spikes and transients.
- Data Rate: The device supports a maximum data rate of 1 Mbps, making it suitable for high-speed communication applications.
- Input Current: The recommended input current for optimal performance is typically around 10 mA, with a maximum input current rating of 20 mA.
- Output Voltage: The output voltage can range from 0 to 15 V, allowing for flexibility in various circuit designs.
- Supply Voltage: The recommended supply voltage for the output side is between 4.5 V and 15 V, providing compatibility with a wide range of systems.
- Propagation Delay: The typical propagation delay time is around 100 ns, which is essential for high-speed applications.
- Rise and Fall Times: The rise time is typically 30 ns, and the fall time is around 20 ns, ensuring fast switching capabilities.
- Operating Temperature Range: The FOD8332V operates within a temperature range of -40°C to +100°C, making it suitable for harsh environments.

## Features

- High-Speed Performance: The FOD8332V is designed for high-speed applications, providing fast switching times and low propagation delays.
- High Isolation: With a high isolation voltage rating, this optocoupler ensures reliable operation in environments with high voltage transients.
- Compact Package: The device is available in a compact DIP-8 package, which facilitates easy integration into various circuit designs and saves board space.
- Low Power Consumption: The FOD8332V features low input and output power consumption, making it energy-efficient for various applications.
- RoHS Compliant: The device is compliant with RoHS standards, ensuring that it is environmentally friendly and safe for use in electronic applications.

## Applications

The onsemi FOD8332V is suitable for a wide range of applications, including:
- Industrial Automation: Used in control systems and automation equipment for signal isolation and data transmission.
- Power Supply Systems: Ideal for feedback circuits in switch-mode power supplies, providing isolation between the control and power sections.
- Communication Systems: Employed in data communication interfaces where high-speed signal transmission and isolation are required.
- Consumer Electronics: Utilized in various consumer electronic devices for signal isolation and control.

## Conclusion

In summary, the onsemi FOD8332V is a high-speed optocoupler that offers excellent performance characteristics, including high isolation voltage, fast switching times, and low power consumption. Its versatility and reliability make it an ideal choice for a wide range of applications in industrial automation, power supply systems, and communication technologies. With its robust design and compliance with industry standards, the FOD8332V is well-suited for modern electronic applications requiring efficient and reliable signal isolation.
FOD8332V Compare Parts
  • FOD8332V vs FOD3181TV
  • FOD8332V vs FOD3181
  • FOD8332V vs FOD3120TSR2
  • FOD8332V vs FOD3182TSR2
  • FOD8332V vs FOD3184TSR2
  • FOD8332V vs FOD3184TSD
  • FOD8332V vs FOD3184TSDV
  • FOD8332V vs FOD3150AS
  • FOD8332V vs FOD3181V
  • FOD8332V vs FOD3181TV
  • FOD8332V vs FOD3181T
  • FOD8332V vs FOD3181SV
  • FOD8332V vs FOD3181SD
  • FOD8332V vs FOD3120TSR2
  • FOD8332V vs FOD3180V
  • FOD8332V vs FOD3180T
  • FOD8332V vs FOD3181SDV
  • FOD8332V vs FOD3181
  • FOD8332V vs FOD3181S
  • FOD8332V vs FOD3120T
  • FOD8332V vs FOD3120TS
  • FOD8332V vs FOD3150T
  • FOD8332V vs FOD3150TS
  • FOD8332V vs FOD3150TSR2
  • FOD8332V vs FOD3150S
  • FOD8332V vs FOD3150TV
  • FOD8332V vs FOD3150V
  • FOD8332V vs FOD3120S
  • FOD8332V vs FOD3120SV
  • FOD8332V vs FOD3120V
  • FOD8332V vs FOD3182TSV
  • FOD8332V vs FOD8332
  • FOD8332V vs FOD3182SV
  • FOD8332V vs FOD8332R2
  • FOD8332V vs FOD8342TR2
  • FOD8332V vs FOD3180
  • FOD8332V vs FOD3120TSV
  • FOD8332V vs FOD3180TV
  • FOD8332V vs FOD8384V
  • FOD8332V vs FOD8321R2
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.