MOC3020X
MOC3020X
Active
Description:  OPTOISOLATOR 5.3KV TRIAC 6DIP
Manufacturer:  Isocom Components
Datasheet:   MOC3020X Datasheet
History Price: $0.86
In Stock: 6000
MOC3020X Specification
Specification
Part No
MOC3020X
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
No
Number of Channels
1
Voltage - Isolation
5300Vrms
Voltage - Off State
400 V
Static dV/dt (Min)
10V/µs (Typ)
Current - LED Trigger (Ift) (Max)
30mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
100礎
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
-
Approval Agency
UR, VDE
MOC3020X PDF Datasheet
MOC3020X Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3020X Compare Parts
  • MOC3020X vs MOC3012X
  • MOC3020X vs MOC3010SR2M
  • MOC3020X vs MOC3010VM
  • MOC3020X vs MOC3010X
  • MOC3020X vs MOC3010XSM
  • MOC3020X vs MOC3010SM
  • MOC3020X vs MOC3010M
  • MOC3020X vs MOC3011M
  • MOC3020X vs MOC3011SM
  • MOC3020X vs MOC3011SR2M
  • MOC3020X vs MOC3011SR2VM
  • MOC3020X vs MOC3011XSM
  • MOC3020X vs MOC3010M
  • MOC3020X vs MOC3020VM
  • MOC3020X vs MOC3011X
  • MOC3020X vs MOC3020SM
  • MOC3020X vs MOC3020SR2M
  • MOC3020X vs MOC3020TVM
  • MOC3020X vs MOC3020VM
  • MOC3020X vs MOC3020XSM
  • MOC3020X vs MOC3021M
  • MOC3020X vs MOC3020TVM
  • MOC3020X vs MOC3012SR2M
  • MOC3020X vs MOC3012M
  • MOC3020X vs MOC3012SM
  • MOC3020X vs MOC3012TVM
  • MOC3020X vs MOC3012VM
  • MOC3020X vs MOC3020M
  • MOC3020X vs MOC3081TVM
  • MOC3020X vs MOC3083M
  • MOC3020X vs MOC3082VM
  • MOC3020X vs MOC3083M
  • MOC3020X vs MOC3083SM
  • MOC3020X vs MOC3083SR2M
  • MOC3020X vs MOC3083SR2VM
  • MOC3020X vs MOC3082SM
  • MOC3020X vs MOC3081VM
  • MOC3020X vs MOC3081VM
  • MOC3020X vs MOC3082VM
  • MOC3020X vs MOC3082M
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!