☰
MOC3082FR2VM
MOC3082FR2VM
Obsolete
Description:  OPTOISOLATOR 7.5KV TRIAC 6SMD
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 30320
MOC3082FR2VM Specification
Specification
Part No
MOC3082FR2VM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
7500Vpk
Voltage - Off State
800 V
Static dV/dt (Min)
-
Current - LED Trigger (Ift) (Max)
10mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
Approval Agency
-
MOC3082FR2VM Related Parts
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM
MOC3061TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082TM
MOC3082TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3082FR2VM Description
The onsemi MOC3082FR2VM is an optocoupler designed for industrial and high-voltage applications, providing galvanic isolation between high-voltage and low-voltage circuits. It is typically used for driving high-power switching devices such as thyristors, triacs, and other power devices, ensuring safety, reliability, and noise immunity in various electrical systems. Below is a detailed, professional overview of the MOC3082FR2VM, including its features, specifications, and performance characteristics.

## Key Features

* Optical Isolation: The MOC3082FR2VM provides robust optical isolation between its input and output, preventing electrical noise and high-voltage spikes from affecting sensitive low-voltage circuits.
* Triac Driver: The device is specifically designed for driving the gate of a triac or other power semiconductor, making it suitable for use in AC switching applications, including motor control, lighting dimmers, and other industrial control systems.
* High Output Voltage: It supports high output voltage capability (up to 400V), making it ideal for controlling power devices in high-voltage systems, ensuring safety and preventing circuit damage.
* Fast Switching Speed: The device features fast switching times, making it suitable for high-speed applications where rapid turn-on and turn-off times are required for controlling AC or DC loads.
* Low Input Current: The MOC3082FR2VM requires low input current, which reduces the power consumption in the driving circuit and enhances overall system efficiency.
* Extended Temperature Range: It operates across a wide temperature range of -40°C to +100°C, making it suitable for industrial applications and environments with fluctuating temperatures.
* Compact Package: The device comes in a compact 4-pin SOIC-4 package, offering space-saving and efficient integration into tight spaces in electronic systems.
* RoHS Compliant: The MOC3082FR2VM is RoHS-compliant, making it suitable for use in environmentally conscious applications and industries with strict regulatory requirements.

## Specifications

* Part Number: MOC3082FR2VM
* Package Type: 4-pin SOIC-4 package
* Input Current: Typically 5mA, making it highly efficient for low-power circuits
* Output Voltage: 400V maximum output voltage, enabling it to drive high-voltage systems safely
* Triggering Current: The minimum trigger current is typically 5mA for reliable operation with low power consumption.
* Isolation Voltage: 2500V RMS (min), providing excellent electrical isolation between input and output circuits, ensuring protection against high-voltage spikes and transients.
* Peak Forward Voltage (Input): 1.4V (maximum), indicating low voltage drop across the LED for efficient current control on the input side.
* On-Resistance (Output): 10Ω (typical), ensuring low resistance and minimal voltage drop across the output when driving the triac or other power devices.
* Switching Time: Typically 5µs for fast turn-on and turn-off operations, ideal for high-speed applications in industrial controls.
* Temperature Range: Operating temperature range of -40°C to +100°C, making it suitable for industrial environments with extreme temperature conditions.
* Storage Temperature Range: -55°C to +125°C, ensuring the device can withstand harsh storage conditions without degradation.

## Performance Characteristics

* High-Speed Switching: The MOC3082FR2VM offers fast switching speeds, with typically 5µs rise and fall times. This feature is essential for applications where precise timing and fast response to control signals are needed, such as in high-frequency switching and motor control systems.
* Robust Isolation: The device’s optical isolation capabilities are particularly useful for isolating high-voltage and low-voltage circuits, protecting sensitive low-voltage components from harmful transients and electrical noise.
* Low Power Consumption: The MOC3082FR2VM has a low input current requirement (typically 5mA), reducing power dissipation in the driving circuit and improving overall system efficiency.
* High Voltage Tolerance: With a maximum output voltage rating of 400V and an isolation voltage of 2500V RMS, the MOC3082FR2VM can be used in circuits with high-voltage requirements, providing protection from dangerous voltage spikes while maintaining the integrity of the control system.
* Thermal Stability: The device is designed to operate reliably over a wide temperature range (-40°C to +100°C), making it suitable for applications in industrial settings that require stability in environments with varying temperatures.
* Low On-Resistance: The device’s low on-resistance (typically 10Ω) ensures that the signal passed to the triac or other power devices is not significantly degraded, allowing for better power control and efficiency.

## Applications

The MOC3082FR2VM is ideal for a range of industrial, commercial, and consumer applications where high-voltage control is required. Some typical applications include:

* Motor Control Systems: The device is used to drive the gate of triacs or other power semiconductors in motor control circuits, ensuring smooth and reliable operation of AC motors in industrial machinery.
* Lighting Control Systems: The MOC3082FR2VM is commonly used in lighting dimmers and other control systems to switch AC or DC loads, offering efficient and precise control of lighting systems.
* HVAC Systems: Used in heating, ventilation, and air conditioning systems to switch high-power loads such as compressors and fans, offering isolation and protection for low-voltage control circuits.
* Solid-State Relays: The MOC3082FR2VM is frequently employed in solid-state relays for switching AC or DC loads, providing safe and efficient power control without the wear and tear of mechanical relays.
* AC Power Switches: The device can be used to control AC power in various appliances, offering fast and reliable switching for power management in home appliances and industrial equipment.
* Automated Test Equipment: The device is used in automated test systems to control high-voltage test circuits, providing isolation and safety during testing procedures.

## Advantages

* Enhanced Safety: The optical isolation provided by the MOC3082FR2VM ensures that high-voltage signals do not affect low-voltage control circuits, protecting sensitive components from electrical spikes and noise.
* High-Speed Switching: With fast switching capabilities (typically 5µs), the device ensures rapid response in high-frequency applications, contributing to better performance and efficiency in systems that require quick control of high-power loads.
* Low Power Consumption: The device's low input current requirement minimizes power loss in the control circuit, improving the overall energy efficiency of the system.
* Compact Design: The MOC3082FR2VM comes in a compact 4-pin SOIC-4 package, making it ideal for space-constrained designs where PCB real estate is limited.
* Wide Operating Range: With an operating temperature range of -40°C to +100°C, the device is suitable for a wide variety of applications, including industrial and automotive environments, where temperature stability is essential.
* High Isolation Voltage: The device’s high isolation voltage (2500V RMS minimum) ensures reliable operation in systems with potentially high-voltage transients, offering robust protection to both low-voltage circuits and high-power systems.

## Conclusion

The onsemi MOC3082FR2VM is a versatile and reliable optocoupler designed for high-voltage applications. With its fast switching speed, high voltage tolerance, and robust optical isolation, it is ideal for driving triacs and other power semiconductors in industrial control systems, motor drives, lighting control systems, and solid-state relays. Its low input current, compact package, and wide temperature operating range make it a suitable choice for a variety of industrial, automotive, and consumer applications, ensuring efficient, safe, and reliable operation in high-voltage circuits.
MOC3082FR2VM Compare Parts
  • MOC3082FR2VM vs MOC3012X
  • MOC3082FR2VM vs MOC3010SR2M
  • MOC3082FR2VM vs MOC3010VM
  • MOC3082FR2VM vs MOC3010X
  • MOC3082FR2VM vs MOC3010XSM
  • MOC3082FR2VM vs MOC3010SM
  • MOC3082FR2VM vs MOC3010M
  • MOC3082FR2VM vs MOC3011M
  • MOC3082FR2VM vs MOC3011SM
  • MOC3082FR2VM vs MOC3011SR2M
  • MOC3082FR2VM vs MOC3011SR2VM
  • MOC3082FR2VM vs MOC3011XSM
  • MOC3082FR2VM vs MOC3010M
  • MOC3082FR2VM vs MOC3020VM
  • MOC3082FR2VM vs MOC3011X
  • MOC3082FR2VM vs MOC3020SM
  • MOC3082FR2VM vs MOC3020SR2M
  • MOC3082FR2VM vs MOC3020TVM
  • MOC3082FR2VM vs MOC3020VM
  • MOC3082FR2VM vs MOC3020X
  • MOC3082FR2VM vs MOC3020XSM
  • MOC3082FR2VM vs MOC3021M
  • MOC3082FR2VM vs MOC3020TVM
  • MOC3082FR2VM vs MOC3012SR2M
  • MOC3082FR2VM vs MOC3012M
  • MOC3082FR2VM vs MOC3012SM
  • MOC3082FR2VM vs MOC3012TVM
  • MOC3082FR2VM vs MOC3012VM
  • MOC3082FR2VM vs MOC3020M
  • MOC3082FR2VM vs MOC3081TVM
  • MOC3082FR2VM vs MOC3083M
  • MOC3082FR2VM vs MOC3082VM
  • MOC3082FR2VM vs MOC3083M
  • MOC3082FR2VM vs MOC3083SM
  • MOC3082FR2VM vs MOC3083SR2M
  • MOC3082FR2VM vs MOC3083SR2VM
  • MOC3082FR2VM vs MOC3082SM
  • MOC3082FR2VM vs MOC3081VM
  • MOC3082FR2VM vs MOC3081VM
  • MOC3082FR2VM vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you