☰
MOC3061TM
MOC3061TM
Obsolete
Description:  OPTOISOLATOR 4.17KV TRIAC 6DIP
Manufacturer:  onsemi
Datasheet:   MOC3061TM Datasheet
History Price: Obsolete
In Stock: 14980
MOC3061TM Specification
Specification
Part No
MOC3061TM
Category
Optoisolators - Triac, SCR Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Triac
Zero Crossing Circuit
Yes
Number of Channels
1
Voltage - Isolation
4170Vrms
Voltage - Off State
600 V
Static dV/dt (Min)
600V/µs
Current - LED Trigger (Ift) (Max)
15mA
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih)
500礎 (Typ)
Turn On Time
-
Voltage - Forward (Vf) (Typ)
1.3V
Current - DC Forward (If) (Max)
60 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
Approval Agency
UL
MOC3061TM PDF Datasheet
MOC3061TM Related Parts
MOC3082FR2VM
MOC3082FR2VM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063TM
MOC3063TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3063TM_F132
MOC3063TM_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3081FM
MOC3081FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081FR2M
MOC3081FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3081TM
MOC3081TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3062FM
MOC3062FM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3052SR2M_F132
MOC3052SR2M_F132
onsemi
OPTOISOLATOR 4.17KV TRIAC 6SMD
MOC3082FR2M
MOC3082FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3063FR2M
MOC3063FR2M
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082FVM
MOC3082FVM
onsemi
OPTOISOLATOR 7.5KV TRIAC 6SMD
MOC3082TM
MOC3082TM
onsemi
OPTOISOLATOR 4.17KV TRIAC 6DIP
MOC3061TM Description

The onsemi MOC3061TM is a high-performance optocoupler designed for isolation and switching applications. It is particularly suitable for use in power control, industrial automation, and communication systems, providing electrical isolation between different parts of a circuit while maintaining high-speed switching capabilities. This optocoupler utilizes an integrated phototransistor output for efficient signal transmission with minimal power loss and low distortion.

## Key Specifications

* Optical Isolation: 7.5 kV (minimum)

* The MOC3061TM provides an impressive isolation voltage of 7.5 kV, ensuring that it can effectively isolate high-voltage sections of a system from low-voltage control circuitry. This high level of isolation is critical for protecting sensitive components and ensuring the safety of the overall system.

* Input Forward Voltage (V\_F): 1.2 V (at 20 mA)

* The optocoupler's input forward voltage is specified at 1.2 V when driven by 20 mA. This low forward voltage ensures that the optocoupler operates efficiently while consuming minimal power, making it suitable for power-sensitive applications.

* Output Collector-Emitter Voltage (V\_CEO): 80 V (maximum)

* The MOC3061TM can handle a maximum collector-emitter voltage of 80 V, making it suitable for switching applications in low to medium-voltage environments. This ensures reliable operation without the risk of breakdown under typical operating conditions.

* Output Current (I\_C): 50 mA (maximum)

* The maximum output current rating of 50 mA provides flexibility in handling a range of load conditions. This allows the optocoupler to be used in various switching applications where higher current handling is required.

* Switching Time (t\_plh/t\_phl): 5 µs (typical)

* The MOC3061TM has fast switching times, with propagation delays (t\_plh and t\_phl) typically around 5 µs. This makes the optocoupler suitable for high-speed applications where quick response times are critical, such as in signal isolation and switching circuits.

* Operating Temperature Range: -40°C to +85°C

* The MOC3061TM can operate in a wide temperature range, from -40°C to +85°C, making it highly reliable in diverse environments, including industrial and automotive applications where temperature variations are common.

* Package Type: 6-pin DIP (Dual In-line Package)

* The device is housed in a 6-pin DIP package, which is easy to handle and mount on PCB boards. The DIP form factor also ensures that the MOC3061TM can be used in a variety of applications where standard through-hole components are preferred.

* CTR (Current Transfer Ratio): 50% to 600% (at I\_F = 10 mA)

* The current transfer ratio (CTR) of the MOC3061TM ranges from 50% to 600%, depending on the input current. This wide range allows for flexible operation, from low to high current transfer applications, while maintaining signal integrity.

* Output Power Dissipation: 200 mW (maximum)

* The MOC3061TM can dissipate up to 200 mW of power at its output, which is a reasonable value for an optocoupler. This ensures that the device can handle typical loads without excessive heating.

## Applications

* Power Control: The MOC3061TM is commonly used in power control systems, such as motor drives, power supplies, and other high-voltage systems that require precise control and isolation between high and low voltage sections.

* Industrial Automation: In industrial automation systems, this optocoupler is used to isolate the control signals from the high-voltage machinery, protecting the control circuits and ensuring safe and efficient operation of automated systems.

* Signal Isolation: The MOC3061TM is ideal for signal isolation in communication equipment, such as in data transmission and line drivers, where it ensures safe isolation between the transmission path and the electronics.

* Switching Applications: This device is used in high-speed switching applications, including switching power supplies, relays, and solid-state circuits, where fast response times are critical.

* Microcontroller Interfacing: The MOC3061TM can be used in microcontroller and microprocessor interfacing, where it helps isolate and protect sensitive digital components while providing reliable control of external high-voltage systems.

## Advantages

* High Voltage Isolation: With a minimum isolation of 7.5 kV, the MOC3061TM ensures excellent protection against voltage spikes, preventing damage to sensitive components in the system.

* Fast Switching: The optocoupler’s fast switching times (5 µs typical) allow it to perform reliably in high-speed applications, where timing accuracy is crucial.

* Wide Operating Temperature Range: The device’s ability to operate in temperatures ranging from -40°C to +85°C enhances its reliability and suitability for use in harsh industrial and automotive environments.

* Flexible Current Transfer Ratio (CTR): The wide range of CTR (50% to 600%) makes the MOC3061TM adaptable to different circuit requirements, allowing for both low and high current transfer depending on the application.

* Low Power Consumption: With an input forward voltage of 1.2 V at 20 mA, the MOC3061TM is energy-efficient, making it suitable for low-power applications where minimizing energy consumption is a key consideration.

* Compact and Easy to Integrate: The 6-pin DIP package is compact and easy to integrate into most designs, providing flexibility for both through-hole and surface-mount PCB assembly.

## Conclusion

The onsemi MOC3061TM is a highly reliable and versatile optocoupler that offers high-voltage isolation, fast switching, and low power consumption, making it ideal for a wide range of applications. Its ability to handle varying current transfer ratios, operate in harsh environments, and provide strong isolation makes it a top choice for power control, industrial automation, and signal isolation tasks. Whether in communication systems, switching applications, or microcontroller interfacing, the MOC3061TM ensures both safety and performance, protecting circuits while maintaining high-speed, efficient operation.
MOC3061TM Compare Parts
  • MOC3061TM vs MOC3012X
  • MOC3061TM vs MOC3010SR2M
  • MOC3061TM vs MOC3010VM
  • MOC3061TM vs MOC3010X
  • MOC3061TM vs MOC3010XSM
  • MOC3061TM vs MOC3010SM
  • MOC3061TM vs MOC3010M
  • MOC3061TM vs MOC3011M
  • MOC3061TM vs MOC3011SM
  • MOC3061TM vs MOC3011SR2M
  • MOC3061TM vs MOC3011SR2VM
  • MOC3061TM vs MOC3011XSM
  • MOC3061TM vs MOC3010M
  • MOC3061TM vs MOC3020VM
  • MOC3061TM vs MOC3011X
  • MOC3061TM vs MOC3020SM
  • MOC3061TM vs MOC3020SR2M
  • MOC3061TM vs MOC3020TVM
  • MOC3061TM vs MOC3020VM
  • MOC3061TM vs MOC3020X
  • MOC3061TM vs MOC3020XSM
  • MOC3061TM vs MOC3021M
  • MOC3061TM vs MOC3020TVM
  • MOC3061TM vs MOC3012SR2M
  • MOC3061TM vs MOC3012M
  • MOC3061TM vs MOC3012SM
  • MOC3061TM vs MOC3012TVM
  • MOC3061TM vs MOC3012VM
  • MOC3061TM vs MOC3020M
  • MOC3061TM vs MOC3081TVM
  • MOC3061TM vs MOC3083M
  • MOC3061TM vs MOC3082VM
  • MOC3061TM vs MOC3083M
  • MOC3061TM vs MOC3083SM
  • MOC3061TM vs MOC3083SR2M
  • MOC3061TM vs MOC3083SR2VM
  • MOC3061TM vs MOC3082SM
  • MOC3061TM vs MOC3081VM
  • MOC3061TM vs MOC3081VM
  • MOC3061TM vs MOC3082VM
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you