☰
4N23A
4N23A
Active
Description:  OPTOISO 1KV TRANS W/BASE TO78-6
Manufacturer:  Optek Technology
Datasheet:   4N23A Datasheet
History Price: $34.76008
In Stock: 1440
4N23A Specification
Specification
Part No
4N23A
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Optek Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1000VDC
Current Transfer Ratio (Min)
60% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
15µs, 15µs
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
35V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.3V (Max)
Current - DC Forward (If) (Max)
40 mA
Vce Saturation (Max)
300mV
Operating Temperature
-65 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-78-6 Metal Can
Supplier Device Package
TO-78-6
4N23A PDF Datasheet
4N23A Related Parts
4N25
4N25
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26TVM
4N26TVM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
4N26SM
4N26SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N26X
4N26X
Isocom Components
OPTOISO 5.3KV TRANS W/BASE 6DIP
4N27-X000
4N27-X000
Vishay
OPTOISO 5KV TRANS W/BASE 6DIP
4N26SR2M
4N26SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SM
4N25SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25SR2M
4N25SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
4N25-000E
4N25-000E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-060E
4N25-060E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6DIP
4N25-300E
4N25-300E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N25-360E
4N25-360E
Broadcom
OPTOISO 2.5KV TRANS W/BASE 6SMD
4N23A Compare Parts
  • 4N23A vs 4N29W
  • 4N23A vs 4N29TVM
  • 4N23A vs 4N29SD
  • 4N23A vs 4N29TM
  • 4N23A vs 4N27VM
  • 4N23A vs 4N28TM
  • 4N23A vs 4N28SVM
  • 4N23A vs 4N28SR2M
  • 4N23A vs 4N28SD
  • 4N23A vs 4N28(SHORT,F)
  • 4N23A vs 4N28
  • 4N23A vs 4N26FM
  • 4N23A vs 4N27W
  • 4N23A vs 4N27TVM
  • 4N23A vs 4N27TM
  • 4N23A vs 4N27SR2VM
  • 4N23A vs 4N27SD
  • 4N23A vs 4N25TM
  • 4N23A vs 4N263S
  • 4N23A vs 4N26300W
  • 4N23A vs 4N26300
  • 4N23A vs 4N28VM
  • 4N23A vs 4N25W
  • 4N23A vs 4N28W
  • 4N23A vs 4N25SVM
  • 4N23A vs 4N293SD
  • 4N23A vs 4N293S
  • 4N23A vs 4N29300W
  • 4N23A vs 4N28S
  • 4N23A vs 4N26(SHORT,F)
  • 4N23A vs 4N28300
  • 4N23A vs 4N26FR2M
  • 4N23A vs 4N28FVM
  • 4N23A vs 4N28FR2VM
  • 4N23A vs 4N28FR2M
  • 4N23A vs 4N28FM
  • 4N23A vs 4N283SD
  • 4N23A vs 4N28300W
  • 4N23A vs 4N283S
  • 4N23A vs 4N263SD
  • 4N23A FAQ
    Q1: What is the Optek Technology 4N23A?
    A1: The Optek Technology 4N23A is an optocoupler or optoisolator designed for transferring electrical signals between circuits while providing electrical isolation. It typically includes an LED and a phototransistor in a single package for efficient signal coupling.

    Q2: What is the main application of the 4N23A optocoupler?
    A2: The 4N23A optocoupler is commonly used in data communication, signal isolation in microcontroller interfacing, and protection in power supplies, providing electrical isolation between input and output.

    Q3: What is the maximum collector-emitter voltage of the 4N23A?
    A3: The 4N23A optocoupler has a maximum collector-emitter voltage of 80V, which makes it suitable for applications that require isolation at moderate voltage levels.

    Q4: What is the current transfer ratio (CTR) of the 4N23A?
    A4: The current transfer ratio (CTR) of the 4N23A is typically between 50% and 600%, depending on the input current and the specific operating conditions, allowing for efficient signal transfer between the LED and phototransistor.

    Q5: What is the input forward current (IF) of the 4N23A?
    A5: The input forward current (IF) of the 4N23A optocoupler is typically around 20mA, which is common for most optoisolators in this class.

    Q6: What is the output collector current (IC) of the 4N23A?
    A6: The output collector current (IC) of the 4N23A is typically up to 50mA, making it suitable for driving standard digital logic circuits or low-power relays.

    Q7: What is the isolation voltage of the 4N23A?
    A7: The 4N23A offers an isolation voltage of 5kVrms, providing excellent isolation between the input and output, which is essential for protecting sensitive components from high voltages.

    Q8: Does the 4N23A have any protection features?
    A8: Yes, the 4N23A provides electrical isolation, protecting sensitive circuits from electrical noise, spikes, and high-voltage transients.

    Q9: What is the package type for the 4N23A?
    A9: The 4N23A comes in a standard 4-pin DIP (Dual In-line Package) format, making it easy to integrate into various circuit designs.

    Q10: What is the operating temperature range for the 4N23A?
    A10: The 4N23A has an operating temperature range from -40°C to +85°C, making it suitable for a variety of industrial and consumer applications.

    Q11: Can the 4N23A be used in automotive applications?
    A11: Yes, the 4N23A is suitable for automotive applications where electrical isolation and protection between circuits are needed, especially in systems exposed to electrical noise or high voltages.

    Q12: What is the typical response time of the 4N23A?
    A12: The typical response time of the 4N23A is around 200ns, making it suitable for relatively high-speed signal processing tasks, although it is not designed for ultra-high-speed applications.

    Q13: How does the 4N23A help in reducing noise in a circuit?
    A13: The 4N23A provides isolation between the high-voltage and low-voltage sides of a circuit, which helps in reducing electrical noise and protecting the low-voltage components from harmful spikes or transients.

    Q14: Does the 4N23A support low-voltage digital circuits?
    A14: Yes, the 4N23A is compatible with low-voltage digital circuits and can be used in systems with voltages as low as 3.3V or 5V.

    Q15: How does the 4N23A handle high-voltage isolation?
    A15: The 4N23A provides high-voltage isolation up to 5kVrms, which is ideal for isolating low-voltage logic circuits from high-voltage systems, such as power supplies and motor drivers.

    Q16: What are the typical uses for the 4N23A?
    A16: Typical applications of the 4N23A include signal isolation in industrial control systems, microcontroller interfacing, switching power supplies, and communication equipment.

    Q17: How does the 4N23A compare to other optocouplers in terms of speed?
    A17: The 4N23A offers a relatively fast switching speed, with a typical rise time of 100ns and a fall time of 200ns, which is adequate for many standard isolation applications but not suited for very high-speed communications.

    Q18: Can the 4N23A be used for AC signal isolation?
    A18: Yes, the 4N23A can be used for AC signal isolation in applications where AC signals need to be safely isolated from DC circuits, providing protection and signal integrity.

    Q19: Is the 4N23A suitable for low-power applications?
    A19: Yes, the 4N23A is suitable for low-power applications due to its low input current requirement (typically 20mA) and its efficient signal transfer characteristics.

    Q20: How does the 4N23A contribute to system reliability?
    A20: The 4N23A increases system reliability by isolating different sections of the circuit, protecting sensitive components from electrical surges, noise, and other potential failures that could impact overall system performance.
    Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.