☰
OR-3H5-TP-G
OR-3H5-TP-G
Active
Description:  OPTOISOLATOR DARLINGTON OUTPUT 5
Manufacturer:  Orient Components
Datasheet:   OR-3H5-TP-G Datasheet
History Price: $0.55
In Stock: 37840
OR-3H5-TP-G Specification
Specification
Part No
OR-3H5-TP-G
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Orient Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
600% @ 1mA
Current Transfer Ratio (Max)
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
200µs, 200µs
Input Type
DC
Output Type
Darlington with Base
Voltage - Output (Max)
40V
Current - Output / Channel
90mA
Voltage - Forward (Vf) (Typ)
1.1V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
1V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SSOP
OR-3H5-TP-G Related Parts
OR-100
OR-100
HVM Technology
HV OPTORELAY, 10KV RATED, 100UA
OR-M501-TP-G
OR-M501-TP-G
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-6N136S-TA1
OR-6N136S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-6N136
OR-6N136
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N35S-TA1
OR-4N35S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N35
OR-4N35
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4N25S-TA1
OR-4N25S-TA1
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-4504
OR-4504
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-4N25
OR-4N25
Orient Components
OPTOISOLATOR TRANSISTOR WITH BAS
OR-1008-TP-G-(GK)
OR-1008-TP-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 5
OR-352-TP-G
OR-352-TP-G
Orient Components
OPTOISOLATOR DARLINGTON OUTPUT 5
OR-354A-TP-G-(GK)
OR-354A-TP-G-(GK)
Orient Components
OPTOISOLATOR TRANSISTOR OUTPUT 3
OR-3H5-TP-G Compare Parts
  • OR-3H5-TP-G vs OR-355-TP-G
  • OR-3H5-TP-G vs OR-357B-S-TP-G-(GK)
  • OR-3H5-TP-G vs OR-357B-TP-G-(CG)
  • OR-3H5-TP-G vs OR-357C-S-TP-G-(GK)
  • OR-3H5-TP-G vs OR-357C-TP-G-(CG)
  • OR-3H5-TP-G vs OR-357PVG(A)-TP-G
  • OR-3H5-TP-G vs OR-4504S-TA1
  • OR-3H5-TP-G vs OR-3H4A-TP-G-(GK)
  • OR-3H5-TP-G vs OR-1009-TP-G-(GK)
  • OR-3H5-TP-G vs OR-3H7-4GB-TA1-G-(GK)
  • OR-3H5-TP-G vs OR-3H7B-TP-G-(CG)
  • OR-3H5-TP-G vs OR-3H7B-TP-G-(GK)
  • OR-3H5-TP-G vs OR-3H7C-TP-G-(CG)
  • OR-3H5-TP-G vs OR-3H7C-TP-G-(GK)
  • OR-3H5-TP-G vs OR-3H4-4GB-TA1-G-(GK)
  • OR-3H5-TP-G vs OR-354A-TP-G-(GK)
  • OR-3H5-TP-G vs OR-352-TP-G
  • OR-3H5-TP-G vs OR-1008-TP-G-(GK)
  • OR-3H5-TP-G vs OR-4N25
  • OR-3H5-TP-G vs OR-4504
  • OR-3H5-TP-G vs OR-4N25S-TA1
  • OR-3H5-TP-G vs OR-4N35
  • OR-3H5-TP-G vs OR-4N35S-TA1
  • OR-3H5-TP-G vs OR-6N136
  • OR-3H5-TP-G vs OR-6N136S-TA1
  • OR-3H5-TP-G vs OR-M501-TP-G
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly