Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Transistor, Photovoltaic Output Optoisolators
/ Sharp Microelectronics PC451TJ0000F
PC451TJ0000F
Obsolete
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Description:
OPTOISOLATOR 3.75KV TRANS 4SMD
Manufacturer:
Sharp Microelectronics
Datasheet:
PC451TJ0000F Datasheet
History Price: Obsolete
In Stock: 11120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC451TJ0000F Specification
Specification
Part No
PC451TJ0000F
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
40% @ 5mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
4µs, 5µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
350V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
300mV
Operating Temperature
-25 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
-
PC451TJ0000F PDF Datasheet
PC451TJ0000F Datasheet
Click and Download: PC451TJ0000F Datasheet
PC451TJ0000F Related Parts
PC451
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452TJ0000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC450T11
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC4H520NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H520NIP0F
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H510NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV TRANS 4SMD
PC457S0NIP0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 8SO
PC457L0YIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0YIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 6-SMD
PC457L0NIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0NIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
PC451TJ0000F Compare Parts
PC451TJ0000F vs PC457L0NIP0F
PC451TJ0000F vs PC452J00000F
PC451TJ0000F vs PC451J00000F
PC451TJ0000F vs PC457L0NIP
PC451TJ0000F vs PC457L0NIT0F
PC451TJ0000F vs PC457L0YIP
PC451TJ0000F vs PC457L0YIT0F
PC451TJ0000F vs PC457S0NIP0F
PC451TJ0000F vs PC4H510NIP
PC451TJ0000F vs PC4H520NIP0F
PC451TJ0000F vs PC4H520NIP
PC451TJ0000F vs PC452
PC451TJ0000F vs PC450T11
PC451TJ0000F vs PC452TJ0000F
PC451TJ0000F vs PC451
PC451TJ0000F vs PC4N250NSZX
PC451TJ0000F vs PC457LTYIP0F
PC451TJ0000F vs PC4N250YSZX
PC451TJ0000F vs PC4N260NSZX
PC451TJ0000F vs PC4N260YSZX
PC451TJ0000F vs PC4N270NSZX
PC451TJ0000F vs PC4N270YSZX
PC451TJ0000F vs PC4N280NSZX
PC451TJ0000F vs PC4N280YSZX
PC451TJ0000F vs PC4N290NSZX
PC451TJ0000F vs PC4N300YSZX
PC451TJ0000F vs PC4N290YSZX
PC451TJ0000F vs PC4N370YSZX
PC451TJ0000F vs PC4N320NSZX
PC451TJ0000F vs PC4N320YSZX
PC451TJ0000F vs PC4N330NSZX
PC451TJ0000F vs PC4N330YSZX
PC451TJ0000F vs PC4N350NSZX
PC451TJ0000F vs PC4N350YSZX
PC451TJ0000F vs PC4N360NSZX
PC451TJ0000F vs PC4N370NSZX
PC451TJ0000F vs PC4N300NSZX
PC451TJ0000F vs PC4N360YSZX
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods