☰
PC4N270YSZX
PC4N270YSZX
Obsolete
Description:  OPTOISO 1.5KV TRANS W/BASE 6DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC4N270YSZX Datasheet
History Price: Obsolete
In Stock: 23400
PC4N270YSZX Specification
Specification
Part No
PC4N270YSZX
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Sharp Microelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
1500Vrms
Current Transfer Ratio (Min)
10% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
100mA
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
500mV
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm), 5 Leads
Supplier Device Package
6-DIP
PC4N270YSZX Related Parts
PC451
PC451
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452TJ0000F
PC452TJ0000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC450T11
PC450T11
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 4SMD
PC452
PC452
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
PC4H520NIP
PC4H520NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H520NIP0F
PC4H520NIP0F
Sharp Microelectronics
OPTOISOLATOR 2.5KV DARL 4SMD
PC4H510NIP
PC4H510NIP
Sharp Microelectronics
OPTOISOLATOR 2.5KV TRANS 4SMD
PC457S0NIP0F
PC457S0NIP0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 8SO
PC457L0YIT0F
PC457L0YIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0YIP
PC457L0YIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 6-SMD
PC457L0NIT0F
PC457L0NIT0F
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRANS 6SO
PC457L0NIP
PC457L0NIP
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
PC4N270YSZX Compare Parts
  • PC4N270YSZX vs PC457L0NIP0F
  • PC4N270YSZX vs PC452J00000F
  • PC4N270YSZX vs PC451J00000F
  • PC4N270YSZX vs PC457L0NIP
  • PC4N270YSZX vs PC457L0NIT0F
  • PC4N270YSZX vs PC457L0YIP
  • PC4N270YSZX vs PC457L0YIT0F
  • PC4N270YSZX vs PC457S0NIP0F
  • PC4N270YSZX vs PC4H510NIP
  • PC4N270YSZX vs PC4H520NIP0F
  • PC4N270YSZX vs PC4H520NIP
  • PC4N270YSZX vs PC452
  • PC4N270YSZX vs PC450T11
  • PC4N270YSZX vs PC452TJ0000F
  • PC4N270YSZX vs PC451
  • PC4N270YSZX vs PC4N250NSZX
  • PC4N270YSZX vs PC457LTYIP0F
  • PC4N270YSZX vs PC4N250YSZX
  • PC4N270YSZX vs PC4N260NSZX
  • PC4N270YSZX vs PC4N260YSZX
  • PC4N270YSZX vs PC4N270NSZX
  • PC4N270YSZX vs PC4N280NSZX
  • PC4N270YSZX vs PC4N280YSZX
  • PC4N270YSZX vs PC4N290NSZX
  • PC4N270YSZX vs PC4N300YSZX
  • PC4N270YSZX vs PC4N290YSZX
  • PC4N270YSZX vs PC4N370YSZX
  • PC4N270YSZX vs PC4N320NSZX
  • PC4N270YSZX vs PC4N320YSZX
  • PC4N270YSZX vs PC4N330NSZX
  • PC4N270YSZX vs PC4N330YSZX
  • PC4N270YSZX vs PC4N350NSZX
  • PC4N270YSZX vs PC4N350YSZX
  • PC4N270YSZX vs PC4N360NSZX
  • PC4N270YSZX vs PC4N370NSZX
  • PC4N270YSZX vs PC4N300NSZX
  • PC4N270YSZX vs PC4N360YSZX
  • PC4N270YSZX vs PC451TJ0000F
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you