SI8430AB-C-IS
SI8430AB-C-IS
Not For New Designs
Description:  DIGITAL ISOLATOR 3CH 16SOIC
Manufacturer:  Skyworks Solutions
History Price: $2.95739
In Stock: 35600
SI8430AB-C-IS Specification
Specification
Part No
SI8430AB-C-IS
Category
Digital Isolators
Manufacturer
Skyworks Solutions
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
3
Inputs - Side 1/Side 2
3/0
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs (Typ)
Data Rate
1Mbps
Propagation Delay tpLH / tpHL (Max)
35ns, 35ns
Pulse Width Distortion (Max)
25ns
Rise / Fall Time (Typ)
3.8ns, 2.8ns
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
SI8430AB-C-IS PDF Datasheet
SI8430AB-C-IS Related Parts
SI8640BA-AU
SI8640BA-AU
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640AB-AS1
SI8640AB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-ASR
SI8640BB-ASR
Skyworks Solutions
LOW-POWER, QUAD-CHANNEL DIGITAL
SI8640BB-AS1R
SI8640BB-AS1R
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS1
SI8640BB-AS1
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BB-AS
SI8640BB-AS
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4-CHANNEL DIGI
SI8640BA-B-IUR
SI8640BA-B-IUR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16QSOP
SI8640BB-AUR
SI8640BB-AUR
Skyworks Solutions
AUTOMOTIVE 2.5 KV 4 FORWARD CHAN
SI8640BA-AUR
SI8640BA-AUR
Skyworks Solutions
AUTOMOTIVE 1 KV 4 FORWARD CHANNE
SI8640BB-B-IS
SI8640BB-B-IS
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-ISR
SI8640AB-B-ISR
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8640AB-B-IS1R
SI8640AB-B-IS1R
Skyworks Solutions
DGTL ISO 2500VRMS 4CH GP 16SOIC
SI8430AB-C-IS Compare Parts
  • SI8430AB-C-IS vs SI8431BB-C-IS1
  • SI8430AB-C-IS vs SI8431BB-C-IS
  • SI8430AB-C-IS vs SI8435BB-C-IS1
  • SI8430AB-C-IS vs SI8460BB-A-IS1R
  • SI8430AB-C-IS vs SI8460BB-A-IS1
  • SI8430AB-C-IS vs SI8460BA-B-IS1R
  • SI8430AB-C-IS vs SI8460BA-B-IS1
  • SI8430AB-C-IS vs SI8435BB-D-ISR
  • SI8430AB-C-IS vs SI8435BB-D-IS1R
  • SI8430AB-C-IS vs SI8435BB-D-IS1
  • SI8430AB-C-IS vs SI8435BB-D-IS
  • SI8430AB-C-IS vs SI8431BB-D-IS1R
  • SI8430AB-C-IS vs SI8435BB-C-IS1R
  • SI8430AB-C-IS vs SI8431BB-C-IS1R
  • SI8430AB-C-IS vs SI8435BB-C-IS
  • SI8430AB-C-IS vs SI8431BB-D-ISR
  • SI8430AB-C-IS vs SI8431BB-D-IS1
  • SI8430AB-C-IS vs SI8431BB-D-IS
  • SI8430AB-C-IS vs SI8431BB-C-ISR
  • SI8430AB-C-IS vs SI8435BB-C-ISR
  • SI8430AB-C-IS vs SI8421AB-C-ISR
  • SI8430AB-C-IS vs SI8430AB-C-IS1
  • SI8430AB-C-IS vs SI8421BB-D-ISR
  • SI8430AB-C-IS vs SI8421BB-D-IS
  • SI8430AB-C-IS vs SI8421BB-C-ISR
  • SI8430AB-C-IS vs SI8421BB-C-IS
  • SI8430AB-C-IS vs SI8431AB-D-IS1
  • SI8430AB-C-IS vs SI8421AB-D-IS
  • SI8430AB-C-IS vs SI8430AB-D-IS
  • SI8430AB-C-IS vs SI8421AB-C-IS
  • SI8430AB-C-IS vs SI8420BB-D-ISR
  • SI8430AB-C-IS vs SI8420BB-D-IS
  • SI8430AB-C-IS vs SI8420BB-C-ISR
  • SI8430AB-C-IS vs SI8420BB-C-IS
  • SI8430AB-C-IS vs SI8420AB-D-ISR
  • SI8430AB-C-IS vs SI8420AB-D-IS
  • SI8430AB-C-IS vs SI8421AB-D-ISR
  • SI8430AB-C-IS vs SI8430BB-D-IS
  • SI8430AB-C-IS vs SI8460BB-B-IS1
  • SI8430AB-C-IS vs SI8431AB-D-IS
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.