☰
UCC21220D
UCC21220D
Active
Description:  4-A, 6-A, 3.0-KVRMS ISOLATED DUA
Manufacturer:  Texas Instruments
Datasheet:   UCC21220D Datasheet
History Price: $4.41
In Stock: 26800
UCC21220D Specification
Specification
Part No
UCC21220D
Category
Isolators Gate Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
3000Vrms
Common Mode Transient Immunity (Min)
100V/ns
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Pulse Width Distortion (Max)
5.5ns
Rise / Fall Time (Typ)
5ns, 6ns
Current - Output High, Low
4A, 6A
Current - Peak Output
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
9.2V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Approval Agency
-
UCC21220D Related Parts
UCC5350SBQDRQ1
UCC5350SBQDRQ1
Texas Instruments
AUTOMOTIVE, 3/5KVRMS 5A SINGLE-C
UCC5350SBDR
UCC5350SBDR
Texas Instruments
6A 3KVRMS SINGLE CH ISO DR 8V U
UCC5350MCDR
UCC5350MCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC5320SCDR
UCC5320SCDR
Texas Instruments
DGTL ISO 3KV 1CH GATE DRVR 8SOIC
UCC21220ADR
UCC21220ADR
Texas Instruments
PWR MGMT MOSFET/PWR DRIVER
UCC23313DWYR
UCC23313DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC23511BDWYR
UCC23511BDWYR
Texas Instruments
1-A, 5.7-KVRMS OPTO-COMPATIBLE S
UCC23513DWYR
UCC23513DWYR
Texas Instruments
IC POWER MANAGEMENT
UCC21220AD
UCC21220AD
Texas Instruments
PWR MGMT PWM CONTROLLER
UCC21540QDWKRQ1
UCC21540QDWKRQ1
Texas Instruments
REINFORCED ISOLATED DUAL-CHANNEL
UCC20225AQNPLRQ1
UCC20225AQNPLRQ1
Texas Instruments
IC POWER MANAGEMENT
UCC21521CDWR
UCC21521CDWR
Texas Instruments
UCC21521CDWR
UCC21220D Description

The Texas Instruments UCC21220D is a high-speed, isolated gate driver that is designed for driving power MOSFETs and IGBTs in various power conversion applications. It provides robust isolation between the low-side and high-side of the gate driver circuit, making it ideal for use in motor control, industrial power supplies, and other applications where high-voltage isolation is required. The UCC21220D is optimized for high-frequency switching, high efficiency, and reliability, offering a versatile solution for driving power switches in complex power electronic circuits.

## Key Features

* High-Speed Operation: The UCC21220D is designed to operate at high speeds, with propagation delay times as low as 25ns, making it suitable for high-frequency switching applications such as power inverters, motor drives, and DC-DC converters.

* Wide Operating Voltage Range: This gate driver can operate with a wide supply voltage range for both the high-side and low-side, typically from 4.5V to 18V, which allows it to be used in a variety of power systems, whether in low-voltage or high-voltage environments.

* Dual-Channel Output: The UCC21220D includes two independent output channels, which can drive both the high-side and low-side switches in a half-bridge configuration. This dual-channel design simplifies the control of power switches, especially in motor control and power conversion applications.

* Strong Output Drive Capability: The driver can provide high output drive currents of up to 4A (peak), ensuring that the power MOSFETs or IGBTs are fully switched on and off, even in high-frequency applications.

* Integrated Logic: The UCC21220D integrates advanced logic functions, such as dead-time control and shoot-through protection, to ensure that there is no overlap between the high-side and low-side switches, preventing short circuits or excessive power dissipation.

* ISO 9001 Certified: The device is certified to meet ISO 9001 standards, ensuring high reliability and quality in applications where safety and longevity are critical.

* High Isolation: The gate driver provides robust isolation between the high-side and low-side sections, with a voltage isolation rating of up to 5kV, making it well-suited for applications where galvanic isolation is required to protect low-voltage control circuits from high-voltage power stages.

* Advanced Protection Features: The UCC21220D includes built-in protections against faults such as under-voltage lockout (UVLO), overcurrent protection, and thermal shutdown, which ensures safe operation and helps prevent damage to the gate driver or power switches.

* Low Power Consumption: With a low quiescent current consumption (around 4mA), the UCC21220D is energy-efficient, making it suitable for battery-powered or low-power applications.

* Compact Package: The UCC21220D is available in a compact 8-pin SOIC package, providing ease of integration into a wide range of power systems with minimal PCB space required.

## Specifications

* Supply Voltage (VDD, VSS): 4.5V to 18V (operating)
* Output Drive Current (Source/Sink): 4A peak (for each channel)
* Propagation Delay (tPLH/tPHL): 25ns (typical)
* Pulse Width Distortion (PWD): 10ns (typical)
* Maximum Output Voltage: 18V (maximum for both low-side and high-side outputs)
* Isolation Voltage: 5kV (rated isolation)
* Input Voltage (Logic Side): 2.5V to 5.5V (compatible with TTL and CMOS logic levels)
* Under-Voltage Lockout (UVLO): Yes, with hysteresis for both VDD and VSS
* Thermal Shutdown: Yes, with internal protection
* Operating Temperature Range: -40°C to +125°C
* Quiescent Current: 4mA (typical)
* Package Type: 8-pin SOIC (Small Outline Integrated Circuit)

## Applications

* Motor Control Systems: The UCC21220D is ideal for driving power switches in motor control systems, such as brushless DC (BLDC) motors and permanent magnet synchronous motors (PMSM), where precise and efficient switching of MOSFETs or IGBTs is critical for optimal performance.

* Power Inverters: This gate driver is commonly used in power inverters, including solar inverters, UPS (uninterruptible power supplies), and DC-AC converters, where reliable switching of power semiconductors is required to convert DC power to AC power.

* DC-DC Converters: The UCC21220D is suitable for use in various DC-DC converter topologies, such as buck, boost, and buck-boost converters, where efficient switching of MOSFETs or IGBTs is needed to regulate the output voltage.

* Industrial Power Supplies: The high-voltage isolation and protection features make this gate driver suitable for industrial power supplies, where safety and reliability are crucial in driving high-power switching devices.

* Automotive Power Systems: With its wide operating voltage range and robust protection features, the UCC21220D can be used in automotive power systems, such as electric vehicle (EV) inverters and battery management systems (BMS), to drive power switches efficiently and safely.

* Class D Audio Amplifiers: The UCC21220D is also used in Class D audio amplifier circuits, where efficient power switching is necessary to drive the speaker load with minimal distortion and heat generation.

## Conclusion

The Texas Instruments UCC21220D is a high-performance, isolated gate driver that offers fast switching, high output drive capability, and robust protection features. With its high isolation, low quiescent current, and comprehensive protection mechanisms, the UCC21220D is an excellent choice for driving power MOSFETs or IGBTs in a wide range of power applications, including motor control, power inverters, DC-DC converters, and industrial power supplies. Its compact package, high-speed operation, and built-in fault protection features ensure reliable and efficient performance in demanding environments.
UCC21220D Compare Parts
  • UCC21220D vs UCC21540DWKR
  • UCC21220D vs UCC21540DWR
  • UCC21220D vs UCC23511BDWY
  • UCC21220D vs UCC23513QDWYQ1
  • UCC21220D vs UCC23514SDWV
  • UCC21220D vs UCC23514VDWV
  • UCC21220D vs UCC23514MDWV
  • UCC21220D vs UCC23514EDWV
  • UCC21220D vs UCC23313QDWYQ1
  • UCC21220D vs UCC21541DWR
  • UCC21220D vs UCC5310MCDWV
  • UCC21220D vs UCC5310MCD
  • UCC21220D vs UCC5320SCDWV
  • UCC21220D vs UCC21540DWK
  • UCC21220D vs UCC21530BQDWKQ1
  • UCC21220D vs UCC23513BQDWYQ1
  • UCC21220D vs UCC21530BQDWKRQ1
  • UCC21220D vs UCC21759QDWRQ1
  • UCC21220D vs UCC21739QDWRQ1
  • UCC21220D vs UCC21736QDWRQ1
  • UCC21220D vs UCC21710QDWRQ1
  • UCC21220D vs UCC21520AQDWQ1
  • UCC21220D vs UCC5350MCDWV
  • UCC21220D vs UCC21732DWR
  • UCC21220D vs UCC21521ADWR
  • UCC21220D vs UCC5350MCDWVR
  • UCC21220D vs UCC23511QDWYQ1
  • UCC21220D vs UCC23313BQDWYQ1
  • UCC21220D vs UCC5350MCQDWVRQ1
  • UCC21220D vs UCC21540ADWK
  • UCC21220D vs UCC21755QDWRQ1
  • UCC21220D vs UCC21710DWR
  • UCC21220D vs UCC21737QDWRQ1
  • UCC21220D vs UCC23313QDWYRQ1
  • UCC21220D vs UCC5320ECD
  • UCC21220D vs UCC5390SCDR
  • UCC21220D vs UCC5390ECDR
  • UCC21220D vs UCC5320ECDR
  • UCC21220D vs UCC5320SCDWVR
  • UCC21220D vs UCC21220DR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!