MCT271S
MCT271S
Obsolete
Description:  OPTOISO 5.3KV TRANS W/BASE 6SMD
Manufacturer:  onsemi
Datasheet:   MCT271S Datasheet
History Price: Obsolete
In Stock: 18800
MCT271S Specification
Specification
Part No
MCT271S
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5300Vrms
Current Transfer Ratio (Min)
45% @ 10mA
Current Transfer Ratio (Max)
90% @ 10mA
Turn On / Turn Off Time (Typ)
1µs, 48µs
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor with Base
Voltage - Output (Max)
30V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
100 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
6-SMD, Gull Wing
Supplier Device Package
6-SMD
MCT271S PDF Datasheet
MCT271S Related Parts
MCT5210M
MCT5210M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5211SR2M
MCT5211SR2M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT5211M
MCT5211M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT5211M
MCT5211M
onsemi
OPTOISO 4.17KV TRANS W/BASE 6DIP
MCT5210SM
MCT5210SM
onsemi
OPTOISO 4.17KV TRANS W/BASE 6SMD
MCT9001SD
MCT9001SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT5210M
MCT5210M
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 7
MCT6
MCT6
Vishay
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
MCT61
MCT61
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8DIP
MCT61SD
MCT61SD
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT61S
MCT61S
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 2
MCT61S
MCT61S
onsemi
OPTOISO 5KV 2CH TRANSISTOR 8SMD
MCT271S Compare Parts
  • MCT271S vs MCT2ESR2M
  • MCT271S vs MCT2FM
  • MCT271S vs MCT2EW
  • MCT271S vs MCT2EVM
  • MCT271S vs MCT2ETVM
  • MCT271S vs MCT2ESVM
  • MCT271S vs MCT2ESD
  • MCT271S vs MCT2ETM
  • MCT271S vs MCT2E300
  • MCT271S vs MCT2ES
  • MCT271S vs MCT2EFVM
  • MCT271S vs MCT2EFR2VM
  • MCT271S vs MCT2EFR2M
  • MCT271S vs MCT2EFM
  • MCT271S vs MCT2E3SD
  • MCT271S vs MCT2E300W
  • MCT271S vs MCT2E
  • MCT271S vs MCT271W
  • MCT271S vs MCT271SD
  • MCT271S vs MCT2E3S
  • MCT271S vs MCT2FVM
  • MCT271S vs MCT9001W
  • MCT271S vs MCT52013S
  • MCT271S vs MCT5201SR2M
  • MCT271S vs MCT5201SM
  • MCT271S vs MCT5201SD
  • MCT271S vs MCT5201S
  • MCT271S vs MCT5200S
  • MCT271S vs MCT52013SD
  • MCT271S vs MCT5210
  • MCT271S vs MCT5201300W
  • MCT271S vs MCT5201300
  • MCT271S vs MCT5201
  • MCT271S vs MCT5200W
  • MCT271S vs MCT2FR2M
  • MCT271S vs MCT5201M
  • MCT271S vs MCT5211-X007T
  • MCT271S vs MCT5211-X007
  • MCT271S vs MCT5211
  • MCT271S vs MCT5211
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!