☰
TCDT1100
TCDT1100
Obsolete
Description:  OPTOISOLATOR 5KV TRANS 6DIP
Manufacturer:  Vishay
Datasheet:   TCDT1100 Datasheet
History Price: Obsolete
In Stock: 9280
TCDT1100 Specification
Specification
Part No
TCDT1100
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
40% @ 10mA
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
11µs, 7µs
Rise / Fall Time (Typ)
7µs, 6.7µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
32V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
TCDT1100 PDF Datasheet
TCDT1100 Related Parts
TCDT1110G
TCDT1110G
Vishay
OPTOISOLATOR 5.3KV TRANS 6DIP
TCDT1103G
TCDT1103G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1102G
TCDT1102G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1102
TCDT1102
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1101G
TCDT1101G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1100G
TCDT1100G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1101
TCDT1101
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1124G
TCDT1124G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1124
TCDT1124
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1123G
TCDT1123G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1122G
TCDT1122G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1123
TCDT1123
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1100 Compare Parts
  • TCDT1100 vs TCDT1123G
  • TCDT1100 vs TCDT1124
  • TCDT1100 vs TCDT1124G
  • TCDT1100 vs TCDT1101
  • TCDT1100 vs TCDT1100G
  • TCDT1100 vs TCDT1101G
  • TCDT1100 vs TCDT1102
  • TCDT1100 vs TCDT1102G
  • TCDT1100 vs TCDT1103G
  • TCDT1100 vs TCDT1110G
  • TCDT1100 vs TCDT1121
  • TCDT1100 vs TCDT1122
  • TCDT1100 vs TCDT1110
  • TCDT1100 vs TCDT1120G
  • TCDT1100 vs TCDT1120
  • TCDT1100 vs TCDT1103
  • TCDT1100 vs TCDT1123
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again