☰
TCDT1122G
TCDT1122G
Active
Description:  OPTOISOLATOR 5KV TRANS 6DIP
Manufacturer:  Vishay
Datasheet:   TCDT1122G Datasheet
History Price: $0.72
In Stock: 39040
TCDT1122G Specification
Specification
Part No
TCDT1122G
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Vishay
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
5000Vrms
Current Transfer Ratio (Min)
63% @ 10mA
Current Transfer Ratio (Max)
125% @ 10mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
70V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.25V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Package / Case
6-DIP (0.400", 10.16mm)
Supplier Device Package
6-DIP
TCDT1122G PDF Datasheet
TCDT1122G Related Parts
TCDT1110G
TCDT1110G
Vishay
OPTOISOLATOR 5.3KV TRANS 6DIP
TCDT1103G
TCDT1103G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1102G
TCDT1102G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1102
TCDT1102
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1101G
TCDT1101G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1100G
TCDT1100G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1101
TCDT1101
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1124G
TCDT1124G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1124
TCDT1124
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1123G
TCDT1123G
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1100
TCDT1100
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1123
TCDT1123
Vishay
OPTOISOLATOR 5KV TRANS 6DIP
TCDT1122G Description
The Vishay TCDT1122G is a high-performance optocoupler designed for a variety of applications, particularly in the fields of industrial automation, power supplies, and signal isolation. This device is known for its reliability, high-speed performance, and excellent isolation characteristics, making it suitable for use in environments where electrical noise and interference are concerns.

## Key Features

1. High-Speed Operation: The TCDT1122G is capable of high-speed data transmission, with a typical propagation delay of just 15 µs. This makes it suitable for applications requiring fast switching and response times.

2. Isolation Voltage: The device offers a high isolation voltage of up to 5000 VRMS, ensuring that the input and output sides are electrically isolated. This is crucial for protecting sensitive components from high voltages and transients.

3. Wide Operating Temperature Range: The TCDT1122G operates effectively over a wide temperature range of -40°C to +100°C, making it suitable for use in harsh environments.

4. Compact Package: The optocoupler is available in a compact DIP-8 package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various circuit designs.

5. Low Input Current: The device features a low input current requirement, typically around 10 mA, which helps in reducing power consumption and improving overall efficiency in the circuit.

6. High Common Mode Rejection Ratio (CMRR): The TCDT1122G exhibits a high CMRR, which enhances its ability to reject noise and interference, ensuring stable and reliable operation in noisy environments.

## Specifications

- Isolation Voltage: 5000 VRMS
- Input Current (I_F): 10 mA (typical)
- Output Current (I_C): 50 mA (max)
- Propagation Delay (t_PLH/t_PHL): 15 µs (typical)
- Common Mode Transient Immunity (CMTI): 15 kV/µs (typical)
- Operating Temperature Range: -40°C to +100°C
- Storage Temperature Range: -55°C to +125°C
- Package Type: DIP-8
- Lead Finish: Matte Tin

## Applications

The Vishay TCDT1122G is suitable for a wide range of applications, including:

- Industrial Automation: Used for isolating control signals in industrial equipment and machinery.
- Power Supplies: Provides feedback isolation in switch-mode power supplies (SMPS).
- Signal Isolation: Ideal for isolating analog and digital signals in communication systems.
- Data Communication: Used in data transmission systems where electrical isolation is required.
- Consumer Electronics: Can be found in various consumer electronic devices for signal isolation and protection.

## Conclusion

The Vishay TCDT1122G is a versatile and reliable optocoupler that offers high-speed performance, excellent isolation characteristics, and a wide operating temperature range. Its compact design and low input current requirements make it an ideal choice for a variety of applications, particularly in environments where electrical noise and interference are prevalent. With its robust specifications and features, the TCDT1122G is well-suited for modern electronic designs that demand both performance and reliability.
TCDT1122G Compare Parts
  • TCDT1122G vs TCDT1124
  • TCDT1122G vs TCDT1124G
  • TCDT1122G vs TCDT1101
  • TCDT1122G vs TCDT1100G
  • TCDT1122G vs TCDT1101G
  • TCDT1122G vs TCDT1102
  • TCDT1122G vs TCDT1102G
  • TCDT1122G vs TCDT1103G
  • TCDT1122G vs TCDT1110G
  • TCDT1122G vs TCDT1121
  • TCDT1122G vs TCDT1122
  • TCDT1122G vs TCDT1110
  • TCDT1122G vs TCDT1120G
  • TCDT1122G vs TCDT1120
  • TCDT1122G vs TCDT1103
  • TCDT1122G vs TCDT1123
  • TCDT1122G vs TCDT1100
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great