96FD25-S240-INB2
96FD25-S240-INB2
Obsolete
Description:  SSD 240GB 2.5" MLC SATAIII 5-12V
Manufacturer:  Advantech Corp
History Price: Obsolete
In Stock: 36400
96FD25-S240-INB2 Specification
Specification
Part No
96FD25-S240-INB2
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
DC S3520
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Speed - Read
320MB/s
Speed - Write
260MB/s
Voltage - Supply
5V, 12V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
100.45mm x 69.85mm x 7.00mm
96FD25-S240-INB2 PDF Datasheet
96FD25-S240-INB2 Related Parts
96FD-M032-ITR71
96FD-M032-ITR71
Advantech Corp
SSD 32GB MSATA SATA III 3.3V
96FD-M064-ITR71
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
96FD-M128-ITR71
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
96FD25-S19T-INB3
96FD25-S19T-INB3
Advantech Corp
SSD 1.9TB 2.5" TLC SATA III
96FD25-S240-INB3
96FD25-S240-INB3
Advantech Corp
SSD 240GB 2.5" TLC SATA III
96FD25-S480-INB3
96FD25-S480-INB3
Advantech Corp
SSD 480GB 2.5" TLC SATA III
96FD25-S960-INB3
96FD25-S960-INB3
Advantech Corp
SSD 960GB 2.5" TLC SATA III
96FD25-S38T-INB3
96FD25-S38T-INB3
Advantech Corp
SSD 3.84TB 2.5" TLC SATA III
96FD80-N128-LIS
96FD80-N128-LIS
Advantech Corp
SSD 128GB M.2 MLC SATA III 3.3V
96FD25-S480-INB2
96FD25-S480-INB2
Advantech Corp
SSD 480GB 2.5" MLC SATAIII 5-12V
96FD-ST064-AD316N
96FD-ST064-AD316N
Advantech Corp
SSD 64GB MSATA TLC SATA III 3.3V
96FD-ST128-AD316N
96FD-ST128-AD316N
Advantech Corp
SSD 128GB MSATA TLC SATAIII 3.3V
96FD25-S240-INB2 Compare Parts
  • 96FD25-S240-INB2 vs 96FD80-N128-LIS
  • 96FD25-S240-INB2 vs 96FD25-S38T-INB3
  • 96FD25-S240-INB2 vs 96FD25-S960-INB3
  • 96FD25-S240-INB2 vs 96FD25-S480-INB3
  • 96FD25-S240-INB2 vs 96FD25-S240-INB3
  • 96FD25-S240-INB2 vs 96FD25-S19T-INB3
  • 96FD25-S240-INB2 vs 96FD-M128-ITR71
  • 96FD25-S240-INB2 vs 96FD-M064-ITR71
  • 96FD25-S240-INB2 vs 96FD-M032-ITR71
  • 96FD25-S240-INB2 vs 96FD80-N512-TR7
  • 96FD25-S240-INB2 vs 96FD80-N180-INE
  • 96FD25-S240-INB2 vs 96FD80-N120-INE
  • 96FD25-S240-INB2 vs 96FD80-N080-INE
  • 96FD25-S240-INB2 vs 96FD25-S960-INB2
  • 96FD25-S240-INB2 vs 96FD25-S512-TR7
  • 96FD25-S240-INB2 vs 96FD25-S1TB-TR7
  • 96FD25-S240-INB2 vs 96FD25-S1TB-ITR4
  • 96FD25-S240-INB2 vs 96FD25-S180-INE
  • 96FD25-S240-INB2 vs 96FD25-S128-TR7
  • 96FD25-S240-INB2 vs 96FD25-S256-PLG2
  • 96FD25-S240-INB2 vs 96FD25-S120-INE
  • 96FD25-S240-INB2 vs 96FD25-S1.6TB-INB2
  • 96FD25-S240-INB2 vs 96FD25-S080-INE
  • 96FD25-S240-INB2 vs 96FD25-ST960-M53P
  • 96FD25-S240-INB2 vs 96FD25-ST480-M53P
  • 96FD25-S240-INB2 vs 96FD25-ST3.8T-M53P
  • 96FD25-S240-INB2 vs 96FD25-ST240-M53P
  • 96FD25-S240-INB2 vs 96FD25-ST1.9T-M53P
  • 96FD25-S240-INB2 vs 96FD-M512-TR71
  • 96FD25-S240-INB2 vs 96FD-M512-ITR71
  • 96FD25-S240-INB2 vs 96FD-M032-TR71
  • 96FD25-S240-INB2 vs 96FD-I128-TR1
  • 96FD25-S240-INB2 vs 96FD-I064-TR1
  • 96FD25-S240-INB2 vs 96FD-I032-TR1
  • 96FD25-S240-INB2 vs 96FD42-ST512-AD334
  • 96FD25-S240-INB2 vs 96FD42-ST256-AD334
  • 96FD25-S240-INB2 vs 96FD42-ST128-AD334
  • 96FD25-S240-INB2 vs 96FD42-ST064-AD334
  • 96FD25-S240-INB2 vs 96FD-ST512-AD316
  • 96FD25-S240-INB2 vs 96FD-ST256-AD316
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.