☰
96FD80-N128-LIS
96FD80-N128-LIS
Discontinued at Digi-Key
Description:  SSD 128GB M.2 MLC SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: $96.8
In Stock: 23400
96FD80-N128-LIS Specification
Specification
Part No
96FD80-N128-LIS
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
128GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
M.2 Module
Speed - Read
520MB/s
Speed - Write
160MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
80.00mm x 22.00mm x 2.30mm
Size / Dimension
-
96FD80-N128-LIS PDF Datasheet
96FD80-N128-LIS Related Parts
96FD-M032-ITR71
96FD-M032-ITR71
Advantech Corp
SSD 32GB MSATA SATA III 3.3V
96FD-M064-ITR71
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
96FD-M128-ITR71
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
96FD25-S19T-INB3
96FD25-S19T-INB3
Advantech Corp
SSD 1.9TB 2.5" TLC SATA III
96FD25-S240-INB3
96FD25-S240-INB3
Advantech Corp
SSD 240GB 2.5" TLC SATA III
96FD25-S480-INB3
96FD25-S480-INB3
Advantech Corp
SSD 480GB 2.5" TLC SATA III
96FD25-S960-INB3
96FD25-S960-INB3
Advantech Corp
SSD 960GB 2.5" TLC SATA III
96FD25-S38T-INB3
96FD25-S38T-INB3
Advantech Corp
SSD 3.84TB 2.5" TLC SATA III
96FD25-S240-INB2
96FD25-S240-INB2
Advantech Corp
SSD 240GB 2.5" MLC SATAIII 5-12V
96FD25-S480-INB2
96FD25-S480-INB2
Advantech Corp
SSD 480GB 2.5" MLC SATAIII 5-12V
96FD-ST064-AD316N
96FD-ST064-AD316N
Advantech Corp
SSD 64GB MSATA TLC SATA III 3.3V
96FD-ST128-AD316N
96FD-ST128-AD316N
Advantech Corp
SSD 128GB MSATA TLC SATAIII 3.3V
96FD80-N128-LIS Compare Parts
  • 96FD80-N128-LIS vs 96FD25-S240-INB2
  • 96FD80-N128-LIS vs 96FD25-S38T-INB3
  • 96FD80-N128-LIS vs 96FD25-S960-INB3
  • 96FD80-N128-LIS vs 96FD25-S480-INB3
  • 96FD80-N128-LIS vs 96FD25-S240-INB3
  • 96FD80-N128-LIS vs 96FD25-S19T-INB3
  • 96FD80-N128-LIS vs 96FD-M128-ITR71
  • 96FD80-N128-LIS vs 96FD-M064-ITR71
  • 96FD80-N128-LIS vs 96FD-M032-ITR71
  • 96FD80-N128-LIS vs 96FD80-N512-TR7
  • 96FD80-N128-LIS vs 96FD80-N180-INE
  • 96FD80-N128-LIS vs 96FD80-N120-INE
  • 96FD80-N128-LIS vs 96FD80-N080-INE
  • 96FD80-N128-LIS vs 96FD25-S960-INB2
  • 96FD80-N128-LIS vs 96FD25-S512-TR7
  • 96FD80-N128-LIS vs 96FD25-S1TB-TR7
  • 96FD80-N128-LIS vs 96FD25-S1TB-ITR4
  • 96FD80-N128-LIS vs 96FD25-S180-INE
  • 96FD80-N128-LIS vs 96FD25-S128-TR7
  • 96FD80-N128-LIS vs 96FD25-S256-PLG2
  • 96FD80-N128-LIS vs 96FD25-S120-INE
  • 96FD80-N128-LIS vs 96FD25-S1.6TB-INB2
  • 96FD80-N128-LIS vs 96FD25-S080-INE
  • 96FD80-N128-LIS vs 96FD25-ST960-M53P
  • 96FD80-N128-LIS vs 96FD25-ST480-M53P
  • 96FD80-N128-LIS vs 96FD25-ST3.8T-M53P
  • 96FD80-N128-LIS vs 96FD25-ST240-M53P
  • 96FD80-N128-LIS vs 96FD25-ST1.9T-M53P
  • 96FD80-N128-LIS vs 96FD-M512-TR71
  • 96FD80-N128-LIS vs 96FD-M512-ITR71
  • 96FD80-N128-LIS vs 96FD-M032-TR71
  • 96FD80-N128-LIS vs 96FD-I128-TR1
  • 96FD80-N128-LIS vs 96FD-I064-TR1
  • 96FD80-N128-LIS vs 96FD-I032-TR1
  • 96FD80-N128-LIS vs 96FD42-ST512-AD334
  • 96FD80-N128-LIS vs 96FD42-ST256-AD334
  • 96FD80-N128-LIS vs 96FD42-ST128-AD334
  • 96FD80-N128-LIS vs 96FD42-ST064-AD334
  • 96FD80-N128-LIS vs 96FD-ST512-AD316
  • 96FD80-N128-LIS vs 96FD-ST256-AD316
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet