AF120GSTIA-7BAIP
AF120GSTIA-7BAIP
Obsolete
Description:  SSD 120GB M.2 MODULE 3D SATA III
Manufacturer:  ATP Electronics
History Price: $129.59
In Stock: 6000
AF120GSTIA-7BAIP Specification
Specification
Part No
AF120GSTIA-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
2242 D2-B-M
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
120GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
415MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF120GSTIA-7BAIP PDF Datasheet
AF120GSTIA-7BAIP Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF120GSTIA-7BAIP Compare Parts
  • AF120GSTIA-7BAIP vs AF1T92STKA-HBAXP
  • AF120GSTIA-7BAIP vs AF120GSTIC-7BAIP
  • AF120GSTIA-7BAIP vs AF1T92STCJ-7BAIP
  • AF120GSTIA-7BAIP vs AF120GSTCJ-7BAIP
  • AF120GSTIA-7BAIP vs AF1T92STJA-8BAIP
  • AF120GSTIA-7BAIP vs AF120GSTJA-8BAIP
  • AF120GSTIA-7BAIP vs AF1T92STCJ-7BCIP
  • AF120GSTIA-7BAIP vs AF160GSACJ-7BBIP
  • AF120GSTIA-7BAIP vs AF120GSTCJ-7BCIP
  • AF120GSTIA-7BAIP vs AF1TSTCJ-2BBXX
  • AF120GSTIA-7BAIP vs AF128GSTCJ-2BBXX
  • AF120GSTIA-7BAIP vs AF16GSMGH-AABXP
  • AF120GSTIA-7BAIP vs AF160GSAJA-8BBIP
  • AF120GSTIA-7BAIP vs AF120GSTJC-DBBXX
  • AF120GSTIA-7BAIP vs AF120GSTJA-DBCXX
  • AF120GSTIA-7BAIP vs AF120GSTJA-8BCIP
  • AF120GSTIA-7BAIP vs AF1TSTIC-2BBXX
  • AF120GSTIA-7BAIP vs AF1TSTIA-2BBXX
  • AF120GSTIA-7BAIP vs AF128GSTIC-2BBXX
  • AF120GSTIA-7BAIP vs AF128GSTIA-2BBXX
  • AF120GSTIA-7BAIP vs AF120GSTIA-7BCIP
  • AF120GSTIA-7BAIP vs AF1TSTHI-2BBXX
  • AF120GSTIA-7BAIP vs AF128GSTHI-2BBXX
  • AF120GSTIA-7BAIP vs AF16GSSEL-VADXP
  • AF120GSTIA-7BAIP vs AF128GSSEL-VAAXP
  • AF120GSTIA-7BAIP vs AF16GSSIA-VAAXP
  • AF120GSTIA-7BAIP vs AF128GSSIB-OEM
  • AF120GSTIA-7BAIP vs AF160GSAIC-7BBIP
  • AF120GSTIA-7BAIP vs AF160GSAIA-7BBIP
  • AF120GSTIA-7BAIP vs AF120GSTIC-7BCIP
  • AF120GSTIA-7BAIP vs AF128GSSCJ-VACXP
  • AF120GSTIA-7BAIP vs AF16GSSHI-VACXP
  • AF120GSTIA-7BAIP vs AF128GSSHI-VAAXP
  • AF120GSTIA-7BAIP vs AF120GSSCJ-OEM
  • AF120GSTIA-7BAIP vs AF120GSTHI-7BAIP
  • AF120GSTIA-7BAIP vs AF120GSTCJ-7BAXP
  • AF120GSTIA-7BAIP vs AF16GSSCJ-VACXP
  • AF120GSTIA-7BAIP vs AF128GSMCJ-OEM
  • AF120GSTIA-7BAIP vs AF1T92STJA-HBBXX
  • AF120GSTIA-7BAIP vs AF1T92STJA-HBAXX
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything